- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | Dimensions | ECCN (US) | Height Tolerance (mm) | Length Tolerance (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1E4KTTD241J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 25V | - | 70°C | 4 | Isolated | - | 0.063W | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD220J KOA Speer Electronics, Inc. | 16 |
| Datasheet | 8 Weeks | Surface Mount | 0804 | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | 5% | - | - | - | 8 | Convex | - | 200 ppm/°C | - | 22Ohm | - | 125°C | -55°C | - | - | - | 500μm | 1mm | - | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 350μm | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD102J KOA Speer Electronics, Inc. | 16 |
| Datasheet | 14 Weeks | - | Molded | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | 5% | - | - | - | 8 | Convex | - | 200 ppm/°C | - | 1kOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD223J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | - | Molded | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | 8 | Concave | - | 200 ppm/°C | - | 22kOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4ATTD220J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | Surface Mount | 1206 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | - | 8 | Convex | - | 200 ppm/°C | - | 22Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 500μm | 3.2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD1003F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 1% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | - | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() RKC8BD331J KOA Speer Electronics, Inc. | 52 |
| - | - | Through Hole | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e1 | - | - | 9 | Pin | - | -200200 ppm/°C | - | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 155°C | -55°C | 1W | Bulk | - | 2.54mm | 2.5mm | Rectangular | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.125W | 200V | - | - | 8 | - | - | - | Bussed | - | - | 23.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD620J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 25V | - | 70°C | 4 | Isolated | - | 0.063W | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD683J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD913J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | - | - | - | 0.0625W | ISOLATED | - | 600μm | 3.2mm | 1.6mm | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4LTD1001F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e0 | no | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 1kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | - | Isolated | - | 0.063W | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CN1E4KTTD302J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | - | EAR99 | 200 ppm/°C | - | 3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 25V | - | 70°C | - | - | - | 0.063W | ISOLATED | - | 350μm | 2mm | 1mm | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J8TTE470J KOA Speer Electronics, Inc. | 55450 | - | - | - | - | 2506 | YES | WRAPAROUND | SURFACE MOUNT | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 16 | SMD/SMT | - | 200 ppm/°C | - | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 0.063W | 50V | 0625 | 70°C | 8 | Isolated | - | 0.0625W | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD112J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | Convex | EAR99 | 200 ppm/°C | - | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.063W | 25V | - | 70°C | 4 | - | - | 0.063W | ISOLATED | - | - | 2mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD511J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 25V | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | - | 0.063W | - | - | 70°C | 4 | Isolated | 63mW | 0.063W | - | - | - | 2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4TTD470J KOA Speer Electronics | In Stock | - | - | - | - | 0804(4 X 0402) | - | - | - | - | 8 | 0804 | 0402 | Moulded | ISOL | ±0.1 | 2 x 1 x 0.45mm | EAR99 | ±0.1 | ±0.1 | +125°C | 125 | 25 | -55°C | -55 | Surface Mount | - | - | - | Rectangular | SMD | 0.063 (1/16) | 1 | 47 | ±200 | 70 to 125 | 0.5 | - | Tape and Reel | - | CN | 5% | - | - | Obsolete | - | - | - | ±200ppm/°C | Array | 47Ω | - | - | - | - | - | - | - | 1mm | - | Array | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | 2 | 0.45mm | 2mm | - | 0.45 | - | Yes with exemptions | - | ||
![]() CN1J4ATTD104J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 1206 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | - | 8 | Convex | - | 200 ppm/°C | - | 100kOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | - | Not | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | 3.2mm | - | - | No | RoHS Compliant | - | ||
![]() CN1J4TTD121J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | - | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | AEC-Q200 | - | 0.063W | 50V | 0612 | 70°C | - | Isolated | - | 0.0625W | - | - | - | 3.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD751J KOA Speer Electronics, Inc. | 140 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | EAR99 | 400 ppm/°C | - | 750Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | - | - | 50V | 0612 | 70°C | 3 | Isolated | - | 0.0625W | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD430J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | 8 | SMD/SMT | - | 400 ppm/°C | - | 43Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 25V | - | 70°C | 3 | Isolated | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools