- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | Depth Tolerance (mm) | ECCN (US) | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Product Type | Element Power Dissipation | Network Type | First Element Resistance | Power Rating (W) | Product Length (mm) | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J8TTE49R9F KOA Speer Electronics | In Stock | - | - | 2506(8 X 0603) | - | - | - | - | 16 | 2506 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 49.9 | - | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 8 | - | - | - | - | - | - | 6.4 | 0.6 | Yes with exemptions | ||
![]() CN1J4LTD2001F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4LTD2001F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 2K | 5.14 | - | No | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | e0 | No | Obsolete | - | EAR99 | 100 ppm/°C | Array | 2000 Ω | Tin/Lead (Sn/Pb) | - | - | 8534.00.00.85 | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | - | - | 0.063 W | ISOLATED | 2000 Ω | - | 3.2 | 0.6 | RoHS non-compliant | ||
![]() CN1J4LTE472J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | ±0.2 | EAR99 | ±0.1 | - | - | ±0.2 | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 4.7K | - | - | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 0.6 | RoHS non-compliant | ||
![]() RKL8BD103G KOA Speer Electronics | In Stock | - | - | SIP | - | - | - | - | 9 | - | - | Conformal Coated | BUS | - | EAR99 | - | 8533.10.00.57 | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.125 (1/8) | 2.5 | 10K | - | - | - | 5.08 | ±200 | 70 to 125 | 2.54 | Bulk | RKL | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | Resistors | - | - | - | - | - | - | Pin | - | - | - | - | 8 | - | Resistor Networks & Arrays | - | - | - | 1 | 22.86 | 5.08 | Yes with exemptions | ||
![]() RKL5BDTPA103G KOA Speer Electronics | In Stock | - | - | SIP | - | - | - | - | 6 | - | - | Conformal Coated | BUS | - | EAR99 | - | 8533.21.00.50 | - | - | - | - | 125 | 100 | -55 | Through Hole | - | - | - | - | - | - | Single Line | - | SIP | - | - | 0.125 (1/8) | 2.5 | 10K | - | - | - | 5.08 | ±200 | 70 to 125 | 2.54 | Tape and Reel | - | 2% | - | - | Active | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | 5 | - | - | - | - | - | 0.625 | 15.24 | 5.08 | Yes with exemptions | ||
![]() CND2A10YTTE222J KOA Speer Electronics | In Stock | - | - | 1608(8 X 0804) | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | 1608 | 0804 | - | BUS | - | EAR99 | - | 8533.10.00.57 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CND2A10YTTE222J | 125 | 25 | -55 | Surface Mount | 8 | 125 °C | -55 °C | SMT, 0816 | 0.6 mm | 4 mm | Rectangular | SMT | SMD | 2.1 mm | End Of Life | 0.063 (1/16) | 2.1 | 2.2K | 5.17 | - | Yes | - | ±200 | 70 to 125 | 0.8 | Tape and Reel | - | 5% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 2200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ARRAY/NETWORK RESISTOR | TR, EMBOSSED PLASTIC, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Concave | 0.063 W | 25 V | 0816 | 70 °C | 8 | - | - | 0.063 W | BUSSED | 2200 Ω | - | 4 | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE3012F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1206) | - | - | - | - | 8 | 2012 | 1206 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 200 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.125 (1/8) | 3.2 | 30.1K | - | - | - | - | ±200 | 70 to 155 | 1.27 | - | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 5.08 | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE1003F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | - | - | - | - | 8 | 2012 | 1205 | - | ISOL | ±0.2 | EAR99 | ±0.1 | - | - | ±0.2 | - | - | 155 | 200 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.125 (1/8) | 3.2 | 100K | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 5.08 | 0.6 | Yes with exemptions | ||
![]() CN1J4LTD4701F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 4.7K | - | - | - | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 0.6 | RoHS non-compliant | ||
![]() CN1J4LTD240J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4LTD240J | 155 | 50 | -55 | Surface Mount | 1 | 150 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 24 | 5.11 | Non-Compliant | No | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | e0 | No | Obsolete | SMD/SMT | EAR99 | 200 ppm/°C | Array | 24 Ω | Tin/Lead (Sn/Pb) | 125 °C | -55 °C | - | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | not_compliant | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | Isolated | - | 0.063 W | ISOLATED | 24 Ω | - | 3.2 | 0.6 | RoHS non-compliant | ||
![]() CND2A10YTTE681J KOA Speer Electronics | In Stock | - | - | 1608(8 X 0804) | - | - | - | - | 10 | 1608 | 0804 | - | BUS | - | EAR99 | - | - | - | - | - | - | 125 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 2.1 | 680 | - | - | - | - | ±200 | 70 to 125 | 0.8 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 8 | - | - | - | - | - | - | 4 | 0.6 | Yes with exemptions | ||
![]() CN1F8KRTTD102J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 16 | 0602 | 0602 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | 125 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 1K | - | - | - | - | - | 70 to 125 | 0.5 | - | - | 5% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 8 | - | - | - | - | - | 0.25 (1/4) | 3.8 | 0.45 | Yes with exemptions | ||
![]() RBAN16TTEB223JH KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 16 | - | - | Molded | BUS | - | EAR99 | - | 8533.21.00.20 | - | - | - | - | 125 | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | SOIC | - | - | - | 5.99 | 22K | - | - | - | - | ±100 | - | - | Tape and Reel | - | 5% | - | - | Unconfirmed | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | 15 | - | - | - | - | - | - | 9.91 | - | - | ||
![]() CN2A2TTE1000F KOA Speer Electronics | In Stock | - | - | 1008(2 X 0805) | - | - | - | - | 4 | 1008 | 0805 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 100 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.1 (1/10) | 2 | 100 | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 2 | - | - | - | - | - | - | 2.54 | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE33R2F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | - | - | - | - | 8 | 2012 | 1205 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 200 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.125 (1/8) | 3.2 | 33.2 | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 5.08 | 0.6 | - | ||
![]() CN2B4TTE4992F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1206) | - | - | - | - | 8 | 2012 | 1206 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 200 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.125 (1/8) | 3.2 | 49.9K | - | - | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | - | 1% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 5.08 | 0.6 | Yes with exemptions | ||
![]() CN1F8KRTTD472J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 16 | 0602 | 0602 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | 125 | 25 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 4.7K | - | - | - | - | - | 70 to 125 | 0.5 | - | - | 5% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 8 | - | - | - | - | - | 0.25 (1/4) | 3.8 | 0.45 | Yes with exemptions | ||
![]() CN1J4TTDD1R3J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | - | - | - | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 1.3 | - | - | - | - | ±400 | 70 to 155 | 0.8 | Tape and Reel | - | 5% | - | - | Obsolete | - | - | - | Array | - | - | - | - | - | - | - | - | - | - | - | - | Concave | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 0.6 | Yes with exemptions | ||
![]() CN1J4KRTTD202J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 8 | - | 0603 | Molded | ISOL | - | EAR99 | - | - | - | - | - | - | 155 | 50 | -55 | Surface Mount | - | - | - | - | - | - | Rectangular | - | SMD | - | - | 0.063 (1/16) | 1.6 | 2K | - | - | - | - | - | 70 to 155 | 0.8 | - | - | 5% | - | - | Obsolete | - | - | - | Network | - | - | - | - | - | - | - | - | - | - | - | - | Convex | - | - | - | - | 4 | - | - | - | - | - | - | 3.2 | 0.5 | Yes with exemptions | ||
![]() CN1J4TTD33R0F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | 1206 | 0603 | - | ISOL | - | EAR99 | - | - | KOA SPEER ELECTRONICS INC | - | KOA Speer Electronics Inc | CN1J4TTD33R0F | 155 | 50 | -55 | Surface Mount | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | Rectangular | SMT | SMD | 1.6 mm | End Of Life | 0.063 (1/16) | 1.6 | 33 | 5.15 | - | Yes | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | - | 1% | e3 | Yes | Obsolete | - | EAR99 | 200 ppm/°C | Array | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ARRAY/NETWORK RESISTOR | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | Concave | 0.063 W | 50 V | 0612 | 70 °C | 4 | - | - | 0.0625 W | ISOLATED | 33 Ω | - | 3.2 | 0.6 | Yes with exemptions |


Product
Brand
Articles
Tools