- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Case Size | Case Size per Element | Case Style | Circuit Designator | ECCN (US) | HTS | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Package Shape | Package Type | Power Rating per Resistor (W) | Product Depth (mm) | Resistance Value (Ohm) | RoHS | Seated Plane Height (mm) | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Packaging | Tolerance | Part Status | Type | Resistance | Termination Style | Number of Resistors | Max Voltage Rating (DC) | Power Rating (W) | Product Length (mm) | Height | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2A4TTE59R0F KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | 8 | 2008 | 0805 | - | ISOL | EAR99 | - | 155 | 100 | -55 | Surface Mount | Rectangular | SMD | 0.1 (1/10) | 2 | 59 | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() CN2B4TTE2153F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | 8 | 2012 | 1205 | - | ISOL | EAR99 | - | 155 | 200 | -55 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 3.2 | 215K | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() 94166613 KOA Speer Electronics | In Stock | - | - | SIP | 9 | - | - | Conformal Coated | BUS | EAR99 | - | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 4.7K | - | 5.08 | ±200 | 70 to 125 | 2.54 | Tape and Reel | 2% | Active | Network | - | Pin | 8 | - | 1 | 22.86 | - | 5.08 | Yes with exemptions | ||
![]() RTYS03TTE7698 KOA Speer Electronics | In Stock | - | - | SOT-23 | 3 | - | - | Molded | VOLT/D | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOT-23 | 0.05 (1/20) | 2.3 | 25K/25K | - | - | ±25 | - | - | Tape and Reel | 0.1% | Active | Network | - | Gull Wing | 2 | - | - | 2.92 | - | - | RoHS Compliant | ||
![]() RKL7BDTPA102G KOA Speer Electronics | In Stock | - | - | SIP | 8 | - | - | Conformal Coated | BUS | EAR99 | 8533.21.00.50 | 125 | 100 | -55 | Through Hole | Single Line | SIP | 0.125 (1/8) | 2.5 | 1K | - | 5.08 | ±200 | 70 to 125 | 2.54 | Tape and Reel | 2% | Active | Network | - | Pin | 7 | - | 0.875 | 20.32 | - | 5.08 | Yes with exemptions | ||
![]() CN1J4TTD3R3J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | - | ISOL | EAR99 | - | 155 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 3.3 | - | - | ±400 | 70 to 155 | 0.8 | Tape and Reel | 5% | Obsolete | Array | - | Concave | 4 | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN2A4TTE4701F KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | 8 | 2008 | 0805 | - | ISOL | EAR99 | - | 155 | 100 | -55 | Surface Mount | Rectangular | SMD | 0.1 (1/10) | 2 | 4.7K | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4KTTD6800F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | Molded | ISOL | EAR99 | - | 125 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 680 | - | - | ±200 | 70 to 125 | 0.8 | - | 1% | Obsolete | Array | - | Convex | 4 | - | - | 1.4 | - | 0.5 | Yes with exemptions | ||
![]() CN1J4KTTD2211F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | Molded | ISOL | EAR99 | - | 125 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 2.21K | - | - | ±200 | 70 to 125 | 0.8 | Tape and Reel | 1% | Obsolete | Array | - | Convex | 4 | - | - | 1.4 | - | 0.5 | Yes with exemptions | ||
![]() RIAQ16TTEB1002FCD KOA Speer Electronics | In Stock | - | - | QSOP | 16 | - | - | Molded | ISOL | EAR99 | 8533.21.00.20 | 125 | 100 | -55 | Surface Mount | Rectangular | QSOP | 0.1 (1/10) | 5.99 | 10K | - | - | ±50 | - | 0.64 | Tape and Reel | 1% | Unconfirmed | Network | - | Gull Wing | 8 | - | 0.8 | 4.9 | - | - | RoHS Compliant | ||
![]() CN1J4TTD1580F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | - | ISOL | EAR99 | - | 155 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 158 | - | - | ±200 | 70 to 155 | 0.8 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN1J4TTD22R0F KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | - | ISOL | EAR99 | - | 155 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 22 | Non-Compliant | - | ±100 | 70 to 155 | 0.8 | Tape and Reel | 1% | Obsolete | Array | 22 Ω | Concave | 4 | 50 V | - | 3.2 | 700 µm | 0.6 | Yes with exemptions | ||
![]() RBAN16TTEB103JH KOA Speer Electronics | In Stock | - | - | SOIC | 16 | - | - | Molded | BUS | EAR99 | 8533.21.00.20 | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 10K | - | - | ±100 | - | 1.27 | Tape and Reel | 5% | Active | Network | - | Gull Wing | 15 | - | 0.8 | 9.91 | - | - | RoHS Compliant | ||
![]() CN2B4TTE5111F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | 8 | 2012 | 1205 | - | ISOL | EAR99 | - | 155 | 200 | -55 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 3.2 | 5.11K | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | - | ||
![]() 80170-046-01 KOA Speer Electronics | In Stock | - | - | SOIC | 16 | - | - | Molded | ISOL | EAR99 | - | 125 | 100 | -55 | Surface Mount | Rectangular | SOIC | 0.1 (1/10) | 5.99 | 33 | - | - | ±100 | - | 1.27 | Tape and Reel | 2% | Unconfirmed | Network | - | Gull Wing | 8 | - | 0.8 | 9.91 | - | - | RoHS Compliant | ||
![]() CN2A4TTE680G KOA Speer Electronics | In Stock | - | - | 2008(4 X 0805) | 8 | 2008 | 0805 | - | ISOL | - | - | 155 | 100 | -55 | Surface Mount | Rectangular | SMD | 0.1 (1/10) | 2 | 68 | - | - | ±200 | 70 to 155 | 1.27 | - | 2% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | - | ||
![]() CN2B4TTE3483F KOA Speer Electronics | In Stock | - | - | 2012(4 X 1205) | 8 | 2012 | 1205 | - | ISOL | EAR99 | - | 155 | 200 | -55 | Surface Mount | Rectangular | SMD | 0.125 (1/8) | 3.2 | 348K | - | - | ±200 | 70 to 155 | 1.27 | Tape and Reel | 1% | Obsolete | Array | - | Concave | 4 | - | - | 5.08 | - | 0.6 | Yes with exemptions | ||
![]() CND1J10KLTD472J KOA Speer Electronics | In Stock | - | - | 1206(8 X 0603) | 10 | 1206 | 0603 | - | BUS | EAR99 | - | 125 | 25 | -55 | Surface Mount | Rectangular | SMD | 0.031 (1/32) | 1.6 | 4.7K | - | - | ±200 | 70 to 125 | 0.64 | Tape and Reel | 5% | Obsolete | Array | - | Convex | 8 | - | - | 3.2 | - | 0.5 | RoHS non-compliant | ||
![]() CN1J4RTTD102J KOA Speer Electronics | In Stock | - | - | 1206(4 X 0603) | 8 | 1206 | 0603 | Molded | ISOL | EAR99 | 8533.21.00.30 | 125 | 50 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1.6 | 1K | - | - | ±200 | 70 to 125 | 0.8 | Tape and Reel | 5% | Obsolete | Array | - | Concave | 4 | - | - | 3.2 | - | 0.6 | Yes with exemptions | ||
![]() CN1E4TTD222J KOA Speer Electronics | In Stock | - | - | 0804(4 X 0402) | 8 | 0804 | 0402 | - | ISOL | EAR99 | - | 155 | 25 | -55 | Surface Mount | Rectangular | SMD | 0.063 (1/16) | 1 | 2.2K | - | - | ±200 | 70 to 155 | 0.5 | Tape and Reel | 5% | Obsolete | Array | - | Concave | 4 | - | - | 2 | - | 0.45 | Yes with exemptions |


Product
Brand
Articles
Tools