- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Circuit Designator | Dimensions | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Height | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2B4TTE332J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE332J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.11 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 3300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 3300 Ω | - | - | ||
![]() CN1J2TTD220J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD220J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.34 | - | Yes | - | - | 5% | e3 | Yes | - | - | 200 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 22 Ω | - | - | ||
![]() CN2B4TTE182J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE182J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 1800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 1800 Ω | - | - | ||
![]() CN1J2TTD100J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD100J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 10 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 10 Ω | - | - | ||
![]() CN2B8TTE105J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B8TTE105J | - | - | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.62 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 1000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1240 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 1000000 Ω | - | - | ||
![]() CN2B4TTE273J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE273J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 27000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 27000 Ω | - | - | ||
![]() CN1J8TTE512J KOA Speer Electronics, Inc. | 3990 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE512J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.17 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 5100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 5100 Ω | - | - | ||
![]() CN1J8TTE150J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE150J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.18 | Compliant | Yes | 50 V | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 15 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8534.00.00.85 | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | 8 | 50 V | Isolated | 63 mW | 0.0625 W | ISOLATED | 15 Ω | 700 µm | - | ||
![]() CN2B4TTE680J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE680J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 68 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 68 Ω | - | - | ||
![]() CN2B4TTE682J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE682J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 6800 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 6800 Ω | - | - | ||
![]() CN2B4TTE271J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE271J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.3 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 270 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 270 Ω | - | - | ||
![]() CN2B8TTE470J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B8TTE470J | - | - | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.64 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 47 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1240 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 47 Ω | - | - | ||
![]() CN2B4TTE621J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE621J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 620 Ω | - | - | ||
![]() CN2B8TTE272J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B8TTE272J | - | - | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.62 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 2700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1240 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 2700 Ω | - | - | ||
![]() CN1J2TTD471J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD471J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.13 | Compliant | Yes | - | - | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 470 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8534.00.00.85 | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | 2 | 50 V | Isolated | - | 0.0625 W | ISOLATED | 470 Ω | 700 µm | - | ||
![]() CN1J8TTE101G KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J8TTE101G | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.18 | - | Yes | - | - | 2% | e3 | Yes | - | EAR99 | 200 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0625 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 100 Ω | - | - | ||
![]() CN2B4TTE473J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN2B4TTE473J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.12 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 47000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 47000 Ω | - | - | ||
![]() CN1J2TTD510J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J2TTD510J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.38 | - | Yes | - | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 51 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 51 Ω | - | - | ||
![]() CN1J4ATTD471J KOA Speer Electronics, Inc. | In Stock | - | - | 1206 (3216M) | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | Moulded | ISOL | 3.2 x 1.6 x 0.5mm | KOA SPEER ELECTRONICS INC | CN1J4ATTD471J | +155°C | -55°C | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.36 | Compliant | Yes | - | CNA | 5% | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 470 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | TR, PAPER, 7 INCH | 4 | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | compliant | - | Convex | 0.063 W | 50 V | 0612 | 70 °C | 4 | 50 V | Isolated | - | 0.0625 W | ISOLATED | 470 Ω | 0.5mm | 3.2mm | ||
![]() CN1J4TTD33R2F KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | CN1J4TTD33R2F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | - | 1% | e3 | Yes | - | - | 200 ppm/°C | 33.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | 50 V | 0612 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 33.2 Ω | - | - |


Product
Brand
Articles
Tools