- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4KTTD202J KOA Speer Electronics, Inc. | 29 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD122J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | 4 | - | 0.063W | ISOLATED | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD221J KOA Speer Electronics, Inc. | 3984 |
| - | 1206 | - | - | - | 8 | - | - | - | Tape and Reel | 5% | - | - | 8 | Convex | - | 200 ppm/°C | 220Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | 800μm | - | - | - | - | - | 4 | Isolated | - | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTDD330J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 10 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | Isolated | 0.0625W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4TTD680J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | 4 | Isolated | 0.0625W | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN2A4TTE333J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 33000Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.1W | - | - | 100V | - | 0820 | 70°C | - | Isolated | 0.1W | - | 33000Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4ATTD330J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | - | 50V | - | 0612 | 70°C | - | Isolated | 0.0625W | - | - | - | 3.2mm | - | No | RoHS Compliant | - | ||
![]() CN1J4TTD331J KOA Speer Electronics, Inc. | 5000 |
| - | 1206 | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | Concave | - | 200 ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD202J KOA Speer Electronics, Inc. | In Stock | - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | - | 25V | - | - | 70°C | 4 | - | 0.063W | ISOLATED | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD333J KOA Speer Electronics, Inc. | 23 |
| - | 0603 | - | - | - | 8 | - | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 33kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD222J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | 8 | 155°C | -55°C | - | 5% | e1 | - | 9 | - | - | -200200 ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 125mW | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | 3.3mm | 200V | 2.54mm | 9210 | - | - | - | - | Bussed | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD510J KOA Speer Electronics, Inc. | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 51Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | Isolated | 0.063W | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTDD103J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 400 ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 10 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | - | - | - | 50V | - | 0612 | 70°C | 3 | Isolated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RKC4SD102J KOA Speer Electronics, Inc. | 14000 | - | - | - | - | - | - | - | - | 155°C | -55°C | - | 5% | e1 | - | 8 | - | - | -200200 ppm/°C | 1000Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | 3.3mm | 200V | 2.54mm | 8210 | - | - | - | - | Isolated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD680J KOA Speer Electronics, Inc. | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 400 ppm/°C | 68Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | 4 | Isolated | 0.063W | - | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD101J KOA Speer Electronics, Inc. | 16 |
| - | Molded | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | Convex | - | 200 ppm/°C | 100Ohm | - | 125°C | -55°C | - | - | - | 500μm | 1mm | - | - | Not | - | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD200J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD240J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 24Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | Isolated | 0.063W | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD750J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | - | 25V | - | - | 70°C | - | Isolated | 0.063W | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD150J KOA Speer Electronics, Inc. | 3597 |
| - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | - | 25V | - | - | 70°C | 4 | Isolated | 0.063W | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools