- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4ATTD331J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 50V | - | 0612 | 70°C | 4 | - | - | 0.0625W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | - | ||
![]() RKL8BD103J KOA Speer Electronics, Inc. | 1634 | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | 5% | e1 | - | 9 | - | - | -200200 ppm/°C | 10000Ohm | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 100V | 2.54mm | 9010 | - | - | - | - | - | Bussed | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC6BD472J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | - | 5% | e1 | - | 7 | - | - | -200200 ppm/°C | 4700Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 200V | 2.54mm | 7210 | - | - | - | - | - | Bussed | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CN1E4KTTD222J KOA Speer Electronics, Inc. | 2761 |
| - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | - | 200 ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | Isolated | - | 0.063W | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN2B4TTE472J KOA Speer Electronics, Inc. | 80000 | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | - | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | 200V | - | 1220 | 70°C | 4 | Isolated | 125mW | 0.125W | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1E4KTTD152J KOA Speer Electronics, Inc. | 4794 |
| - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | - | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | Isolated | - | 0.063W | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD300J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | Isolated | - | 0.063W | - | - | 3.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD203J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD511J KOA Speer Electronics, Inc. | 36 |
| - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 510Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4ATTD222J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 2.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 50V | - | 0612 | 70°C | 4 | - | - | 0.0625W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | - | ||
![]() CN1E4KTTD270J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | - | - | - | 8 | - | - | - | - | - | 5% | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 27Ohm | - | 125°C | -55°C | - | - | - | 500μm | 1mm | - | - | Not | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD151J KOA Speer Electronics, Inc. | 200000 | - | - | - | 0804 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | - | 400 ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | Isolated | - | 0.063W | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD153J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 15kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | 25V | - | - | 70°C | 3 | Isolated | - | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC8BD682J KOA Speer Electronics, Inc. | 38 |
| - | - | - | - | - | - | - | 8 | - | - | - | - | 5% | - | - | - | - | - | - | 6.8kOhm | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN2B8TTE472J KOA Speer Electronics, Inc. | 22000 | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | - | - | Tape and Reel | - | 5% | e3 | yes | 16 | Concave | EAR99 | 200 ppm/°C | 4.7kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | 1.27mm | 3.2mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.125W | - | 200V | - | 1240 | 70°C | - | Isolated | 125mW | 0.125W | - | - | 10.16mm | - | No | RoHS Compliant | - | ||
![]() CN1E4KTTD332J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 3.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | Isolated | - | 0.063W | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN2B8TTE104J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | - | - | - | 8 | - | - | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 125mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD360J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 36Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | Isolated | - | 0.0625W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD330J KOA Speer Electronics, Inc. | 39368 | - | - | Surface Mount | 1206 | - | - | - | 8 | - | - | - | - | - | 5% | - | - | 8 | Concave | - | 200 ppm/°C | 33Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | 600μm | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC8BD101J KOA Speer Electronics, Inc. | 1048 |
| - | Through Hole | Conformal | - | - | - | 9 | 8 | - | - | - | 2003 | 5% | - | - | - | - | - | 200 ppm/°C | 100Ohm | - | 155°C | -55°C | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 20.9mm | 2.5mm | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools