- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4TTD470J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | Concave | - | 200 ppm/°C | 47Ohm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD4751F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 1% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 4.75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | - | - | 50V | - | 0612 | 70°C | 3 | Isolated | - | 0.0625W | - | - | - | - | RoHS Compliant | - | ||
![]() CN2A4TTE471J KOA Speer Electronics, Inc. | 22000 | - | - | - | 0805 | - | - | - | 8 | - | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 470Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 100mW | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4TTD681J KOA Speer Electronics, Inc. | In Stock | - | - | Surface Mount | 1206 | - | WRAPAROUND | - | - | 1 | - | - | - | 5% | e3 | yes | 8 | Concave | EAR99 | 200 ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | Isolated | - | 0.0625W | - | 600μm | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() CN1J8TTE104J KOA Speer Electronics, Inc. | 1548 | - | - | - | 2506 | - | - | - | 16 | - | - | - | Tape and Reel | 5% | - | - | 16 | Concave | - | 200 ppm/°C | 100kOhm | - | 125°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | - | 8 | Isolated | - | - | - | - | 6.4mm | No | RoHS Compliant | Lead Free | ||
![]() CN1J8TTE331J KOA Speer Electronics, Inc. | 4000 | - | - | - | 2506 | - | - | - | 16 | - | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 330Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD150J KOA Speer Electronics, Inc. | In Stock | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Concave | EAR99 | 200 ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | Isolated | - | 0.0625W | - | - | 3.2mm | No | RoHS Compliant | Lead Free | ||
![]() RKC4BD104J KOA Speer Electronics, Inc. | 3600 | - | - | - | - | - | - | - | - | 4 | 155°C | -55°C | - | 5% | e1 | - | 5 | - | - | -200200 ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 200V | - | 5210 | - | - | - | - | - | Bussed | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD103J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 4 | - | - | - | 5% | - | - | - | - | - | - | 10kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD333J KOA Speer Electronics, Inc. | 17139 |
| - | - | Molded | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 33kOhm | - | 125°C | -55°C | - | - | - | 500μm | 1mm | - | - | Not | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 2mm | No | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD300J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | Isolated | - | 0.0625W | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD681J KOA Speer Electronics, Inc. | 77 |
| - | - | - | - | - | - | - | 8 | - | - | - | 5% | - | - | - | - | - | - | 680Ohm | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD182J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RKC8BD273J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD562J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD392J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | 5% | e1 | - | 9 | - | - | -200200 ppm/°C | 3900Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 200V | 2.54mm | 9210 | - | - | - | - | - | Bussed | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD105J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD472J KOA Speer Electronics, Inc. | 20 | - | - | - | - | - | - | - | - | 8 | - | - | - | 5% | - | - | - | - | - | - | 4.7kOhm | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD223J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD681J KOA Speer Electronics, Inc. | In Stock | - | - | - | 0603 | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | SMD/SMT | - | 200 ppm/°C | 680Ohm | - | 150°C | -55°C | - | - | - | 800μm | 1.6mm | - | - | Not | - | - | - | - | - | - | - | 4 | Isolated | - | - | - | - | 3.2mm | No | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools