- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Case Style | Circuit Designator | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Number of Functions | Depth | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Max Voltage Rating (DC) | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | First Element Resistance | Height | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN2A8TTE474J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN2A8TTE474J | - | - | 1 | 125 °C | -55 °C | SMT, 0840 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 2 mm | End Of Life | 5.64 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 470000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.1 W | - | 100 V | 0840 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 470000 Ω | - | - | ||
![]() CN1E2KLTD240J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1E2KLTD240J | - | - | 1 | 125 °C | -55 °C | SMT, 0404 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 1 mm | End Of Life | 5.17 | - | No | - | 5% | e0 | No | - | EAR99 | 200 ppm/°C | 24 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR, PAPER, 7 INCH | - | 2 | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | 0.063 W | - | 25 V | 0404 | 70 °C | - | - | - | - | 0.063 W | ISOLATED | 24 Ω | - | - | ||
![]() CN1J4TTD3322F KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1J4TTD3322F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.14 | - | Yes | - | 1% | e3 | Yes | - | EAR99 | 200 ppm/°C | 33200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8534.00.00.85 | - | - | TR, PAPER, 7 INCH | - | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | - | 50 V | 0612 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 33200 Ω | - | - | ||
![]() CN1J2TTD330J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1J2TTD330J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.13 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 33 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | - | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 33 Ω | - | - | ||
![]() CN1J2TTD750J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1J2TTD750J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 75 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | - | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 75 Ω | - | - | ||
![]() CN1J8TTE561J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1J8TTE561J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.49 | - | Yes | - | 5% | e3 | Yes | - | - | 200 ppm/°C | 560 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0625 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 560 Ω | - | - | ||
![]() CN2A4TTE510J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN2A4TTE510J | - | - | 1 | 125 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | End Of Life | 6.05 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 51 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.1 W | - | 100 V | 0820 | 70 °C | - | - | - | - | 0.1 W | ISOLATED | 51 Ω | - | - | ||
![]() CN1J8TTE121J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | - | CN1J8TTE121J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0625 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 120 Ω | - | - | ||
![]() MRPL03ETD103/103DB KOA Speer | In Stock | - | - | SIP | - | - | - | - | 3 | Conformal | SER | 2.5 x 6.5 x 8.5mm | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MRP | ±0.5% | - | - | - | - | ±25ppm/°C | 10kΩ | - | - | - | - | - | 0.2W | - | - | - | 2.5mm | - | Network | - | - | Through Hole | - | - | - | - | - | 2 | - | - | - | - | - | - | 6.5mm | 8.5mm | ||
![]() CN1J4TTD2002F KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 8 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN1J4TTD2002F | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.36 | Compliant | Yes | - | 1 % | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 20 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | AEC-Q200 | - | 0.063 W | - | 50 V | 0612 | 70 °C | 3 | 50 V | Isolated | - | 0.0625 W | ISOLATED | 20000 Ω | 700 µm | - | ||
![]() CN1E4KTTD7R5J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1J4ATTD272J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN1J4ATTD272J | - | - | 1 | 125 °C | -55 °C | SMT, 0612 | 0.5 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.38 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 2700 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0612 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 2700 Ω | - | - | ||
![]() CN2A2TTE102J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1J2TTD472J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 4 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN1J2TTD472J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.34 | Compliant | Yes | - | 5 % | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 4.7 kΩ | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0606 | 70 °C | 2 | 50 V | Isolated | - | 0.0625 W | ISOLATED | 4700 Ω | 700 µm | - | ||
![]() CN2B4TTE154J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN2B4TTE154J | - | - | 1 | 125 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 5.14 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 150000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | METAL GLAZE/THICK FILM | 4 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | - | 200 V | 1220 | 70 °C | - | - | - | - | 0.125 W | ISOLATED | 150000 Ω | - | - | ||
![]() CN1J2TTD301J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN1J2TTD301J | - | - | 1 | 125 °C | -55 °C | SMT, 0606 | 0.6 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ARRAY/NETWORK RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | 2 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 0606 | 70 °C | - | - | - | - | 0.0625 W | ISOLATED | 300 Ω | - | - | ||
![]() CN2A2TTE221J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN2B8TTE270J KOA Speer | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CN2B8TTE270J | - | - | 1 | 125 °C | -55 °C | SMT, 1240 | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | End Of Life | 6.28 | Compliant | Yes | - | 5 % | e3 | Yes | SMD/SMT | EAR99 | 200 ppm/°C | 27 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 150 °C | -55 °C | - | ARRAY/NETWORK RESISTOR | - | TR, EMBOSSED PLASTIC, 7 INCH | METAL GLAZE/THICK FILM | 8 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.125 W | 1.27 mm | 200 V | 1240 | 70 °C | 8 | 200 V | Isolated | 125 mW | 0.125 W | ISOLATED | 27 Ω | 700 µm | - | ||
![]() CND2B10TTE561J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | - | - | - | KOA SPEER ELECTRONICS INC | - | CND2B10TTE561J | - | - | 8 | 125 °C | -55 °C | SMT, 1225 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | End Of Life | 5.15 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 560 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 1 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 50 V | 1225 | 70 °C | - | - | - | - | 0.063 W | BUSSED | 560 Ω | - | - | ||
![]() CND2A10YTTE101J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 10 | - | - | - | KOA SPEER ELECTRONICS INC | - | CND2A10YTTE101J | - | - | 8 | 125 °C | -55 °C | SMT, 0816 | 0.6 mm | 4 mm | RECTANGULAR PACKAGE | SMT | 2.1 mm | End Of Life | 5.12 | - | Yes | - | 5% | e3 | Yes | - | EAR99 | 200 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, EMBOSSED PLASTIC, 7 INCH | - | 1 | - | Chip | ARRAY/NETWORK RESISTOR | compliant | - | - | 0.063 W | - | 25 V | 0816 | 70 °C | - | - | - | - | 0.063 W | BUSSED | 100 Ω | - | - |


Product
Brand
Articles
Tools