- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4TTD242J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 2.4kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.0625W | ISOLATED | 600μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD112J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.0625W | ISOLATED | 600μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD241J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.0625W | ISOLATED | 600μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD303J KOA Speer Electronics, Inc. | In Stock | - | Datasheet | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | Isolated | 0.0625W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD333J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 155°C | -55°C | 5% | e1 | - | 9 | - | - | -200200 ppm/°C | 33000Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 200V | 2.54mm | 9210 | - | - | - | - | Bussed | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD123J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CN1E4KTTD201J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | 25V | - | - | 70°C | - | Isolated | 0.063W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD161J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 160Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD913J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD182J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD105J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD122J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD2003F KOA Speer Electronics, Inc. | In Stock | - | - | Molded | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 200kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4KTTD110J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 11Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD431J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | - | - | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | Isolated | 0.063W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD513J KOA Speer Electronics, Inc. | 10431 |
| - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 51kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | - | 0.063W | ISOLATED | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD303J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 30kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD113J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD120J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | 5% | e3 | yes | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | Isolated | 0.063W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD471J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 155°C | -55°C | 5% | e1 | - | 5 | - | - | -200200 ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | 3.3mm | 200V | 2.54mm | 5210 | - | - | - | - | Bussed | - | - | - | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools