- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4KTTD391J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 390Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CND2B10TTE471J KOA Speer Electronics, Inc. | 3700 | - | - | - | - | - | - | 10 | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 470Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | 350μm | - | - | - | - | - | 8 | Bussed | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4TTD622J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 6.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.0625W | ISOLATED | - | 600μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD471J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 155°C | -55°C | 5% | e1 | - | 5 | - | - | -200200 ppm/°C | 470Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | 3.3mm | 200V | 2.54mm | 5210 | - | - | - | - | Bussed | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CN1J4KTTD154J KOA Speer Electronics, Inc. | 5000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 150000Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | 4 | - | 0.063W | ISOLATED | 150000Ohm | - | - | - | - | RoHS Compliant | - | ||
![]() RKC4BD272J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD182J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD333J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD152J KOA Speer Electronics, Inc. | 2173 |
| - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 1.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | 4 | - | 0.063W | ISOLATED | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC4SD392J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD470J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD180J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 18Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | 18Ohm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD911J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 910Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD912J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD910J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CND1J10YTTD472J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | - | - | - | 10 | 8 | - | - | 5% | - | - | - | - | - | 200 ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550μm | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() CN1J4KTTD913J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 91kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | - | 50V | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD221J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD562J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD563J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools