- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKC4BD152J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CN1J4KTTD620J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 62Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | 62Ohm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD621J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 620Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | 0.063W | ISOLATED | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD753J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD623J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 62kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD433J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 43kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD432J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 4.3kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD681J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 25V | - | - | 70°C | 4 | 0.063W | ISOLATED | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD392J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 3.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() CND2B10TTE331J KOA Speer Electronics, Inc. | In Stock | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | 5% | e3 | yes | 10 | Concave | EAR99 | 200 ppm/°C | 330Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | TR, EMBOSSED PLASTIC, 7 INCH | 1 | 1.27mm | 3.1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | 0.063W | - | 50V | - | 1225 | 70°C | 8 | 0.063W | BUSSED | - | - | 6.4mm | - | No | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD362J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 3.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD223J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC8BD221J KOA Speer Electronics, Inc. | 423 |
| - | Through Hole | Conformal | - | - | - | 9 | 8 | - | - | - | 5% | - | - | - | - | - | - | 220Ohm | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD220J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 155°C | -55°C | - | 5% | e1 | - | 8 | - | - | -200200 ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | 0.25W | 3.3mm | 200V | 2.54mm | 8210 | - | - | - | Isolated | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD151J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD201J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD222J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD820J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 82Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | 82Ohm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD111J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | - | 200 ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD102J KOA Speer Electronics, Inc. | In Stock | - | - | Through Hole | Conformal | - | - | - | 5 | - | - | - | - | 5% | e1 | - | 5 | - | - | -200200 ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 3.3mm | 200V | - | - | - | - | - | Bussed | - | - | - | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools