- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J4KTTD112J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | - | - | 5% | e3 | yes | 8 | - | EAR99 | 200 ppm/°C | 1.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 63mW | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | - | - | 0.063W | ISOLATED | 500μm | 3.2mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD391J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD392J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD301J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD472J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | 155°C | -55°C | - | 5% | e1 | - | 5 | - | - | -200200 ppm/°C | 4700Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | Bulk | - | - | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 0.125W | 3.3mm | 200V | 2.54mm | 5210 | - | - | - | - | - | Bussed | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD302J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD222J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4BD333J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J8TTE220J KOA Speer Electronics, Inc. | 48368 | - | - | 2506 | - | - | - | 16 | - | - | - | - | 5% | - | - | - | SMD/SMT | - | 200 ppm/°C | 22Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD473J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD510J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD151J KOA Speer Electronics, Inc. | 3673 |
| - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | - | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 150Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | 4 | - | - | 0.063W | ISOLATED | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC4SD561J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RKC4SD681J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1J4KTTD390J KOA Speer Electronics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | - | - | Tape and Reel | 5% | e3 | yes | 8 | SMD/SMT | - | 200 ppm/°C | 39Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | AEC-Q200 | 0.063W | - | 50V | - | 0612 | 70°C | - | Isolated | - | 0.063W | - | - | 3.2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC4SD271J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CN1E4KTTD682J KOA Speer Electronics, Inc. | In Stock | - | - | Molded | - | - | - | 8 | - | - | - | - | 5% | - | - | 8 | Convex | - | - | 6.8kOhm | - | 125°C | -55°C | - | - | - | - | 500μm | 1mm | - | - | - | Not | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 2mm | - | No | RoHS Compliant | Lead Free | ||
![]() RKC4SD391J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CND1J10KLTD103J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | - | 5% | e0 | no | 10 | SMD/SMT | - | 200 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | STANDARD: IEC60115-1 | - | TR, PAPER, 7 INCH | 1 | - | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | - | 0.031W | - | 25V | - | 0612 | 70°C | 8 | Bussed | 32mW | 0.031W | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RKC4SD471J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |


Product
Brand
Articles
Tools