- Tolerance
- Number of Terminals
- Resistance
- Temperature Coefficient
- Resistor Type
- Packing Method
- Construction
- Ihs Manufacturer
- JESD-609 Code
- Operating Temperature-Min
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
KOA Speer Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Subcategory | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Size Code | Rated Temperature | Number of Resistors | Product Type | Operating Temperature Range | Element Power Dissipation | Network Type | First Element Resistance | Product | Second/Last Element Resistance | Temperature Coefficient Tracking | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CN1J8TTE121J KOA Speer Electronics, Inc. | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | CN1J8TTE121J | - | - | 1 | 125 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | - | 5.15 | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, EMBOSSED PLASTIC, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.063 W | - | 50 V | 0625 | 70 °C | - | - | - | 0.0625 W | ISOLATED | 120 Ω | - | - | - | - | ||
![]() RTYS03TTE7613 KOA Speer | In Stock | - | - | SOT-23-3 | - | - | - | 3 | - | KOA Speer | 3000 | - | KOA Speer | - | + 150 C | - 50 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 100 V | Reel | RTY | 5 % | - | - | - | 10 PPM / C | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 | Resistor Networks & Arrays | - 50 C to + 150 C | - | - | - | Networks | - | - | Resistor Networks & Arrays | ||
![]() RKC14BD103J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTYS03TTE7524 KOA Speer | In Stock | - | - | SOT-23-3 | - | - | - | 3 | - | KOA Speer | 3000 | - | KOA Speer | - | + 150 C | - 50 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 100 V | Reel | RTY | 5 % | - | - | - | 10 PPM / C | - | - | - | Resistors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 | Resistor Networks & Arrays | - 50 C to + 150 C | - | - | - | Networks | - | - | Resistor Networks & Arrays | ||
![]() CN2A4TTE152J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 0820 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 1500 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | 0.1 W | ISOLATED | 1500 Ω | - | 1500 Ω | - | - | ||
![]() CN2B8TE104J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 125 °C | -55 °C | CHIP | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | - | - | - | No | - | - | - | 5% | e0 | - | EAR99 | 300 ppm/°C | 100000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.20 | - | TAPE, EMBOSSED PLASTIC | 8 | Flat | ARRAY/NETWORK RESISTOR | not_compliant | - | 0.125 W | - | 200 V | 1240 | 70 °C | - | - | - | 0.125 W | ISOLATED | 100000 Ω | - | - | - | - | ||
![]() CN1J8LTE681J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | - | 125 °C | -55 °C | - | 0.6 mm | 6.4 mm | - | SMT | 1.6 mm | Obsolete | - | - | - | No | - | - | - | 5% | e0 | - | EAR99 | 200 ppm/°C | 680 Ω | Tin/Lead (Sn/Pb) | - | - | TR, Embossed Plastic, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | not_compliant | - | 0.063 W | - | 50 V | 2506 | - | - | - | - | - | ISOLATED | - | - | - | - | - | ||
![]() RKC8BDTPA222J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 8 | 155 °C | -55 °C | - | 6.5 mm | 23.4 mm | RECTANGULAR PACKAGE | SIP | 2.5 mm | Not Recommended | - | - | - | Yes | - | - | - | 5% | e1 | - | EAR99 | 200 ppm/°C | 2200 Ω | TIN SILVER COPPER | 8533.21.00.50 | - | Ammo Pack | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | 1 W | 3.3 mm | 200 V | - | 70 °C | - | - | - | 0.125 W | BUSSED | 2200 Ω | - | 2200 Ω | - | - | ||
![]() RBAQ24B103J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CN1F8KTTD201J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.45 mm | 3.8 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | End Of Life | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | - | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | compliant | - | 0.25 W | - | 25 V | 0615 | 70 °C | - | - | - | 0.063 W | ISOLATED | 200 Ω | - | - | - | - | ||
![]() RBAQ24TTEB222JH KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | GULL WING | SURFACE MOUNT | - | 24 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 23 | 125 °C | -55 °C | QSOP, ROHS COMPLIANT | 1.6 mm | 8.66 mm | RECTANGULAR PACKAGE | SMT | 3.81 mm | Active | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 2200 Ω | MATTE TIN | 8533.21.00.20 | - | TR, EMBOSSED PLASTIC, 13 INCH | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | 1 W | - | 100 V | 2434 | 70 °C | - | - | - | 0.1 W | BUSSED | 2200 Ω | - | - | 10 ppm/°C | - | ||
![]() RKC8BDTPA472J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | NO | FLAT | THROUGH HOLE MOUNT | - | 9 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 8 | 155 °C | -55 °C | - | 6.5 mm | 23.4 mm | RECTANGULAR PACKAGE | SIP | 2.5 mm | Not Recommended | - | - | - | Yes | - | - | - | 5% | e1 | - | EAR99 | 200 ppm/°C | 4700 Ω | TIN SILVER COPPER | 8533.21.00.50 | - | Ammo Pack | 1 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | 1 W | 3.3 mm | 200 V | - | 70 °C | - | - | - | 0.125 W | BUSSED | 4700 Ω | - | 4700 Ω | - | - | ||
![]() CN2B4TTE431J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 1220 | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 430 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 200 V | 1220 | 70 °C | - | - | - | 0.125 W | ISOLATED | 430 Ω | - | 430 Ω | - | - | ||
![]() CN2B4TTE153J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 200 V | 1220 | 70 °C | - | - | - | 0.125 W | ISOLATED | 15000 Ω | - | 15000 Ω | - | - | ||
![]() CN2A4TTE391J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 390 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | 0.1 W | ISOLATED | 390 Ω | - | 390 Ω | - | - | ||
![]() CN2B8TTE511J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 10.16 mm | RECTANGULAR PACKAGE | SMT | 3.2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 510 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 8 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 200 V | 1240 | 70 °C | - | - | - | 0.125 W | ISOLATED | 510 Ω | - | 510 Ω | - | - | ||
![]() CN1J8TTE240J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 24 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 8 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 50 V | 0625 | 70 °C | - | - | - | 0.063 W | ISOLATED | 24 Ω | - | 24 Ω | - | - | ||
![]() CN2A4TTE202J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 2000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | 0.1 W | ISOLATED | 2000 Ω | - | 2000 Ω | - | - | ||
![]() CN1J8TTE133J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 16 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | SMT, 0625 | 0.6 mm | 6.4 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 13000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 8 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 50 V | 0625 | 70 °C | - | - | - | 0.063 W | ISOLATED | 13000 Ω | - | 13000 Ω | - | - | ||
![]() CN2A4TTE153J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | KOA SPEER ELECTRONICS INC | - | - | - | - | 1 | 155 °C | -55 °C | CHIP, ROHS COMPLIANT | 0.6 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 2 mm | Obsolete | - | - | - | Yes | - | - | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Embossed Plastic, 7 Inch | 4 | Rectangular | ARRAY/NETWORK RESISTOR | compliant | - | - | - | 100 V | 0820 | 70 °C | - | - | - | 0.1 W | ISOLATED | 15000 Ω | - | 15000 Ω | - | - |


Product
Brand
Articles
Tools