- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN73S2ATTD1332B25 KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 125 °C | -55 °C | - | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | RN73/S(2A,25TC,BC) | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 13300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | Chip | FIXED RESISTOR | compliant | - | 0.1 W | - | 100 V | - | 0805 | - | ||
![]() RS73F1ETTP5602B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 56000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RS73F1ETTP3002B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 30000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RK73HW3ATTE2R87F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 2.87 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 200 V | - | 2512 | 70 °C | ||
![]() RK73H1JT5601F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 5600 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RK73H2AT14R0F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 14 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RK73B1JTTE472J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 4700 Ω | MATTE TIN OVER NICKEL | - | - | Tape, Plastic | Chip | FIXED RESISTOR | compliant | MIL-R-55342F | 0.1 W | - | 50 V | - | 0603 | - | ||
![]() MFS1/4DCT52R44R2F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 1.7 mm | - | 3.2 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 44.2 Ω | TIN COPPER | SEMI-PRECISION | 8533.21.00.90 | TR | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 30 mm | 250 V | 0.45 mm | - | 70 °C | ||
![]() RS73F1JTTD49R9B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 49.9 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.2 W | - | 100 V | - | 0603 | 85 °C | ||
![]() RCR75CT52A104J KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | Axial, | 4 mm | - | 12 mm | - | Axial | - | Active | Yes | - | 5% | e2 | Yes | EAR99 | 350 ppm/°C | 100000 Ω | TIN COPPER | FLAME PROOF | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | 2 W | - | 5000 V | 0.8 mm | - | 70 °C | ||
![]() RK73H2AT2740F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 274 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RK73H1JT2431F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 2430 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RK73H2BT5103F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 510000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RM73B1ETP820J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73B | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 82 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.063 W | - | 50 V | - | 0402 | 70 °C | ||
![]() RN73H1JTQTD1002B25 KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT1783F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 178000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RK73H1JT3921F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 3920 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RM73B1J330JT KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN731ELTP2672D25 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Obsolete | No | - | 0.5% | e0 | No | EAR99 | 25 ppm/°C | 26700 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | not_compliant | - | 0.063 W | - | 50 V | - | 0402 | 70 °C | ||
![]() SL1TE8L00F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP | - | 1.9 mm | 6.3 mm | - | SMT | 3.1 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 180 ppm/°C | 0.008 Ω | TIN LEAD OVER NICKEL | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 200 V | - | 2512 | 70 °C |


Product
Brand
Articles
Tools