- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Fusing Time |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H1ETTPL6810F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 681 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.1 W | - | 75 V | - | 0402 | 70 °C | - | ||
![]() RM73B3ATE100J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 10 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PLASTIC, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 1 W | - | 200 V | - | 2512 | 70 °C | - | ||
![]() RK73B1JTTED393J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 200 ppm/°C | 39000 Ω | MATTE TIN OVER NICKEL | - | - | Tape, Plastic | Chip | FIXED RESISTOR | compliant | MIL-R-55342F | 0.1 W | - | 50 V | - | 0603 | - | - | ||
![]() RM73B2HT331J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | TIN LEAD OVER NICKEL (120) | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | ||
![]() RM73B2BTE101J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 100 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PLASTIC, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | ||
![]() RN55C4222F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 175 °C | -65 °C | AXIAL LEADED | 3.1 mm | - | 6.6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 42200 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-10509G | 0.1 W | 38 mm | 200 V | 0.6 mm | - | 125 °C | - | ||
![]() RK73H2AT3011F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 3010 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | - | ||
![]() RK73H2ATD KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN732ALTD1103B25 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | No | - | 0.1% | e0 | No | EAR99 | 25 ppm/°C | 110000 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | not_compliant | - | 0.1 W | - | 150 V | - | 0805 | 70 °C | - | ||
![]() RS73F1ETTP3302B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 33000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | - | ||
![]() RS73F1ETTP2002B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 20000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | - | ||
![]() RN731JTTDD1603B50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | - | 0.1% | e3 | Yes | EAR99 | 50 ppm/°C | 160000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | - | 75 V | - | 0603 | 70 °C | - | ||
![]() RK73H1HRTTC1183F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Not Recommended | Yes | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 118000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | 8533.21.00.30 | TR, PRESSED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.05 W | - | 25 V | - | 0201 | 70 °C | - | ||
![]() RN73E1JT2002B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN73 | 125 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | STANDARD: MIL-R-55342F | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.063 W | - | 50 V | - | 0603 | 70 °C | - | ||
![]() RM73B2BT101J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 100 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | ||
![]() RN55C2491B KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN | 175 °C | -65 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | 0.1% | - | - | EAR99 | 50 ppm/°C | 2490 Ω | - | - | 8533.21.00.90 | - | - | FIXED RESISTOR | compliant | MIL-R-10509G | 0.1 W | - | 200 V | - | - | 125 °C | - | ||
![]() NPR2TTE3R6J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | , 4731 | - | 4 mm | 12 mm | RECTANGULAR PACKAGE | SMT | 8 mm | End Of Life | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 3.6 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | 500 V | - | 4731 | 70 °C | - | ||
![]() RK73H2BT9101F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 9100 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | - | ||
![]() SL2LTED2R0J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | - | - | 2.5 mm | 11.5 mm | RECTANGULAR PACKAGE | SMT | 7 mm | Obsolete | No | - | 5% | e0 | - | EAR99 | 100 ppm/°C | 2 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF | - | TR, EMBOSSED PLASTIC, 13 INCH | Rectangular | FIXED RESISTOR | not_compliant | AEC-Q200 | 2 W | - | 500 V | - | 4527 | 70 °C | - | ||
![]() RF732HTTE3R3J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 125 °C | -55 °C | SMT, 2010 | - | 0.6 mm | 5 mm | - | SMT | 2.5 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | -500,1000 ppm/°C | 3.3 Ω | MATTE TIN OVER NICKEL | - | - | TR, Embossed Plastic, 7 Inch | Rectangular | FUSIBLE RESISTOR | compliant | UL | 0.5 W | - | - | - | 2010 | 70 °C | 60 s |


Product
Brand
Articles
Tools