- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55C1072F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 175 °C | -65 °C | AXIAL LEADED | 3.1 mm | - | 6.6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 10700 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-10509G | 0.1 W | 38 mm | 200 V | 0.6 mm | - | 125 °C | ||
![]() RK73H1JTTD1052J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN73E2AT9310B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN73 | 125 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 0.1% | e0 | - | EAR99 | 25 ppm/°C | 931 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | STANDARD: MIL-R-55342F | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | - | FIXED RESISTOR | unknown | - | 0.1 W | - | 100 V | - | 0805 | 70 °C | ||
![]() RM73B3ATE273J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73B | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 27000 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PLASTIC, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 1 W | - | 200 V | - | 2512 | 70 °C | ||
![]() RK73N2ATTD473M KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73N | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Not Recommended | Yes | - | 20% | e3 | Yes | EAR99 | 200 ppm/°C | 47000 Ω | Matte Tin (Sn) | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | - | 100 V | - | 0805 | 70 °C | ||
![]() RM73B2BT623J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73B | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 62000 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() TLR2BNDTD15L0F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN732BLTD2002B10 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1206 | - | 0.6 mm | 3.2 mm | - | SMT | 1.6 mm | Obsolete | No | - | 0.1% | e0 | No | EAR99 | 10 ppm/°C | 20000 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | not_compliant | - | 0.125 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RN732ATTE2000B10 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 0805 | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | - | 0.1% | e3 | Yes | EAR99 | 10 ppm/°C | 200 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 150 V | - | 0805 | 70 °C | ||
![]() NPR1TTE91LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 0.091 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 350 V | - | 3018 | 70 °C | ||
![]() NPR1LTE6L8K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 10% | e0 | No | EAR99 | 200 ppm/°C | 0.0068 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | not_compliant | - | 1 W | - | 350 V | - | 3018 | 70 °C | ||
![]() RK73H2BT8200F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 820 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RS73F1ETTP4751B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 4750 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RM73B2AT200J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 20 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.125 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RC32GF391K KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2B4R99FT KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN732ATTDD1303B50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | - | 0.1% | e3 | Yes | EAR99 | 50 ppm/°C | 130000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RK73N2ATTD394W KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73N | 125 °C | -55 °C | , 0805 | - | - | - | RECTANGULAR PACKAGE | - | - | Not Recommended | Yes | - | 10% | e3 | Yes | EAR99 | 200 ppm/°C | 390000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | - | 100 V | - | 0805 | 70 °C | ||
![]() RN412HTTE121J200 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | MELF, 2309 | 2.2 mm | - | 5.9 mm | - | MELF | - | Not Recommended | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 120 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | MELF | FIXED RESISTOR | compliant | - | 0.5 W | - | 250 V | - | 2309 | 70 °C | ||
![]() RM73B2AT512J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 5100 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.125 W | - | 150 V | - | 0805 | 70 °C |


Product
Brand
Articles
Tools