- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73B1ETTPB470J KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | - | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Obsolete | Yes | RK73B | 5% | e3 | - | EAR99 | 200 ppm/°C | 47 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 13 Inch | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 0.063 W | 50 V | - | 0402 | - | ||
![]() RK73H1JT1803F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 175 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 180000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | Thick Film | FIXED RESISTOR | compliant | MIL-R-55342 | 0.1 W | 50 V | - | 0603 | 70 °C | ||
![]() NPR1LTE11LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 5% | e0 | No | EAR99 | 200 ppm/°C | 0.011 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | not_compliant | - | 1 W | 350 V | - | 3018 | 70 °C | ||
![]() RK73H1JT4321F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 4320 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | 50 V | - | 0603 | 70 °C | ||
![]() RK73H1JT5600F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 560 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | - | 0603 | 70 °C | ||
![]() NPR2TTE821J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 4 mm | 12 mm | RECTANGULAR PACKAGE | SMT | 8 mm | End Of Life | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 820 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | 500 V | - | 4731 | 70 °C | ||
![]() MFS1/4DCT52A3601F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | - | 3.2 mm | - | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 3600 Ω | TIN COPPER | - | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200, IEC60115-1 | 0.25 W | 250 V | 0.45 mm | - | 70 °C | ||
![]() RS73G1ETTP4701F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | - | 50 ppm/°C | 4700 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 75 V | - | 0402 | 85 °C | ||
![]() MF-55-D KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C7501B KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RN | 175 °C | -65 °C | AXIAL LEADED | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | 0.1% | - | - | EAR99 | 50 ppm/°C | 7500 Ω | - | - | 8533.21.00.90 | - | - | FIXED RESISTOR | compliant | MIL-R-10509G | 0.1 W | 200 V | - | - | 125 °C | ||
![]() SG73W3ARTTE680K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 10% | e3 | Yes | EAR99 | 200 ppm/°C | 68 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 200 V | - | 2512 | 70 °C | ||
![]() NPR1TTE13LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 0.013 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 350 V | - | 3018 | 70 °C | ||
![]() RN412ESTTE2101F50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | SMT | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 2100 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | - | 1406 | 70 °C | ||
![]() RK73H2BT1203F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 175 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 120000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | Thick Film | FIXED RESISTOR | compliant | MIL-R-55342 | 0.25 W | 200 V | - | 1206 | 70 °C | ||
![]() RK73H2BT6810F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 681 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | 200 V | - | 1206 | 70 °C | ||
![]() NPR1TTER30J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | , 3018 | - | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 0.3 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 350 V | - | 3018 | 70 °C | ||
![]() RM73B1ETP160J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73B | 155 °C | -55 °C | SMT, 0402 | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 16 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.063 W | 50 V | - | 0402 | 70 °C | ||
![]() RS73F1ETTP2002B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 20000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 75 V | - | 0402 | 85 °C | ||
![]() RN731JTTDD1603B50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | Yes | - | 0.1% | e3 | Yes | EAR99 | 50 ppm/°C | 160000 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.063 W | 75 V | - | 0603 | 70 °C | ||
![]() RK73H1HRTTC1183F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Not Recommended | Yes | - | 1% | e3 | - | EAR99 | 200 ppm/°C | 118000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | 8533.21.00.30 | TR, PRESSED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.05 W | 25 V | - | 0201 | 70 °C |


Product
Brand
Articles
Tools