- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73B2ETTD820G KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1210 | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | - | 2% | e3 | Yes | EAR99 | 200 ppm/°C | 82 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | 200 V | - | 1210 | 70 °C | ||
![]() RK73H2ET1000F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 100 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.5 W | - | 200 V | - | 1210 | 70 °C | ||
![]() SL2TTE22LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2.5 mm | 11.5 mm | RECTANGULAR PACKAGE | SMT | 7 mm | Active | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 0.022 Ω | TIN | FLAME PROOF, IEC60115-1 | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | 4527 | 70 °C | ||
![]() RK73H2AT2490F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 249 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() SL1TE20L0F KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | - | - | 1.9 mm | 6.3 mm | - | SMT | 3.1 mm | Obsolete | No | SL | 1% | e0 | - | - | 100 ppm/°C | 0.02 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | Tape, Embossed/Plastic | Chip | FIXED RESISTOR | not_compliant | MIL-STD-202 | 1 W | - | - | - | 2512 | - | ||
![]() RS73F1ETTP7502B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 75000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RM73B2BT121J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 120 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RM73Z2B000ZP KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/4DCT52R3742F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 1.7 mm | - | 3.2 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 37400 Ω | TIN COPPER | SEMI-PRECISION | 8533.21.00.90 | TR | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 30 mm | 250 V | 0.45 mm | - | 70 °C | ||
![]() RK73H2ET27R4F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 27.4 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.5 W | - | 200 V | - | 1210 | 70 °C | ||
![]() RK73H2AT47R0F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | , 0805 | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 47 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RK73H1JT2202F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 22000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RK73H1JT1211F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 1210 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() NPR1TTE43LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2 mm | 7.5 mm | RECTANGULAR PACKAGE | SMT | 4.5 mm | Obsolete | Yes | - | 5% | e3 | Yes | EAR99 | 200 ppm/°C | 0.043 Ω | MATTE TIN | FALME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | 350 V | - | 3018 | 70 °C | ||
![]() RK73HW3ATTE1821F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.3 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1820 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 200 V | - | 2512 | 70 °C | ||
![]() RN412ESTTE3571F50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | SMT | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 3570 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | - | 1406 | 70 °C | ||
![]() LA731JTBK1000J103J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2BT5602F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 56000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RN65D1002F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM73B2H20LOF(S)-T KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools