- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK73H2BLTD5K60F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT1800F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 175 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 180 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | Thick Film | FIXED RESISTOR | compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RK73H2AT1101F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 1100 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RM73B1JT330J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RM73 | 5% | e0 | - | EAR99 | 200 ppm/°C | 33 Ω | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() TLR3ADTE2L0J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 170 °C | -65 °C | - | - | 0.62 mm | 6.35 mm | - | SMT | 3.18 mm | Obsolete | Yes | - | 5% | e1 | Yes | EAR99 | 150 ppm/°C | 0.002 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, Plastic, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 1 W | - | - | - | 2512 | - | ||
![]() SLN2TTER150F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP | - | 2.4 mm | 11.5 mm | - | SMT | 7 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 75 ppm/°C | 0.15 Ω | MATTE TIN | FLAME PROOF, IEC60115-1 | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | 4527 | 70 °C | ||
![]() RC20GF152J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/4DCT52A2201F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED | 1.7 mm | - | 3.2 mm | - | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 2200 Ω | TIN COPPER | - | 8533.21.00.90 | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200, IEC60115-1 | 0.25 W | - | 250 V | 0.45 mm | - | 70 °C | ||
![]() SG732ERTTD102K KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | - | SMT | 2.6 mm | Active | Yes | - | 10% | e3 | Yes | EAR99 | 200 ppm/°C | 1000 Ω | MATTE TIN OVER NICKEL | ANTI-SULFUR | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | - | 200 V | - | 1210 | 70 °C | ||
![]() MFS1/4DCT52R5490F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 1.7 mm | - | 3.2 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | - | 1% | e2 | Yes | EAR99 | 100 ppm/°C | 549 Ω | TIN COPPER | SEMI-PRECISION | 8533.21.00.90 | TR | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 30 mm | 250 V | 0.45 mm | - | 70 °C | ||
![]() NPR2TTEBR20J KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | End Of Life | Yes | - | 5% | e3 | Yes | EAR99 | 100 ppm/°C | 0.2 Ω | MATTE TIN | - | - | TR, EMBOSSED PLASTIC, 13 INCH | - | FIXED RESISTOR | compliant | - | 2 W | - | 500 V | - | 4731 | 70 °C | ||
![]() RK73H1JT2742F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | - | 1% | e0 | - | - | 100 ppm/°C | 27400 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | - | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() LP731JTTE102F3300 KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR07G163JS KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL2TTER470F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2.5 mm | 11.5 mm | RECTANGULAR PACKAGE | SMT | 7 mm | End Of Life | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.47 Ω | MATTE TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 10 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | 500 V | - | 4527 | 70 °C | ||
![]() RC07GF820K KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H1JT2203F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 220000 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() RS73G1ETTP1002F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 1% | e3 | - | - | 50 ppm/°C | 10000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RK73N2ATTD183W KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73N | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Not Recommended | Yes | - | 10% | e3 | Yes | EAR99 | 200 ppm/°C | 18000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | - | 100 V | - | 0805 | 70 °C | ||
![]() RK73H2TTE1300F KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools