- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Number of Terminals
- Operating Temperature-Min
- Resistance
- Rated Power Dissipation (P)
- Tolerance
- Temperature Coefficient
- Packing Method
- Terminal Finish
Attribute column
Manufacturer
KOA Speer Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS73F1ETTP2201B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 2200 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RK73H2BT4022F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.6 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 40200 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 200 V | - | 1206 | 70 °C | ||
![]() RK73H1J1001FT KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK732BALTD750K KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK73H2AT20R0F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 20 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.25 W | - | 150 V | - | 0805 | 70 °C | ||
![]() RN55C2212F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 175 °C | -65 °C | AXIAL LEADED | 3.1 mm | - | 6.6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 22100 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-10509G | 0.1 W | 38 mm | 200 V | 0.6 mm | - | 125 °C | ||
![]() RN55C1870F KOA Speer Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 175 °C | -65 °C | AXIAL LEADED | 3.1 mm | - | 6.6 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | - | 1% | - | - | EAR99 | 50 ppm/°C | 187 Ω | - | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-R-10509G | 0.1 W | 38 mm | 200 V | 0.6 mm | - | 125 °C | ||
![]() RK73K1JTD220J KOA Speer Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN412ESTTE1622F50 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 1406 | 1.55 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | SMT | - | Active | Yes | - | 1% | e3 | Yes | EAR99 | 50 ppm/°C | 16200 Ω | MATTE TIN OVER NICKEL | IEC60115-8 | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | - | 200 V | - | 1406 | 70 °C | ||
![]() RK73H1JT7323F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73H | 155 °C | -55 °C | CHIP | - | 0.5 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | No | RK73 | 1% | e0 | - | EAR99 | 100 ppm/°C | 732000 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, PUNCHED PAPER, 7 INCH | Thick Film | FIXED RESISTOR | not_compliant | MIL-R-55342 | 0.1 W | - | 50 V | - | 0603 | 70 °C | ||
![]() NPR2TTE3901F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | , 4731 | - | 4 mm | 12 mm | RECTANGULAR PACKAGE | SMT | 8 mm | End Of Life | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 3900 Ω | MATTE TIN | FLAME PROOF | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 2 W | - | 500 V | - | 4731 | 70 °C | ||
![]() RN732ATTDD2672B25 KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | - | 0.1% | e3 | Yes | EAR99 | 25 ppm/°C | 26700 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, PAPER, 10 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | - | 150 V | - | 0805 | 70 °C | ||
![]() NPR1LTE39LJ KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 5% | e0 | No | EAR99 | 200 ppm/°C | 0.039 Ω | Tin/Lead (Sn/Pb) | FLAME PROOF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | not_compliant | - | 1 W | - | 350 V | - | 3018 | 70 °C | ||
![]() SL2TTER300F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 180 °C | -55 °C | CHIP, ROHS COMPLIANT | - | 2.5 mm | 11.5 mm | RECTANGULAR PACKAGE | SMT | 7 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 0.3 Ω | MATTE TIN | FLAME PROOF, IEC60115-1 | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 2 W | - | - | - | 4527 | 70 °C | ||
![]() RK73N2ATTD103W KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | RK73N | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | - | - | - | RECTANGULAR PACKAGE | - | - | Not Recommended | Yes | - | 10% | e3 | Yes | EAR99 | 200 ppm/°C | 10000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | LASER TRIMMABLE | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.125 W | - | 100 V | - | 0805 | 70 °C | ||
![]() RN73S2ATTD1332B25 KOA Speer Electronics Inc | In Stock | - | Datasheet | - | - | - | 2 | KOA SPEER ELECTRONICS INC | - | 125 °C | -55 °C | - | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Obsolete | Yes | RN73/S(2A,25TC,BC) | 0.1% | e3 | - | EAR99 | 25 ppm/°C | 13300 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | Chip | FIXED RESISTOR | compliant | - | 0.1 W | - | 100 V | - | 0805 | - | ||
![]() RS73F1ETTP5602B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 56000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RS73F1ETTP3002B KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Yes | - | 0.1% | e3 | - | - | 25 ppm/°C | 30000 Ω | MATTE TIN OVER NICKEL | - | - | TR, PUNCHED PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | - | 75 V | - | 0402 | 85 °C | ||
![]() RK73HW3ATTE2R87F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | 155 °C | -55 °C | SMT, 2512 | - | 0.6 mm | 6.3 mm | - | SMT | 3.1 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 200 ppm/°C | 2.87 Ω | MATTE TIN OVER NICKEL | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | - | 200 V | - | 2512 | 70 °C | ||
![]() RK73H1JT5601F KOA Speer Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | KOA SPEER ELECTRONICS INC | - | - | -55 °C | CHIP | - | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | No | - | 1% | e0 | - | EAR99 | 100 ppm/°C | 5600 Ω | Tin/Lead (Sn/Pb) | PRECISION; STANDARD : MIL-R-55342F | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | - | 50 V | - | 0603 | 70 °C |


Product
Brand
Articles
Tools