- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height Seated (Max) | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOSX3CT631R6R8J KOA Speer Electronics, Inc. | 2292 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX3CT631R6R8J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | AEC-Q200 | 5.44 | Details | Yes | - | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±5% | e2 | - | 2 | - | - | ±300ppm/°C | - | 6.8 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 3W | FLAME PROOF | - | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 3 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS5C510J KOA Speer Electronics, Inc. | 96 |
| - | - | Axial | - | - | - | Axial | 2 | MOS5C | KOA Speer | 500 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS5C510J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 200 °C | -55 °C | Cut Tape (CT) | Axial, | 9 mm | 24.5 mm | CYLINDRICAL PACKAGE | Axial | Active | Active | - | 5.26 | Details | Yes | - | 0.184836 oz | - | -55°C ~ 200°C | Bulk | MOS | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | e2 | - | 2 | - | - | ±300ppm/°C | - | 51 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 5W | - | - | Resistors | 5 W | Bulk | Metal Oxide | Cylindrical | FIXED RESISTOR | compliant | - | - | Axial | 5 W | 38 mm | 500 V | - | 0.8 mm | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 9 mm | - | 24.5 mm | ||
![]() MOS3CT631R121J KOA Speer Electronics, Inc. | 1894 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS3CT631R121J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | - | 4.75 | Details | Yes | - | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 120 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 3W | FALME PROOF | 8533.21.00.90 | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 3 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS2CT52R390J KOA Speer Electronics, Inc. | 5178 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS2CT52R390J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | - | 3.97 | Details | Yes | - | 0.028219 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 39 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOS3CT631R100G KOA Speer Electronics, Inc. | 2827 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS3CT631R100G | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | - | 4.76 | Details | Yes | MOS3CT631R100G | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±2% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 10 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 3W | FALME PROOF | 8533.21.00.90 | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 3 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS1/2CT52R272J KOA Speer Electronics, Inc. | 4667 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS1 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS1/2CT52R272J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 2.5 mm | 6.2 mm | - | Axial | Active | Active | - | 4.77 | Compliant | Yes | - | 0.008818 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.098" Dia x 0.244" L (2.50mm x 6.20mm) | ±5% | e2 | Yes | 2 | Axial | EAR99 | ±300ppm/°C | - | 2.7 kOhms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | FALME PROOF | - | Resistors | 500 mW | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | - | 36.7423 V | - | 0.6 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 2.5 mm | - | 6.2 mm | ||
![]() MOSX3CT631R2R7J KOA Speer Electronics, Inc. | 2716 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX3CT631R2R7J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | AEC-Q200 | 5.44 | Details | Yes | - | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±5% | e2 | - | 2 | - | - | ±300ppm/°C | - | 2.7 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 3W | FLAME PROOF | - | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 3 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOSX2CT52RR39J KOA Speer Electronics, Inc. | 5272 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX2CT52RR39J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | AEC-Q200 | 4.86 | Details | Yes | - | 0.028219 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | Axial | EAR99 | ±300ppm/°C | - | 390 mOhms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | Not | IEC60115-4 | Axial | 2 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOSX2CT52R4R7J KOA Speer Electronics, Inc. | 4345 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX2CT52R4R7J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | AEC-Q200 | 4.86 | Details | Yes | - | 0.028219 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | Axial | EAR99 | ±300ppm/°C | - | 4.7 Ohms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 2 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOSX3CT631RR47J KOA Speer Electronics, Inc. | 760 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX3CT631RR47J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | AEC-Q200 | 5.44 | Details | Yes | - | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±5% | e2 | - | 2 | - | - | ±300ppm/°C | - | 470 mOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 3W | FLAME PROOF | - | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 3 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS3CT631R122J KOA Speer Electronics, Inc. | 1705 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS3CT631 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS3CT631R122J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 6 mm | 15.5 mm | - | Axial | Active | Active | - | 4.75 | Details | Yes | - | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.236" Dia x 0.610" L (6.00mm x 15.50mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 1.2 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 3W | FALME PROOF | 8533.21.00.90 | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 3 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS2CT52A151J KOA Speer Electronics, Inc. | 1981 |
| - | - | Axial | - | - | - | Axial | - | MOS2CT52 | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | -55°C ~ 200°C | MouseReel | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | - | - | 2 | - | - | ±300ppm/°C | - | 150 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - | - | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() CFS1/4CT52R241J KOA Speer Electronics, Inc. | 6228 |
| - | - | Axial | - | - | - | Axial | - | CFS1/4 | KOA Speer | 5000 | - | KOA Speer | - | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | Cut Tape (CT) | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | 0.005291 oz | 250 V | -55°C ~ 155°C | Cut Tape | CF | 0.067" Dia x 0.126" L (1.70mm x 3.20mm) | ±5% | - | - | 2 | - | - | -450/ +350ppm/°C | Standard | 240 Ohms | - | - | - | Carbon Film | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | - | - | Axial | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.7 mm | - | 3.2 mm | ||
![]() MOSX2CT52R3R3J KOA Speer Electronics, Inc. | 6895 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX2CT52R3R3J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | AEC-Q200 | 1.74 | Details | Yes | - | 0.028219 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 3.3 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 2 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOSX2CT52R3R0J KOA Speer Electronics, Inc. | 5759 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX2CT52R3R0J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | AEC-Q200 | 4.86 | Details | Yes | - | 0.028219 oz | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 3 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 2 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOS2CT52R100G KOA Speer Electronics, Inc. | 4820 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS2CT52R100G | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | - | 5.17 | Details | Yes | - | - | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±2% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 10 Ohms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOSX2CT52R4R3J KOA Speer Electronics, Inc. | 4356 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOSX2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX2CT52R4R3J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | AEC-Q200 | 5.73 | Details | Yes | - | - | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | Axial | EAR99 | ±300ppm/°C | - | 4.3 Ohms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | IEC60115-4 | Axial | 2 W | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOS2CT52R392J KOA Speer Electronics, Inc. | 962 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS2CT52R392J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | - | 5.18 | Details | Yes | - | - | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | - | EAR99 | ±300ppm/°C | - | 3.9 kOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() MOS2CT52R432J KOA Speer Electronics, Inc. | 698 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | MOS2CT52 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS2CT52R432J | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 235 °C | -55 °C | Cut Tape (CT) | Axial, | 4 mm | 12 mm | - | Axial | Active | Active | - | 5.18 | Compliant | Yes | - | - | - | -55°C ~ 200°C | Cut Tape | MOS | 0.157" Dia x 0.472" L (4.00mm x 12.00mm) | ±5% | e2 | Yes | 2 | Axial | EAR99 | ±300ppm/°C | - | 4.3 kOhms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 4 mm | - | 12 mm | ||
![]() CFP1/4CT52R102J KOA Speer Electronics, Inc. | 1095 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | CFP1/4 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | CFP1/4CT52R102J | + 155 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 155 °C | -55 °C | Cut Tape (CT) | AXIAL LEADED | 2.3 mm | 6.1 mm | - | SMT | Active | Active | AEC-Q200 | 4.46 | Details | Yes | - | 0.008466 oz | 300 V | -55°C ~ 155°C | Cut Tape | CF | 0.091" Dia x 0.240" L (2.30mm x 6.10mm) | ±5% | e2 | - | 2 | - | EAR99 | -450/ +350ppm/°C | Standard | 1 kOhms | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 250 mW (1/4 W) | TR | Carbon Film | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | Flame Retardant Coating, Safety | Carbon Film Resistors - Through Hole | 2.3 mm | - | 6.1 mm |


Product
Brand
Articles
Tools