- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS1/2CT52A1R5J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 1.5Ω | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS1/2CT52A3R0J KOA Speer | 556 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | CFS1/2CT52A3R0J | +155°C | -55°C | 155 °C | -55 °C | Axial, | 2.85 mm | 6.3 mm | Axial | Active | 5.17 | Yes | CF | ±5% | e2 | Yes | EAR99 | -450 → +350ppm/°C | 3Ω | Tin/Copper (Sn/Cu) | - | FLAME PROOF | 8533.10.00.65 | 0.5W | AMMO PACK | Carbon Film | Tubular | FIXED RESISTOR | compliant | - | 0.5 W | - | 350 V | 0.6 mm | 70 °C | - | - | ||
![]() CFS1/2CT52A122J KOA Speer | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 1.2kΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | 350 V | 3.15 mm | ||
![]() CFS1/2CT52A100J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 10Ω | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS1/2CT52A180J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 18Ω | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS1/2CT52A273J KOA Speer | 10 |
| - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 27kΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | 350 V | 3.15 mm | ||
![]() CFS1/2CT52A562J KOA Speer | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 5.6kΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | 350 V | 3.15 mm | ||
![]() CFS1/2CT52A332J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -450 → +350ppm/°C | 3.3kΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/2CCT52A51R0F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | MFS | ±1% | - | - | - | ±50ppm/°C | 51Ω | - | - | - | - | 0.5W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/2CCT52A82R0F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | MFS | ±1% | - | - | - | ±50ppm/°C | 82Ω | - | - | - | - | 0.5W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/2CCT52A68R0F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | MFS | ±1% | - | - | - | ±50ppm/°C | 68Ω | - | - | - | - | 0.5W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MFS1/2CCT52A1200F KOA Speer | 1836 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MFS1/2CCT52A1200F | +155°C | -55°C | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | 5.27 | Yes | MFS | ±1% | e2 | Yes | EAR99 | ±50ppm/°C | 120Ω | Tin/Copper (Sn/Cu) - hot dipped | - | SEMI PRECISION | - | 0.5W | AMMO PACK | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | 0.5 W | 5.08mm | 350 V | 0.6 mm | 70 °C | - | - | ||
![]() CFS1/2CT52A335J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -1300 → 0ppm/°C | 3.3MΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS1/2CT52A754J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -55°C | - | - | - | - | - | - | - | - | - | CF | ±5% | - | - | - | -700 → 0ppm/°C | 750kΩ | - | - | - | - | 0.5W | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS5DC5003F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | GS | ±1% | - | - | - | ±100ppm/K | 500kΩ | - | Thick Film | - | - | 5W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS2DC1006F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | GS | ±1% | - | - | - | ±100ppm/K | 100MΩ | - | Thick Film | - | - | 2W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS2DC5004F KOA Speer | 37 |
| - | - | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | GS | ±1% | - | - | - | ±100ppm/K | 5MΩ | - | Thick Film | - | - | 2W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS5DC2005F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | GS | ±1% | - | - | - | ±100ppm/K | 20MΩ | - | Thick Film | - | - | 5W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BWR1C1R50F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +155°C | -40°C | - | - | - | - | - | - | - | - | - | BWR | ±1% | - | - | - | ±100ppm/K | 1.5Ω | - | Wirewound | - | - | 1W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS3DC5003F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | +125°C | -55°C | - | - | - | - | - | - | - | - | - | GS | ±1% | - | - | - | ±100ppm/K | 500kΩ | - | Thick Film | - | - | 3W | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools