- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/2CCT52R47R0F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R47R0F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 47 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2CCT52R1101F KOA Speer Electronics, Inc. | 4211 | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R1101F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 4.37 | Details | Yes | 0.012699 oz | 350V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 1100 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 9mm | - | 3.5 mm | 9 mm | ||
![]() MF1/2CCT52R3832F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R3832F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.39 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | - | 50 ppm/°C | Semi-Precision | 38300 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4CCT52R1472D KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R1472D | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 4.05 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 0.5% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 14700 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R1300F KOA Speer Electronics, Inc. | 10754 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R1300F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.21 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 130 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R6492F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R6492F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 64900 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R7151F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R7151F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Compliant | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 50 ppm/°C | Semi-Precision | 7150 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2DCT52R33R2F KOA Speer Electronics, Inc. | 3085 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/2DCT52R33R2F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | - | Yes | - | 700 V | - | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 33.2 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | 8533.21.00.90 | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2CCT52R3241F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R3241F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 3240 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4CCT52R6340F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R6340F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 634 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/4CCT52R1104F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R1104F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.23 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 1100000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R7681F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R7681F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 7680 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4CCT52R2103F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R2103F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 210000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R2612F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R2612F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.4 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 26100 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2CCT52R3162F KOA Speer Electronics, Inc. | 3154 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R3162F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 31600 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4CCT52R3571F KOA Speer Electronics, Inc. | 5152 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R3571F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | - | 50 ppm/°C | Semi-Precision | 3570 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2DCT52R1102F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R1102F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.35 | Compliant | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 11000 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2DCT52R40R2F KOA Speer Electronics, Inc. | 2765 |
| - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R40R2F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 40.2 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 9 mm | ||
![]() MF1/4DCT26A4222F KOA Speer Electronics, Inc. | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | MF1/4DCT26A4222F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | AEC-Q200 | 5.25 | Details | Yes | - | 250 V | Ammo Pack | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 42200 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2DCT52R4221F KOA Speer Electronics, Inc. | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R4221F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 4220 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | Metal Film | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | 30 mm | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm |


Product
Brand
Articles
Tools