- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFS1/4DCT52R2370F KOA Speer Electronics, Inc. | 5509 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MFS1/4DCT52R2370F | MFS | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 4.09 | Details | Yes | 0.004233 oz | 250 V | Cut Tape | MFS1/4(D,F TOL) | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 237 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | - | Cylindrical | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | 30 mm | 250 V | 30 mm | 0.45 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 1.7 mm | 3.2 mm | ||
![]() MFS1/2DCT52R7502F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MFS1/2DCT52R7502F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.79 | Details | Yes | 0.007584 oz | 350 V | Cut Tape | MFS | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 75000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R2611F KOA Speer Electronics, Inc. | 4939 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R2611F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.05 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 50 ppm/°C | Semi-Precision | 2610 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4DCT52A4R75F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52A4R75F | MF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 5.31 | Details | Yes | - | 250 V | Ammo Pack | MF1/4(D,F TOL) | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 4.75 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | AMMO PACK | - | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R2372F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R2372F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | - | 50 ppm/°C | Semi-Precision | 23700 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2CCT52R2214F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R2214F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.39 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 2210000 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4DCT52R68R0F KOA Speer Electronics, Inc. | 11248 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52R68R0F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.12 | Details | Yes | 0.007584 oz | 250V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 68 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250mW | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.3mm | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4DCT52R2400F KOA Speer Electronics, Inc. | 14317 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52R2400F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.14 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 240 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2DCT52R6191F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R6191F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.42 | Details | Yes | - | 700 V | Reel | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 6190 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4DCT52R1602F KOA Speer Electronics, Inc. | 4721 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52R1602F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.16 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 16000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4ECT52R1004F KOA Speer Electronics, Inc. | 5398 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4ECT52R1004F | MF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 3.99 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 25 ppm/°C | Semi-Precision | 1000000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | - | Cylindrical | FIXED RESISTOR | compliant | - | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R9090F KOA Speer Electronics, Inc. | 4775 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R9090F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.21 | Compliant | Yes | 0.007584 oz | 250 V | Reel | MF | 1% | e2 | Yes | Axial | EAR99 | 50 ppm/°C | Semi-Precision | 909 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | SEMI PRECISION | - | Resistors | 250 mW | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/4CCT52R1074F KOA Speer Electronics, Inc. | 2991 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R1074F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.12 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 1070000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R4752F KOA Speer Electronics, Inc. | 9713 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R4752F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.21 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 47500 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2CCT52R7871F KOA Speer Electronics, Inc. | 4389 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R7871F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.4 | Details | Yes | 0.012699 oz | 350V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 7870 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500mW | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 9mm | - | 3.5 mm | 9 mm | ||
![]() MF1/4CCT52R2612F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R2612F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.21 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 26100 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MFS1/4LCT52R330J KOA Speer Electronics, Inc. | 5388 |
| - | - | - | - | - | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MFS1/4LCT52R330J | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Active | AEC-Q200 | 5.44 | Details | Yes | 0.004233 oz | 250 V | Cut Tape | MFS | 5 % | - | - | - | - | 200 PPM / C | Semi-Precision | 33 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | compliant | - | Axial | - | - | - | 30 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 1.7 mm | 3.2 mm | ||
![]() MF1/2DCT52R4704F KOA Speer Electronics, Inc. | 3211 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R4704F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.4 | Details | Yes | 0.012699 oz | 350V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 4700000 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500mW | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 9mm | - | 3.5 mm | 9 mm | ||
![]() MF1/4CCT52R24R3F KOA Speer Electronics, Inc. | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R24R3F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.07 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 24.3 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2CCT52R4322F KOA Speer Electronics, Inc. | 2257 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R4322F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.37 | Details | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 43200 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 9 mm |


Product
Brand
Articles
Tools