- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height Seated (Max) | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1CCT521R2004F KOA Speer Electronics, Inc. | 487 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MF1CCT521R2004F | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.5 mm | 15.5 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 4.96 | Details | Yes | 0.049384 oz | 350 V | - | Cut Tape | MF1(CD,F TOL) | - | 1% | e2 | Yes | - | - | EAR99 | 50 ppm/°C | Semi-Precision | 2000000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | - | 1 W | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 1 W | 38.1 mm | 350 V | - | 38.1 mm | 0.8 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 5.5 mm | - | 15.5 mm | ||
![]() MF1/2CCT52R49R9F KOA Speer Electronics, Inc. | 1709 |
| - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R49R9F | - | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | - | 4.37 | Compliant | Yes | 0.012699 oz | 350 V | - | Cut Tape | MF | - | 1% | e2 | Yes | - | Axial | EAR99 | 50 ppm/°C | Semi-Precision | 49.9 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9 mm | ||
![]() MF1/4LCT52R752J KOA Speer Electronics, Inc. | 22916 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R752J | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 1.18 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF1/4(L,GJ TOL) | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 7500 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MF1/2LCT52R104J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/2LCT52R104J | - | - | - | - | - | 155 °C | -55 °C | - | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | - | - | 8.62 | - | Yes | - | - | - | - | - | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | - | 100000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | - | - | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | - | 0.5 W | 30 mm | 350 V | - | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MF1/4LCT52R330G KOA Speer Electronics, Inc. | 19239 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R330G | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 1.18 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF1/4(L,GJ TOL) | - | 2% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 33 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MF1/2LCT52R105J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/2LCT52R105J | - | - | - | - | - | 155 °C | -55 °C | - | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | - | - | 8.64 | - | Yes | - | - | - | - | - | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | - | 1000000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | - | - | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | - | 0.5 W | 30 mm | 350 V | - | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | ||
![]() MF1/4LCT52R360G KOA Speer Electronics, Inc. | 10337 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/4LCT52R360G | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | - | 4.3 | Compliant | Yes | - | 250 V | - | - | MF1/4(L,GJ TOL) | - | 2% | e2 | Yes | - | Axial | EAR99 | 200 ppm/°C | Semi-Precision | 36 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI-PRECISION | - | - | 250 mW | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 2.3 mm | - | 6.3 mm | ||
![]() MF1/4LCT52R132J KOA Speer Electronics, Inc. | 10825 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R132J | - | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 4.49 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 1300 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MF1/4LCT52R6R8J KOA Speer Electronics, Inc. | 15674 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R6R8J | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 4.3 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF1/4(L,GJ TOL) | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 6.8 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MOSX3CT631RR20J KOA Speer Electronics, Inc. | 363 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MOSX3CT631RR20J | - | + 200 C | - | - 55 C | PCB Mount | 235 °C | -55 °C | - | Axial, | 6 mm | 15.5 mm | - | Axial | Active | - | AEC-Q200 | 1.75 | Details | Yes | 0.049384 oz | - | - | Cut Tape | MOSX | - | 5% | e2 | - | - | - | - | 300 ppm/°C | - | 0.2 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | FLAME PROOF | - | Resistors | 3 W | TR | Tubular | FIXED RESISTOR | compliant | IEC60115-4 | Axial | 3 W | - | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MF1/4DCT52A3483F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52A3483F | - | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | - | AEC-Q200 | 5.25 | Details | Yes | - | 250 V | - | Ammo Pack | MF | - | 1% | e2 | Yes | - | - | EAR99 | 100 ppm/°C | Semi-Precision | 348000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | ||
![]() MF1/4LCT52R105G KOA Speer Electronics, Inc. | 9611 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R105G | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 4.3 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF1/4(L,GJ TOL) | - | 2% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 1000000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MF1/4CL2001D KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MF1/4CL2001D | MF | + 155 C | - | - 55 C | PCB Mount | - | -55 °C | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | Active | - | AEC-Q200 | 5.45 | N | Yes | - | 250 V | - | Bulk | MF | - | 0.5% | - | - | - | - | EAR99 | 50 ppm/°C | Semi-Precision | 2000 Ω | - | - | - | - | - | MIL-R-10509 | - | - | 250 mW (1/4 W) | BULK | - | FIXED RESISTOR | compliant | - | Axial | 0.25 W | - | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | ||
![]() MF1/4LCT52R241J KOA Speer Electronics, Inc. | 3867 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4LCT52R241J | MF | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | - | AEC-Q200 | 5.29 | Details | Yes | 0.007584 oz | 250 V | - | Cut Tape | MF1/4(L,GJ TOL) | - | 5% | e2 | Yes | - | - | EAR99 | 200 ppm/°C | Semi-Precision | 240 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MOS2CT52R1500F KOA Speer Electronics, Inc. | 12 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA SPEER ELECTRONICS INC | MOS2CT52R1500F | - | + 200 C | - | - 55 C | PCB Mount | 235 °C | -55 °C | - | Axial, | 4 mm | 12 mm | - | Axial | Active | - | - | 5.18 | - | Yes | - | - | - | - | - | - | 1% | e2 | Yes | - | - | EAR99 | 300 ppm/°C | - | 150 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 2 W | - | 350 V | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | - | 4 mm | - | 12 mm | ||
![]() MF1/2CL2R00F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MF1/2CL2R00F | MF | + 155 C | - | - 55 C | PCB Mount | - | -55 °C | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | Active | - | - | 5.45 | No -RoHS Version Available | Yes | 0.021164 oz | 700 V | - | Bulk | MF | - | 1% | - | - | - | - | EAR99 | 50 ppm/°C | Semi-Precision | 2 Ω | - | - | - | - | - | MIL-R-10509 | - | - | 500 mW (1/2 W) | BULK | - | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 30 mm | - | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9.5 mm | ||
![]() MOX2CT631RR27J KOA Speer Electronics, Inc. | 3906 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MOX2CT631RR27J | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | - | Axial | Not Recommended | Last Time Buy | - | 7.37 | Details | Yes | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOX | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | 2 | Axial | EAR99 | 200 ppm/°C | - | 0.27 Ω | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 2 W | - | 0.7348 V | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MF1/2CL3011F KOA Speer Electronics, Inc. | 1094 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MF1/2CL3011F | MF | + 155 C | - | - 55 C | PCB Mount | - | -55 °C | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | Active | - | - | 5.45 | No -RoHS Version Available | Yes | 0.021164 oz | 700 V | - | Bulk | MF | - | 1% | - | - | - | - | - | 50 ppm/°C | Semi-Precision | 3010 Ω | - | - | - | - | - | MIL-R-10509 | - | - | 500 mW (1/2 W) | BULK | - | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 30 mm | - | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9.5 mm | ||
![]() MOX2CT631R3R0J KOA Speer Electronics, Inc. | 1015 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | MOX2CT631R3R0J | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | - | Axial | Not Recommended | Last Time Buy | - | 7.4 | Details | Yes | 0.049384 oz | - | -55°C ~ 200°C | Cut Tape | MOX | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | 2 | Axial | EAR99 | 200 ppm/°C | - | 3 Ω | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide Film | 2W | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 2 W | - | 2.4495 V | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOSX2CT52RR91J KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | MOSX2CT52RR91J | - | + 200 C | - | - 55 C | PCB Mount | 235 °C | -55 °C | - | Axial, | 4 mm | 12 mm | - | Axial | Active | - | AEC-Q200 | 5.73 | Details | Yes | - | - | - | Cut Tape | MOSX | - | 5% | e2 | Yes | - | Axial | EAR99 | 300 ppm/°C | - | 0.91 Ω | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | - | - | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | IEC60115-4 | Axial | 2 W | - | - | - | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | 12 mm |


Product
Brand
Articles
Tools