- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Product Weight (g) | Case Style | Diameter Tolerance (mm) | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Power Rating (W) | Product Length (mm) | Diameter | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4CS430J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 43 | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CS123J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 12K | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CS360J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 36 | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL684J KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.23 | Conformal Coated | - | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.6 | - | - | - | KOA Speer Electronics Inc | CF1/4CUCL684J | - | 155 | 300 | - | -55 | Through Hole | - | - | 155 °C | -55 °C | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | 2.3 | - | 680K | 5.21 | - | Yes | - | -1000 to 0 | - | 70 to 155 | Formed | - | - | - | 5% | e2 | Yes | Active | - | EAR99 | -1000,0 ppm/°C | - | 680000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | BULK | Tubular | FIXED RESISTOR | compliant | - | - | Radial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | - | 0.25 (1/4) | - | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC16R0F KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | 16 | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4CC2401F KOA Speer Electronics | 17 |
| - | - | - | - | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | - | 0.6 | 28 | - | ±0.5 | - | - | +155°C | 155 | 250 | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 2.4K | - | Compliant | - | - | ±50 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | 1% | - | - | Active | Axial | - | 50 ppm/°C | - | 2.4 kΩ | - | 155 °C | -55 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | 7.1 mm | - | - | RoHS Compliant | Lead Free | ||
![]() MOS2C133J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | KOA CORP | 0.8 | 24 | - | - | KOA Corporation | MOS2C133J | - | 200 | 350 | - | -55 | Through Hole | - | - | 200 °C | -55 °C | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | - | 4 | 13K | 5.62 | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | Tape and Reel | - | 5% | e2 | - | Active | - | EAR99 | -300,300 ppm/°C | - | 13000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | - | 0.8 mm | - | - | 2 | 12 | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS204J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | 200K | - | - | - | - | -1000 to 0 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC22R0F KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | 22 | - | Compliant | - | - | ±50 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | 1% | - | - | Active | - | - | - | - | 22 Ω | - | 200 °C | -55 °C | Metal Film | - | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | 3.5 mm | 9 mm | - | - | RoHS Compliant | Lead Free | ||
![]() MF1/4CC1200F KOA Speer Electronics | 1393 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.215 | Conformal Coated | ±0.3 | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer Electronics Inc | MF1/4CC1200F | +155°C | 155 | 250 | -55°C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | 120 | 1.52 | - | Yes | Resistor,Film,Axial,0.25W,120ohm,1% KOA Axial Metal Film Resistor 120u03a9 u00b11% 0.25W u00b150ppm/u00b0C | ±50 | 70 TO 155 | 70 to 155 | Not Formed | 1% | Tape and Reel | MF | 1% | e2 | Yes | Active | - | EAR99 | ±50(ppm/°C) | Metal Film | 120(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Fixed Resistors | 0.25W | BULK | Cylindrical | FIXED RESISTOR | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | 0.25 (1/4) | 6.3 | - | - | - | Not Required(mm) | RoHS Compliant | - | ||
![]() MF1/4CC1304F KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 1.3M | - | Compliant | - | - | ±50 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | 1% | - | - | Active | Axial | - | 50 ppm/°C | - | - | - | 155 °C | -55 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | 7.1 mm | - | - | RoHS Compliant | Lead Free | ||
![]() CF1/4CS101J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 100 | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/2C115J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.29 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.85 | 1.1M | - | - | - | - | -1000 to 0 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C112J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 400 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | 1.1K | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MOSX1/2C1R3J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.25 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | - | - | 200 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | 1.3 | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | Tape and Reel | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4CC8203F KOA Speer Electronics | 13 |
| - | - | - | - | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | - | 0.6 | 28 | - | ±0.5 | - | - | +155°C | 155 | 250 | -55°C | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | 820K | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | Tape and Reel | - | 1% | - | - | Active | - | - | ±50ppm/°C | - | 820kΩ | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/2C4R7J KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.29 | Ceramic | - | EAR99 | No | No | KOA CORP | - | - | - | - | KOA Corporation | CFS1/2C4R7J | - | 155 | 350 | - | -55 | Through Hole | - | - | 155 °C | -55 °C | Axial, | 2.85 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.85 | 4.7 | 5.19 | Compliant | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | e2 | - | - | - | - | -450,350 ppm/°C | - | 4.7 Ω | Tin/Copper (Sn/Cu) | - | - | Carbon Film | - | - | - | 500 mW | Box | Cylindrical | FIXED RESISTOR | unknown | - | IEC60115-2 | Axial | 0.5 W | 20 mm | 350 V | - | 0.6 mm | 70 °C | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CFS1/2C622J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.29 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.85 | 6.2K | - | Compliant | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | - | - | - | - | - | 6.2 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | 6.3 mm | 2.85 mm | - | RoHS Compliant | Lead Free | ||
![]() CFB1/2C365J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 400 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | 3.6M | - | - | - | - | -1300 to 0 | - | 70 to 155 | Not Formed | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL123J KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.23 | Conformal Coated | - | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.6 | - | - | - | KOA Speer Electronics Inc | CF1/4CUCL123J | - | 155 | 300 | - | -55 | Through Hole | - | - | 155 °C | -55 °C | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | 2.3 | - | 12K | 5.21 | - | Yes | - | -450 to 350 | - | 70 to 155 | Formed | - | - | - | 5% | e3 | Yes | Active | - | EAR99 | -450,350 ppm/°C | - | 12000 Ω | Tin (Sn) - hot dipped | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | BULK | Tubular | FIXED RESISTOR | compliant | - | - | Radial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | - | 0.25 (1/4) | - | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools