- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Product Weight (g) | Case Style | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Power Rating (W) | Product Length (mm) | Diameter | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFB1/2C155J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 1.5M | - | - | - | -1000 to 0 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS820J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.08 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 82 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS681J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.08 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 680 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CS125J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 300 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | 1.2M | - | - | - | -1300 to 0 | 70 to 155 | Not Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL182J KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.23 | Conformal Coated | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.6 | - | KOA Speer Electronics Inc | CF1/4CUCL182J | 155 | 300 | -55 | Through Hole | 155 °C | -55 °C | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 2.3 | - | 1.8K | 5.21 | - | Yes | -450 to 350 | 70 to 155 | Formed | - | 5% | e3 | Yes | Active | EAR99 | -450,350 ppm/°C | 1800 Ω | Tin (Sn) - hot dipped | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | BULK | Tubular | FIXED RESISTOR | compliant | Radial | 0.25 W | - | 300 V | 0.6 mm | 70 °C | 0.25 (1/4) | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC5102F KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.36 | Conformal Coated | EAR99 | No | No | - | 0.6 | 28 | - | - | 155 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 51K | - | - | - | ±50 | 70 to 155 | Not Formed | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C300J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 30 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/2C433J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.29 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 2.85 | 43K | - | Compliant | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | 43 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | 6.3 mm | 2.85 mm | RoHS Compliant | Lead Free | ||
![]() CFS1/2C560J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.29 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 2.85 | 56 | - | Compliant | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | 56 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | 6.3 mm | 2.85 mm | RoHS Compliant | Lead Free | ||
![]() MOS1/2C560J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.25 | Conformal Coated | EAR99 | No | Yes | KOA CORP | 0.6 | 24 | KOA Corporation | MOS1/2C560J | 200 | 300 | -55 | Through Hole | 200 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | Cylindrical | Axial | Active | - | 2.5 | 56 | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | e2 | - | Active | - | -300,300 ppm/°C | 56 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.5 W | 24 mm | 300 V | 0.6 mm | - | 0.5 (1/2) | 6.2 | - | - | - | RoHS Compliant | - | ||
![]() MOS1/2C471J KOA Speer Electronics | 60 |
| - | - | - | - | 2 | 0.25 | Conformal Coated | EAR99 | No | Yes | - | 0.6 | 24 | - | - | 200 | 300 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 2.5 | 470 | - | Compliant | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | - | - | Active | - | 300 ppm/°C | 470 Ω | - | 200 °C | -55 °C | Metal Oxide | - | - | - | 500 mW | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 6.2 | 2.5 mm | 6.2 mm | - | RoHS Compliant | Lead Free | ||
![]() CF1/4CS6R2J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.16 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 300 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | 6.2 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | RoHS Compliant | - | ||
![]() MOSX1C8R2J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.35 | Conformal Coated | EAR99 | No | Yes | - | 0.6 | 24 | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3 | 8.2 | - | - | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS130J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.08 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 13 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C123J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 12K | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL624J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.23 | Conformal Coated | EAR99 | No | No | - | 0.6 | - | - | - | 155 | 300 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 2.3 | - | 620K | - | - | - | -1000 to 0 | 70 to 155 | Formed | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | 0.25 (1/4) | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C564J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.52 | Ceramic | EAR99 | No | No | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 560K | - | Compliant | - | -700 to 0 | 70 to 155 | Not Formed | - | 5% | - | - | - | - | - | 560 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | 9 mm | 3.5 mm | RoHS Compliant | Lead Free | ||
![]() MOSX2CR30J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 0.8 | Conformal Coated | EAR99 | No | Yes | - | 0.8 | 24 | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 4 | 300m | - | - | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MOSX3C5R6J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | - | Conformal Coated | EAR99 | No | Yes | - | 0.8 | - | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | - | 5.6 | - | - | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 3 | - | - | - | - | RoHS Compliant | - | ||
![]() MOS3C163J KOA Speer Electronics | In Stock | - | - | - | - | - | 2 | 1.4 | Conformal Coated | EAR99 | No | Yes | - | 0.8 | 30 | - | - | 200 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | - | 6 | 16K | - | - | - | ±300 | 70 to 235 | Not Formed | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 3 | 15.5 | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools