- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Case Style | Diameter Tolerance (mm) | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature (°C) | Mounting | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Features | Power Rating (W) | Product Length (mm) | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOSX1C2R2J KOA Speer Electronics | 60 |
| - | - | - | - | - | - | 2 | 0.35 | - | Conformal Coated | - | EAR99 | No | Yes | - | KOA CORP | 0.6 | 24 | - | - | KOA Corporation | MOSX1C2R2J | 200 | - | - | -55 | Through Hole | - | 200 °C | -55 °C | - | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | - | - | 3 | - | 2.2 | 5.73 | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | e2 | - | Obsolete | - | EAR99 | -300,300 ppm/°C | - | 2.2 Ω | Tin/Copper (Sn/Cu) | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 1 W | 24 mm | - | - | 0.6 mm | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC2002F KOA Speer Electronics | 959 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.12 | - | Conformal Coated | - | EAR99 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.45 | 28 | Not Required(mm) | - | KOA Speer Electronics Inc | MFS1/4CC2002F | 155 | 250 | - | -55 | Through Hole | -55C to 155C | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.7 | - | 20K | 1.6 | - | Yes | - | ±50 | 70 TO 155 | 70 to 155 | Not Formed | 1% | - | - | Tape and Reel | - | - | 1% | e2 | Yes | Active | - | EAR99 | ±50(ppm/°C) | Metal Film | 20000(ohm) | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION | Fixed Resistors | - | BULK | Cylindrical | FIXED RESISTOR | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.45 mm | 70 °C | - | 0.25 (1/4) | 3.2 | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() MOS2C223J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.8 | 24 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | 22K | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MOS2C472J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | ±0.5 | EAR99 | No | Yes | - | - | 0.8 | 24 | - | ±1 | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | 4.7K | - | - | - | Flame Retardant Coating | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/2C154J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.29 | - | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.85 | - | 150K | - | - | - | - | -700 to 0 | - | 70 to 155 | Not Formed | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | RoHS Compliant | - | ||
![]() MOS2 C 300 J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.8 | 24 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | 30 | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MOSX1C1R0J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.35 | - | Conformal Coated | - | EAR99 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.6 | 24 | Not Required(mm) | - | KOA Speer Electronics Inc | MOSX1C1R0J | 200 | - | - | -55 | Through Hole | -55C to 200C | 200 °C | -55 °C | - | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | 1(W) | Not Required(mm) | 3 | - | 1 | 5.71 | - | Yes | - | ±300 | 70 TO 235 | 70 to 235 | Not Formed | 5% | - | - | Tape and Reel | - | - | 5% | e2 | - | Obsolete | - | - | ±300(ppm/°C) | Metal Oxide | 1(ohm) | Tin/Copper (Sn/Cu) | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 1 W | 24 mm | - | Not Required | 0.6 mm | - | - | 1 | 9 | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() MFS1/4CC8202F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.12 | - | Conformal Coated | - | EAR99 | No | No | - | - | 0.45 | 28 | Not Required mm | - | - | - | 155 | 250 | - | -55 | Through Hole | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | - | Not Required mm | 1.7 | - | 82K | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | 1% | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | Metal Film | 82000 ohm | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | - | 0.25 (1/4) | 3.2 | - | Not Required mm | - | RoHS Compliant | - | ||
![]() MOS2C153J KOA Speer Electronics | 657 |
| - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | - | EAR99 | No | Yes | - | KOA CORP | 0.8 | 24 | - | - | KOA Corporation | MOS2C153J | 200 | 350 | - | -55 | Through Hole | - | 200 °C | -55 °C | - | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | - | 4 | - | 15K | 5.62 | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | - | 15000 Ω | Tin/Copper (Sn/Cu) | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | - | 0.8 mm | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL223J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.23 | - | Conformal Coated | - | EAR99 | No | No | - | - | 0.6 | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | - | - | 22K | - | - | - | - | -450 to 350 | - | 70 to 155 | Formed | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | 0.25 (1/4) | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC9100F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.12 | - | Conformal Coated | - | EAR99 | No | No | - | - | 0.45 | 28 | Not Required mm | - | - | - | 155 | 250 | - | -55 | Through Hole | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | - | Not Required mm | 1.7 | - | 910 | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | 1% | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | Metal Film | 910 ohm | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | - | 0.25 (1/4) | 3.2 | - | Not Required mm | - | RoHS Compliant | - | ||
![]() CFS1/4CS331J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.08 | - | - | - | EAR99 | No | No | - | - | 0.45 | 14 | Not Required(mm) | ±0.2 | - | - | 155 | 250 | - | -55 | Through Hole | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | 0.25 (1/4)(W) | Not Required(mm) | 1.7 | - | 330 | - | - | - | - | -450 to 350 | 70 TO 155 | 70 to 155 | Not Formed | 5% | - | - | Box | - | - | 5% | - | - | - | - | - | -450 to 350(ppm/°C) | Carbon Film | 330(ohm) | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | - | 0.25 (1/4) | 3.2 | - | Not Required(mm) | - | RoHS Compliant | - | ||
![]() CFS1/2C561J KOA Speer Electronics | 22 |
| - | Axial | - | - | - | Axial | 2 | 0.29 | CFS1/2 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | 155 | 350 | KOA Speer Electronics, Inc. | -55 | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | Cylindrical | - | - | - | - | 2.85 | Active | 560 | - | Compliant | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 350 V | -55°C ~ 155°C | - | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | - | - | - | 2 | - | 350 ppm/°C | - | 560 Ω | - | Carbon Film | 0.5W, 1/2W | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MOS1C103J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.35 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.6 | 24 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | 10K | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() MOS3C220J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 1.35 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.8 | 30 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | 22 | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 3 | 15.5 | - | - | - | RoHS Compliant | - | ||
![]() MOS2C563J KOA Speer Electronics | 129 |
| - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.8 | 24 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | 56K | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() CF1/4CUCL471J KOA Speer Electronics | 517 |
| - | - | - | - | - | - | 2 | 0.23 | - | Conformal Coated | - | EAR99 | No | No | - | - | 0.6 | - | - | - | - | - | 155 | 300 | - | -55 | Through Hole | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | - | - | 470 | - | - | - | - | -450 to 350 | - | 70 to 155 | Formed | 5% | - | - | - | - | - | 5% | - | - | Active | - | - | - | Carbon Film | 470 ohm | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Radial | - | - | - | Not Required | - | - | - | 0.25 (1/4) | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C332J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.52 | - | Conformal Coated | - | EAR99 | No | No | - | - | 0.7 | 20 | - | - | - | - | 155 | 400 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | 3.3K | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() MOS1C361J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.35 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.6 | 24 | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | 360 | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() MOSX2C2R2J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | 2 | 0.8 | - | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.8 | 24 | - | - | - | - | 200 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | 2.2 | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools