- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Operating Temperature Range | Product | Features | Product Category | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOS1C182J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.35 | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.6 | 24 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | 3 | - | - | 1.8K | - | - | - | - | ±300 | 70 to 235 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4CUCL273J KOA Speer Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.23 | - | Conformal Coated | - | EAR99 | - | No | No | - | KOA SPEER ELECTRONICS INC | 0.6 | - | - | KOA Speer Electronics Inc | CF1/4CUCL273J | - | - | 155 | 300 | - | - | -55 | Through Hole | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 2.3 | - | - | - | 27K | 5.21 | - | Yes | - | -450 to 350 | 70 to 155 | - | Formed | - | - | - | - | - | - | - | 5% | e3 | Yes | Active | - | - | EAR99 | -450,350 ppm/°C | - | 27000 Ω | Tin (Sn) - hot dipped | - | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | BULK | Tubular | FIXED RESISTOR | compliant | - | - | Radial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | 0.25 (1/4) | - | - | - | - | - | RoHS Compliant | ||
![]() MFS1/4CC1101F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.12 | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.45 | 28 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | - | - | 1.1K | - | - | - | - | ±50 | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4CS391J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.16 | - | Ceramic | - | EAR99 | - | No | No | - | - | - | - | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | - | - | 390 | - | - | - | - | -450 to 350 | 70 to 155 | - | Not Formed | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | ||
![]() MF1/4DCT52R8R25F KOA Speer Electronics | 10282 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | KOA Speer | MF1/4DCT52R8R25F | MF | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 8.25 | 1.18 | Compliant | Yes | - | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 8.25 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI-PRECISION | - | Resistors | 250 mW | TR | Cylindrical | FIXED RESISTOR | compliant | - | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MF1/4DCT52R3014F KOA Speer Electronics | 5509 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | KOA Speer | MF1/4DCT52R3014F | MF | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 3.01M | 1.17 | Details | Yes | - | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 3.01 MOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MF1/4L C T52R 102 J KOA Speer Electronics | 3339 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.70 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | KOA Speer | MF1/4LCT52R102J | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 1K | 4.47 | Details | Yes | - | ±200 | 70 to 155 | - | Not Formed | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 5% | e2 | Yes | Unconfirmed | - | - | EAR99 | 200 PPM / C | Semi-Precision | 1 kOhms | Tin/Copper (Sn/Cu) | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | - | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MF1/4DCT52R59R0F KOA Speer Electronics | 10081 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52R59R0F | - | - | 155 | 250 | - | - | -55 | Through Hole | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | - | 59 | 4.15 | Compliant | Yes | - | ±100 | 70 to 155 | - | Not Formed | - | 250 V | - | - | Tape and Reel | - | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 100 ppm/°C | - | 59 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI PRECISION | - | - | 250 mW | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() MF1/4D C T52R 32R4 F KOA Speer Electronics | 4835 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer | MF1/4DCT52R32R4F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 32.4 | 1.03 | Compliant | Yes | - | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | - | 100 ppm/°C | Semi-Precision | 32.4 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | - | Resistors | 250 mW | TR | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 7.1 mm | RoHS Compliant | ||
![]() CF1/4C300J KOA Speer Electronics | 1400 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | KOA Speer | CF1/4C300J | - | + 155 C | - | 300 | - | - 55 C | - | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 30 | 0.9 | Details | Yes | - | -450 to 350 | - | - | Not Formed | 0.008466 oz | - | 300 V | - | Bulk | CF | - | 5% | e2 | - | Unconfirmed | - | - | - | - 450 PPM / C, + 350 PPM / C | Standard | 30 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 300 V | - | 0.6 mm | 70 °C | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 0.25 (1/4) | 6.1 | 2.3 mm | - | - | 6.1 mm | RoHS Compliant | ||
![]() MF1/4DCT52R2551F KOA Speer Electronics | 11201 |
| - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer | MF1/4DCT52R2551F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 2.55K | 1.02 | Compliant | Yes | - | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | - | 100 ppm/°C | Semi-Precision | 2.55 kΩ | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | - | Resistors | 250 mW | TR | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 7.1 mm | RoHS Compliant | ||
![]() MO2CT631R101J KOA Speer Electronics | 6558 |
| - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 1.4 | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | KOA Speer Electronics Inc | MO2CT631R101J | - | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | 6 | Last Time Buy | - | 100 | 7.36 | Compliant | Yes | 8533210090 | ±200 | 70 to 235 | - | Not Formed | - | - | - | -55°C ~ 200°C | Tape and Reel | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | Axial | EAR99 | 200 ppm/°C | - | 100 Ω | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | Not | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - | Metal Oxide Film Resistors | Flame Retardant Coating, Moisture Resistant, Safety | - | 2 | 15.5 | 6 mm | - | - | 15.5 mm | RoHS Compliant | ||
![]() MF1/4CCT52R1002B KOA Speer Electronics | 4055 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | KOA Speer | MF1/4CCT52R1002B | MF | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 10K | 1.09 | Details | Yes | - | ±50 | 70 to 155 | - | Not Formed | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 0.1% | e2 | Yes | Active | - | - | EAR99 | 50 PPM / C | Semi-Precision | 10 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | - | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MF1/4D C T52R 1212 F KOA Speer Electronics | 9317 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer | MF1/4DCT52R1212F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 12.1K | 0.95 | Details | Yes | - | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 12.1 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MO2CT631R123J KOA Speer Electronics | 423 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 1.4 | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | KOA Speer Electronics Inc | MO2CT631R123J | - | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | 6 | Last Time Buy | - | 12K | 7.97 | - | Yes | - | ±200 | 70 to 235 | - | Not Formed | - | - | - | -55°C ~ 200°C | Tape and Reel | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | - | EAR99 | ±200ppm/°C | - | 12 kOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - | Metal Oxide Film Resistors | Flame Retardant Coating, Moisture Resistant, Safety | - | 2 | 15.5 | 6 mm | - | - | 15.5 mm | RoHS Compliant | ||
![]() MF1/4DC3300F KOA Speer Electronics | 850 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | No | 8533.21.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | KOA Speer | MF1/4DC3300F | - | + 155 C | - | 250 | - | - 55 C | - | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 3.5 | - | AEC-Q200 | 330 | 1.01 | Details | Yes | - | ±100 | - | - | Not Formed | 0.007584 oz | - | 250 V | - | Bulk | MF | - | 1% | e2 | - | Unconfirmed | - | - | - | 100 PPM / C | Semi-Precision | 330 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | BULK | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 9.5 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() CF1/4CT52R685J KOA Speer Electronics | 4299 |
| - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | 2 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | - | KOA Speer | CF1/4CT52R685J | - | + 155 C | 155 | 300 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | Cylindrical | - | Active | - | 2.3 | - | AEC-Q200 | 6.8M | 1.71 | Compliant | Yes | 8533100070 | - | 70 to 155 | - | Not Formed | 0.008466 oz | 250 V | 300 V | - | Tape and Reel | CF | - | 5% | - | - | Active | - | Axial | - | - 1300 PPM / C, 0 PPM / C | Standard | 6.8 MΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | Resistors | 250 mW | - | - | - | compliant | Not | - | Axial | - | - | - | - | 0.6 mm | - | 300 V | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 0.25 (1/4) | 6.1 | 2.3 mm | 2.6 mm | - | 6.1 mm | RoHS Compliant | ||
![]() MOS2CVTPA363J KOA Speer Electronics | 852 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 1.08 | KOA Speer | Conformal Coated | - | EAR99 | 2000 | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.65 | - | - | KOA Speer | MOS2CVTPA363J | - | + 200 C | 200 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | 235 °C | -55 °C | - | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | 4 | - | - | 36K | 0.85 | Compliant | Yes | - | ±300 | 70 to 235 | 5 | Formed | 0.028219 oz | - | - | - | Ammo | MOS | - | 5% | e2 | Yes | Active | - | Radial | EAR99 | 300 ppm/°C | - | 36 kΩ | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | - | - | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | - | Radial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 2 | - | 4 mm | - | - | 12 mm | RoHS Compliant | ||
![]() MF1/4CCT52R1302F KOA Speer Electronics | 7474 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer | MF1/4CCT52R1302F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 13K | 5.21 | Details | Yes | - | ±50 | 70 to 155 | - | Not Formed | - | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 50 PPM / C | Semi-Precision | 13 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant | ||
![]() MF1/4DCT52R86R6F KOA Speer Electronics | 5441 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer | MF1/4DCT52R86R6F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | - | AEC-Q200 | 86.6 | 4.15 | Compliant | Yes | 8533210090 | ±100 | 70 to 155 | - | Not Formed | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 86.6 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI PRECISION | - | Resistors | 250 mW | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | RoHS Compliant |


Product
Brand
Articles
Tools