- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Terminals | Product Weight (g) | Case Style | Diameter Tolerance (mm) | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product Type | Power Rating (W) | Product Length (mm) | Diameter | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4CUCL153J KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.23 | Conformal Coated | - | EAR99 | No | No | - | KOA SPEER ELECTRONICS INC | 0.6 | - | - | KOA Speer Electronics Inc | CF1/4CUCL153J | - | - | 155 | 300 | - | -55 | Through Hole | - | 155 °C | -55 °C | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 2.3 | - | 15K | 5.21 | - | Yes | -450 to 350 | 70 to 155 | Formed | - | - | 5% | e3 | Yes | Active | - | EAR99 | -450,350 ppm/°C | - | 15000 Ω | Tin (Sn) - hot dipped | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | BULK | Tubular | FIXED RESISTOR | compliant | - | - | Radial | 0.25 W | - | 300 V | 0.6 mm | 70 °C | - | 0.25 (1/4) | - | - | - | - | RoHS Compliant | - | ||
![]() MOS2C913J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | - | KOA CORP | 0.8 | 24 | - | KOA Corporation | MOS2C913J | - | - | 200 | 350 | - | -55 | Through Hole | - | 200 °C | -55 °C | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | 4 | 91K | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | - | 91000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | 0.8 mm | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC16R0F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | - | - | 0.45 | 28 | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 16 | - | Compliant | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | Axial | - | 50 ppm/°C | - | - | - | 155 °C | -55 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | 3.4 mm | - | RoHS Compliant | Lead Free | ||
![]() MF1/4DCT52A1501F KOA Speer Electronics | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52A1501F | - | + 155 C | 155 | 250 | - 55 C | -55 | Through Hole | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | 2.3 | 1.5K | 4.11 | - | Yes | ±100 | 70 to 155 | Not Formed | 250 V | Ammo | 1% | e2 | Yes | Active | - | EAR99 | 100 PPM / C | Semi-Precision | 1.5 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | 0.6 mm | 70 °C | Metal Film Resistors | 0.25 (1/4) | 6.3 | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC39R0F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 39 | - | - | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS274J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 270K | - | - | - | -1000 to 0 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS271J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 270 | - | - | - | -450 to 350 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() MOS2C302J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | - | KOA CORP | 0.8 | 24 | - | KOA Corporation | MOS2C302J | - | - | 200 | 350 | - | -55 | Through Hole | - | 200 °C | -55 °C | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | 4 | 3K | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | - | 3000 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | 0.8 mm | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MOSX1C2R0J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.6 | 24 | - | - | - | - | - | 200 | - | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 3 | 2 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() MOS1C112J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.6 | 24 | - | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 3 | 1.1K | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC3600F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 3.5 | 360 | - | - | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/2C911J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.29 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | - | 155 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 2.85 | 910 | - | Compliant | - | -450 to 350 | 70 to 155 | Not Formed | - | - | 5% | - | - | - | - | - | - | - | 910 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | 6.3 mm | 2.85 mm | RoHS Compliant | Lead Free | ||
![]() MFS1/4CC2700F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | - | - | 0.45 | 28 | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 270 | - | - | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() MOS2C910J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | - | KOA CORP | 0.8 | 24 | - | KOA Corporation | MOS2C910J | - | - | 200 | 350 | - | -55 | Through Hole | - | 200 °C | -55 °C | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | - | 4 | 91 | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | - | 91 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | 0.8 mm | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MF1/4LC2R20F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | - | - | 0.6 | 28 | ±0.5 | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 2.3 | 2.2 | - | - | - | ±200 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS124J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 120K | - | - | - | -1000 to 0 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS334J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 330K | - | Non-Compliant | - | -1000 to 0 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | RoHS Compliant | - | ||
![]() MOSX2CR15J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | - | KOA Speer Electronics Inc | MOSX2CR15J | MOS | - | 200 | - | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | Active | - | 4 | 150m | 5.67 | - | Yes | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | Yes | Active | - | EAR99 | - | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | Fixed Resistors | - | - | - | FIXED RESISTOR | compliant | - | - | Axial | - | - | - | - | - | - | 2 | 12 | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC6201F KOA Speer Electronics | 707 |
| - | - | - | - | 2 | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | - | - | 0.45 | 28 | - | - | - | - | - | 155 | 250 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 1.7 | 6.2K | - | Compliant | - | ±50 | 70 to 155 | Not Formed | 250 V | Tape and Reel | 1% | - | - | Active | Axial | - | 50 ppm/°C | - | 6.2 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | - | 250 mW | - | - | - | - | Not | - | Axial | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | 3.2 mm | - | RoHS Compliant | Lead Free | ||
![]() MOS1C201J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | - | 0.6 | 24 | - | - | - | - | - | 200 | 350 | - | -55 | Through Hole | - | - | - | - | - | - | Cylindrical | - | - | - | 3 | 200 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 1 | 9 | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools