- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Product Weight (g) | Case Style | Diameter Tolerance (mm) | ECCN (US) | Fail Safe Fusible Resistor | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power (°C) | Termination Forming | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Power Rating (W) | Product Length (mm) | Diameter | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS1/4CS3R6J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 1.7 | 3.6 | - | Non-Compliant | - | -700 to 0 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC3000F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | 0.6 | 28 | - | - | - | 155 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3.5 | 300 | - | Compliant | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | 50 ppm/°C | 300 Ω | - | 200 °C | -55 °C | Metal Film | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | 3.5 mm | 9 mm | - | - | RoHS Compliant | Lead Free | ||
![]() MOS2C512J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | KOA CORP | 0.8 | 24 | - | KOA Corporation | MOS2C512J | 200 | 350 | -55 | Through Hole | 200 °C | -55 °C | Axial, | 4 mm | 12 mm | Cylindrical | Axial | Active | 4 | 5.1K | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | 5100 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 2 W | 24 mm | 350 V | 0.8 mm | - | 2 | 12 | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC4301F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | - | 0.45 | 28 | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 1.7 | 4.3K | - | - | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4CC7503F KOA Speer Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.215 | - | ±0.3 | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.6 | 28 | ±0.5 | KOA Speer Electronics Inc | MF1/4CC7503F | 155 | 250 | -55 | Through Hole | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 2.3 | 750K | 5.21 | - | Yes | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | e2 | Yes | Active | - | EAR99 | 50 ppm/°C | 750000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | Fixed Resistors | - | BULK | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | 0.6 mm | 70 °C | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() MOSX1C2R4J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3 | 2.4 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS431J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.08 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | 155 | 250 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 1.7 | 430 | - | Non-Compliant | - | -450 to 350 | 70 to 155 | Not Formed | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC3003F KOA Speer Electronics | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | KOA SPEER ELECTRONICS INC | 0.45 | 28 | - | KOA Speer Electronics Inc | MFS1/4CC3003F | 155 | 250 | -55 | Through Hole | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | 1.7 | 300K | 5.25 | Compliant | Yes | ±50 | 70 to 155 | Not Formed | 250 V | Tape and Reel | 1% | e2 | Yes | Active | Axial | EAR99 | 50 ppm/°C | 300 kΩ | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | Metal Film | SEMI PRECISION | Fixed Resistors | 250 mW | BULK | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | 250 V | 0.45 mm | 70 °C | 0.25 (1/4) | 3.2 | 1.7 mm | 3.2 mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MOSX1C1R3J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3 | 1.3 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MOSX1/2C5R1J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.25 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 2.5 | 5.1 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C121J KOA Speer Electronics | 120 |
| - | - | - | - | - | 2 | 0.52 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3.5 | 120 | - | Compliant | - | -450 to 350 | 70 to 155 | Not Formed | 400 V | - | 5% | - | - | - | - | - | - | 120 Ω | - | - | - | Carbon Film | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MOS1C132J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | - | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3 | 1.3K | - | - | - | ±300 | 70 to 235 | Not Formed | - | Ammo | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MOSX1C4R7J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | - | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3 | 4.7 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MOS1C161J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.35 | Conformal Coated | - | EAR99 | No | Yes | - | 0.6 | 24 | - | - | - | 200 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3 | 160 | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/4CC1802F KOA Speer Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 0.12 | Conformal Coated | - | EAR99 | No | No | KOA CORP | 0.45 | 28 | - | KOA Corporation | MFS1/4CC1802F | 155 | 250 | -55 | Through Hole | 155 °C | -55 °C | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | 1.7 | 18K | 5.26 | - | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | e2 | - | Active | - | - | 50 ppm/°C | 18000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | Fixed Resistors | - | BULK | Tubular | FIXED RESISTOR | unknown | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | 0.45 mm | 70 °C | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2C510J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.52 | Ceramic | - | EAR99 | No | No | - | - | - | - | - | - | 155 | 400 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3.5 | 51 | - | Compliant | - | -450 to 350 | 70 to 155 | Not Formed | - | - | 5% | - | - | - | - | - | - | 51 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | - | 9 mm | 3.5 mm | - | RoHS Compliant | Lead Free | ||
![]() MOS1/2C510J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.25 | Conformal Coated | - | EAR99 | No | Yes | KOA CORP | 0.6 | 24 | - | KOA Corporation | MOS1/2C510J | 200 | 300 | -55 | Through Hole | 200 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | Cylindrical | Axial | Active | 2.5 | 51 | 5.62 | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | e2 | - | Active | - | - | -300,300 ppm/°C | 51 Ω | Tin/Copper (Sn/Cu) | - | - | - | - | Fixed Resistors | - | Bulk | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 0.5 W | 24 mm | 300 V | 0.6 mm | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/2CC27R0F KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.36 | Conformal Coated | - | EAR99 | No | No | - | 0.6 | 28 | - | - | - | 155 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 3.5 | 27 | - | Compliant | - | ±50 | 70 to 155 | Not Formed | - | Tape and Reel | 1% | - | - | Active | - | - | - | 27 Ω | - | 200 °C | -55 °C | - | - | - | 500 mW | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.5 (1/2) | 9 | 3.5 mm | 9 mm | - | - | RoHS Compliant | Lead Free | ||
![]() MOS2C132J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 0.8 | Conformal Coated | - | EAR99 | No | Yes | - | 0.8 | 24 | - | - | - | 200 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 4 | 1.3K | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2 | 12 | - | - | - | - | RoHS Compliant | - | ||
![]() MOS3C683J KOA Speer Electronics | In Stock | - | - | - | - | - | - | 2 | 1.35 | Conformal Coated | - | EAR99 | No | Yes | - | 0.8 | 30 | - | - | - | 200 | 350 | -55 | Through Hole | - | - | - | - | - | Cylindrical | - | - | 6 | 68K | - | - | - | ±300 | 70 to 235 | Not Formed | - | Tape and Reel | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 3 | 15.5 | - | - | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools