- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/2CT52R513J KOA Speer Electronics | 134 |
| - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | - | - | KOA Speer | CF1/2CT52R513J | + 155 C | 155 | 400 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | - | - | 3 | - | AEC-Q200 | 51K | 4.49 | Details | Yes | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.011993 oz | - | 400 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Unconfirmed | - | Axial | EAR99 | - 450 PPM / C, + 350 PPM / C | Standard | 51 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | - | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Flameproof | FIXED RESISTOR | compliant | Not | - | Axial | 0.5 W | - | 30 mm | 400 V | - | 0.7 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | 8.5 mm | - | RoHS Compliant | - | ||
![]() CFS1/4CT52R184J KOA Speer Electronics | 3864 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | 0.15 | CFS1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | Not Required(mm) | - | KOA Speer | CFS1/4CT52R184J | + 155 C | 155 | 250 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.7 | Active | AEC-Q200 | 180K | 1.07 | Details | Yes | - | - | - | -1000 to 0 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.005291 oz | - | 250 V | -55°C ~ 155°C | Tape and Reel | CF | 0.067 Dia x 0.126 L (1.70mm x 3.20mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -1000 to 0(ppm/°C) | Carbon Film | 180000(ohm) | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.25 W | - | - | 250 V | Not Required | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | 3.2 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() CW1/2CT52A470J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.25 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.6 | 30 | - | - | - | - | - | 155 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 47 | - | - | - | - | - | - | ±250 | - | 70 to 275 | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.5 | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/2DCT52R3401F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 3.4K | - | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4D C T52R 3653 F KOA Speer Electronics | 1545 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R3653F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 365K | 1.01 | Details | Yes | - | - | - | ±100 | 70 TO 155 | 70 to 155 | Not Formed | 1% | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | ±100(ppm/°C) | Metal Film | 365000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 7.1 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() CF1/4LT52R223J KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer Electronics Inc | CF1/4LT52R223J | - | 155 | 300 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.25 mm | 6.5 mm | Cylindrical | Axial | Not Recommended | - | - | 2.3 | - | - | 22K | 5.19 | - | No | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | e0 | No | Active | - | - | - | 450 ppm/°C | - | 22000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | Flameproof | FIXED RESISTOR | not_compliant | - | - | Axial | 0.25 W | - | 30 mm | 300 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS non-compliant | - | ||
![]() RNS1/8YCT52A1003B KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.6 | 38 | - | - | - | - | - | 85 | 200 | - | - | -25 | Through Hole | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | 2.3 | - | - | 100K | - | - | - | - | - | - | ±5 | - | 70 to 85 | Not Formed | - | - | - | - | - | Ammo | - | - | 0.1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (1/8) | 6.35 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R4023F KOA Speer Electronics | 12068 |
| - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R4023F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 402K | 1.01 | Details | Yes | - | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 100 PPM / C | Semi-Precision | 402 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() CF1/4CT52R180J KOA Speer Electronics | 5123 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R180J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | AEC-Q200 | 18 | 0.91 | Details | Yes | - | - | - | -450 to 350 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.008466 oz | - | 300 V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 18(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.25 W | - | - | 300 V | Not Required | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() MF1/4DLT52R1152F KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer Electronics Inc | MF1/4DLT52R1152F | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 11.5K | 5.2 | Non-Compliant | No | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | e0 | No | Unconfirmed | - | Axial | EAR99 | 100 ppm/°C | - | 11.5 kΩ | Tin/Lead (Sn/Pb) | 155 °C | -55 °C | Metal Film | - | - | 8533.21.00.90 | Fixed Resistors | 250 mW | TR | Cylindrical | FIXED RESISTOR | not_compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 7.1 mm | - | RoHS non-compliant | - | ||
![]() CF1/4 C 223 J KOA Speer Electronics | 3862 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | No | 8533.40.80.70 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | Not Required(mm) | - | KOA Speer | CF1/4C223J | +155°C | - | 300 | KOA Speer Electronics, Inc. | -55°C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | AEC-Q200 | 22K | 1.5 | Details | Yes | KOA Axial Carbon Film Fixed Resistor 22ku03a9 u00b15% 0.25W -450 u2192 +350ppm/u00b0C | - | - | -450 to 350 | - | - | Not Formed | 5% | 0.008466 oz | - | 300 V | -55°C ~ 155°C | Bulk | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | - | -450 to 350(ppm/°C) | Carbon Film | 22000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 0.25W | Box | Cylindrical | FIXED RESISTOR | compliant | Not Required | IEC60115-2 | Axial | 0.25 W | - | 20 mm | 300 V | Not Required | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() MF1/4DCT52R2611D KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 2.61K | - | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 0.5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4C182J KOA Speer Electronics | 3199 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | No | 8532.10.00.42 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CF1/4C182J | +155°C | - | 300 | KOA Speer Electronics, Inc. | -55°C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | Active | AEC-Q200 | 1.8K | 1.57 | Details | Yes | - | - | - | -450 to 350 | - | - | Not Formed | - | 0.008466 oz | - | 300 V | -55°C ~ 155°C | Bulk | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Unconfirmed | 2 | - | - | -450 → +350ppm/°C | Standard | 1.8kΩ | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 0.25W | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | - | 20 mm | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | - | RoHS Compliant | - | ||
![]() SPR1CT52R273J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.5 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.10.00.65 | - | 0.8 | 24 | - | - | - | - | - | 200 | 500 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 27K | - | - | - | - | - | - | ±350 | - | 70 to 235 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MOS3CT521R151J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | - | ±1 | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | ±1 | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 150 | - | - | - | - | - | Flame Retardant Coating | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 15.5 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R3920F KOA Speer Electronics | 17155 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R3920F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 392 | 1 | Details | Yes | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 392 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() CFS1/2CT52R272J KOA Speer Electronics | 43 |
| - | - | Axial | - | - | - | - | Axial | 2 | 0.29 | CFS1/2 | - | - | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 20 | - | - | - | - | - | 155 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | Cylindrical | - | - | - | - | 2.85 | Active | - | 2.7K | - | - | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | - | -55°C ~ 155°C | Tape and Reel | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | - | - | Active | 2 | - | - | -450/ +350ppm/°C | - | 2.7 kOhms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4D C T52R 5230 F KOA Speer Electronics | 6032 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R5230F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 523 | 0.99 | Details | Yes | - | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | - | ±100 | 70 TO 155 | 70 to 155 | Not Formed | 1% | 0.007584 oz | 250 V | 250V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | ±100(ppm/°C) | Metal Film | 523(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250mW | TR | Cylindrical | Semi-Precision | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.3mm | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() CFS1/2C471J KOA Speer Electronics | 755 |
| - | - | Axial | - | - | - | 2 | Axial | 2 | 0.29 | CFS1/2 | KOA Speer | Ceramic | - | EAR99 | 1000 | No | No | - | - | - | - | - | - | KOA Speer | - | + 155 C | 155 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | Bulk | - | - | - | Cylindrical | - | - | - | - | 2.85 | Active | AEC-Q200 | 470 | - | Details | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.010229 oz | - | 350 V | -55°C ~ 155°C | Bulk | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | - | - | Unconfirmed | 2 | Axial | - | - 450 PPM / C, + 350 PPM / C | Standard | 470 Ohms | - | 155 °C | -55 °C | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 6.3 | 2.85 mm | - | 6.3 mm | - | RoHS Compliant | Lead Free | ||
![]() MF1/4DCT52R4530F KOA Speer Electronics | 2336 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R4530F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 453 | 4.15 | Details | Yes | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 453 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - |


Product
Brand
Articles
Tools