- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOS2CT52R47R0F KOA Speer | 43 |
| - | - | - | - | - | - | - | - | - | - | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | 300 PPM / C | - | 47 Ohms | - | - | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | 4 mm | - | 12 mm | ||
![]() MFS1/4DCT26A1910F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 191 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() MOSX2CT52RR22G KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | - | 300 PPM / C | Power Resistors Metal Oxide | 220 mOhms | - | - | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | Axial | - | - | 0.8 mm | - | - | Metal Oxide Resistors | - | - | - | - | 4 mm | - | 12 mm | ||
![]() MFS1/4DCT26A2741F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 2.74 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() MF1/4DCT52A1622F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MF1/4DCT52A1622F | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | Axial | Active | - | 4.15 | - | Yes | - | 250 V | - | - | 1 % | e2 | Yes | EAR99 | 100 PPM / C | Semi-Precision | 16.2 kOhms | Tin/Copper (Sn/Cu) - hot dipped | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | 250 V | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() MOS5C200G KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 % | - | - | - | 300 PPM / C | - | 20 Ohms | - | - | - | Resistors | 5 W | - | Metal Oxide | - | - | - | - | Axial | - | - | 0.8 mm | - | - | Metal Oxide Resistors | - | - | - | - | 9 mm | - | 24.5 mm | ||
![]() MF1/4EC1002F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | 1 % | - | - | - | 25 PPM / C | Metal Film Resistors General Purpose | 10 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 2.3 mm | - | 7.1 mm | ||
![]() MFS1/4DCT26A3320F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 332 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() BWR10CN101J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1/2DL4754F KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 4000 | - | KOA Speer | - | - | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | Bulk | RK | 1 % | - | - | - | - | - | 4.75 MOhms | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors | - | - | - | Metal Film Resistors - Through Hole | 5.5 mm | - | 18.3 mm | ||
![]() CFS1/2CT52A751J KOA Speer | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | 750 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | - | - | - | - | - | 3.15 mm | - | ||
![]() MF1/4DL11R3F KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | N | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 11.3 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | ||
![]() MF1/4DL2001F KOA Speer | 345 |
| - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 2 kOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 6.3 mm | ||
![]() MF1/4DL36R5F KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 36.5 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | ||
![]() PCF2L101K KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | + 200 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 300 V | Bulk | HPC/PCF | 10 % | - | - | - | - 1200 PPM / C | - | 100 Ohms | - | - | - | Resistors | 2 W | - | Ceramic Comp | - | - | - | - | Axial | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | Ceramic Composition Resistors | 7 mm | - | 19 mm | ||
![]() MOS3L180J KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.040565 oz | - | Bulk | MOS | 5 % | - | - | - | 300 PPM / C | - | 18 Ohms | - | - | - | Resistors | 3 W | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MF1/4DL1R02F KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 1.02 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | 0.6 mm | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | ||
![]() MOS3CT631R270J KOA Speer | 499 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS3CT631R270J | + 200 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 6 mm | 15.5 mm | Axial | Active | - | 4.74 | Details | Yes | 0.049384 oz | - | Cut Tape | MOS | 5 % | e2 | Yes | EAR99 | 300 PPM / C | - | 27 Ohms | Tin/Copper (Sn/Cu) - hot dipped | FALME PROOF | 8533.21.00.90 | Resistors | 3 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | Axial | 3 W | 350 V | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | ||
![]() MOS1L822J KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 4000 | - | KOA Speer | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | MOS | 5 % | - | - | - | 300 PPM / C | - | 8.2 kOhms | - | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 3 mm | - | 9 mm | ||
![]() MO1L221J KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | MO | 5 % | - | - | - | 200 PPM / C | - | 220 Ohms | - | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | 12 mm |


Product
Brand
Articles
Tools