- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/2CT52R182J KOA Speer Electronics | 14956 |
| - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | - | KOA SPEER ELECTRONICS INC | 0.7 | 20 | Not Required(mm) | - | KOA Speer | CF1/2CT52R182J | + 155 C | 155 | 400 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | 0.5 (1/2)(W) | Not Required(mm) | 3 | - | AEC-Q200 | 1.8K | 1.33 | Details | Yes | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | -450 to 350 | 70 TO 155 | 70 to 155 | - | Not Formed | 5% | 0.011993 oz | - | 400 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | NRND | - | Axial | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 1800(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | - | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.5 W | 30 mm | 400 V | Not Required | 0.7 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | 8.5 mm | Not Required(mm) | RoHS Compliant | ||
![]() CFS1/2CT52R100J KOA Speer Electronics | 23 |
| - | - | - | Axial | - | - | - | Axial | 2 | 0.29 | CFS1/2 | - | - | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 20 | - | - | - | - | - | 155 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Tape & Reel (TR) | - | - | - | Cylindrical | - | - | - | - | 2.85 | Active | - | 10 | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | -55°C ~ 155°C | Tape and Reel | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | - | - | Active | 2 | - | - | -450/ +350ppm/°C | - | 10 Ohms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() RK1/4DCT52R3324F KOA Speer Electronics | 6017 |
| - | - | - | - | - | - | - | - | 2 | 0.25 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | - | - | 0.6 | 24 | Not Required(mm) | - | KOA Speer | - | + 155 C | 155 | 500 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 3.32M | - | Details | - | - | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.008818 oz | - | 500 V | - | Tape and Reel | RK | - | 1% | - | - | Active | - | - | - | ±100(ppm/°C) | Metal Film | 3320000(ohm) | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | Not Required(mm) | Yes with exemptions | ||
![]() MOS1/2CVTPR1621F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.74 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | - | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 1.62K | - | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | - | - | - | - | - | RoHS Compliant | ||
![]() MO2CT521A132J KOA Speer Electronics | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | - | KOA Speer Electronics Inc | MO2CT521A132J | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | - | 6 | Last Time Buy | - | 1.3K | 5.32 | - | Yes | - | ±200 | - | 70 to 235 | - | Not Formed | - | - | - | - | -55°C ~ 200°C | Ammo | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | - | EAR99 | ±200ppm/°C | - | 1.3 kOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 2 | 18 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4CT52R683J KOA Speer Electronics | 13289 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R683J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | - | 68K | 0.92 | Details | Yes | - | -450 to 350 | 70 TO 155 | 70 to 155 | - | Not Formed | 5% | 0.007055 oz | - | 300V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 68000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250mW | TR | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | Carbon Film Resistors | ± 5% | - | - | Carbon Film Resistors - Through Hole | 6.1mm | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant | ||
![]() MOS1CT52R1000F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | 24 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 100 | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4LT52R125J KOA Speer Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer Electronics Inc | CF1/4LT52R125J | - | 155 | 300 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.25 mm | 6.5 mm | Cylindrical | Axial | Not Recommended | - | - | 2.3 | - | - | 1.2M | 5.19 | - | No | - | -1300 to 0 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | e0 | No | Unconfirmed | - | - | - | 1300 ppm/°C | - | 1200000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | Flameproof | FIXED RESISTOR | not_compliant | - | - | Axial | 0.25 W | 30 mm | 300 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS non-compliant | ||
![]() MOS2CT521R202J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | - | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | - | 2K | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/2DCT52A49R9F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.36 | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 49.9 | - | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4LT52R821J KOA Speer Electronics | In Stock | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer Electronics Inc | CF1/4LT52R821J | - | 155 | 300 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.25 mm | 6.5 mm | Cylindrical | Axial | Not Recommended | - | - | 2.3 | - | - | 820 | 5.2 | Compliant | No | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | 250 V | 300 V | - | Tape and Reel | - | - | 5% | e0 | No | Active | - | Axial | - | 350 ppm/°C | - | 820 Ω | Tin/Lead (Sn/Pb) | 155 °C | -55 °C | Carbon Film | - | - | - | Fixed Resistors | 250 mW | TR | Flameproof | FIXED RESISTOR | not_compliant | Not | - | Axial | 0.25 W | 30 mm | 300 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | 6.1 mm | - | RoHS non-compliant | ||
![]() MF1/4DLT52R1544F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 1.54M | - | Non-Compliant | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Unconfirmed | - | Axial | - | - | - | 1.54 MΩ | - | 155 °C | -55 °C | Metal Film | - | - | - | - | - | - | - | - | - | Not | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | 6.3 mm | - | RoHS non-compliant | ||
![]() CF1/4C511J KOA Speer Electronics | 3207 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | CF1/4 | KOA Speer | - | - | EAR99 | 1000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CF1/4C511J | +155°C | - | 300 | KOA Speer Electronics, Inc. | -55°C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | Active | AEC-Q200 | 510 | 1.54 | Details | Yes | - | -450 to 350 | - | - | - | Not Formed | - | 0.008466 oz | - | 300 V | -55°C ~ 155°C | Bulk | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Unconfirmed | 2 | - | - | -450 → +350ppm/°C | Standard | 510Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 0.25W | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | - | RoHS Compliant | ||
![]() CFS1/4 C T52R 681 J KOA Speer Electronics | 10184 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.15 | CFS1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | - | - | KOA Speer | CFS1/4CT52R681J | + 155 C | 155 | 250 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | - | - | 1.7 | Active | AEC-Q200 | 680 | 1.07 | Details | Yes | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.005291 oz | - | 250 V | -55°C ~ 155°C | Tape and Reel | CF | 0.067 Dia x 0.126 L (1.70mm x 3.20mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | - 450 PPM / C, + 350 PPM / C | Standard | 680 Ohms | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | 3.2 mm | - | RoHS Compliant | ||
![]() CFS1/2CT52R471J KOA Speer Electronics | 23 |
| - | - | - | Axial | - | - | - | Axial | 2 | 0.29 | CFS1/2 | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 20 | - | - | - | - | + 155 C | 155 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | Cylindrical | - | - | - | - | 2.85 | Active | - | 470 | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | 350 V | -55°C ~ 155°C | Tape and Reel | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | - | - | Active | 2 | - | - | -450/ +350ppm/°C | Standard | 470 Ohms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | 2.85 mm | - | 6.3 mm | - | RoHS Compliant | ||
![]() RCR60CT52R164J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.52 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.7 | 20 | - | - | - | - | - | 155 | 4000 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 160K | - | - | - | - | ±350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9.5 | - | - | - | - | - | ||
![]() SPR1CT52R823J KOA Speer Electronics | 2889 |
| - | Production (Last Updated: 2 years ago) | Through Hole | - | - | - | - | - | 2 | 0.5 | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | Yes | 8533.10.00.65 | - | 0.8 | 24 | Not Required(mm) | - | KOA Speer | - | + 200 C | 200 | 500 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 200C | - | - | - | - | - | - | Cylindrical | - | - | 1(W) | Not Required(mm) | 3.5 | - | AEC-Q200 | 82K | - | Details | - | 8533100070, 8533100070/8533100070, 8533100070/8533100070/8533100070, 8533100070/8533100070/8533100070/8533100070 | ±350 | 70 TO 235 | 70 to 235 | - | Not Formed | 5% | 0.017637 oz | - | 500 V | - | Tape and Reel | SPR | - | 5% | - | - | Active | - | Axial | - | ±350(ppm/°C) | Carbon Film | 82000(ohm) | - | 200 °C | -55 °C | Carbon Film | - | - | - | Resistors | 1 W | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 1 | 9 | 3.5 mm | - | 9 mm | Not Required(mm) | RoHS Compliant | ||
![]() MOS1CVTPA683J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.11 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 68K | - | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/2LCT528R224G KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.36 | - | - | - | ±0.4 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.8 | 28 | Not Required(mm) | ±1 | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | 0.5 (1/2)(W) | Not Required(mm) | 3.5 | - | - | 224m | - | - | - | - | ±200 | 70 TO 155 | 70 to 155 | - | Not Formed | 2% | - | - | - | - | - | - | - | 2% | - | - | Active | - | - | - | ±200(ppm/°C) | Metal Film | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | Not Required(mm) | - | ||
![]() MF1/4DCT52R3160F KOA Speer Electronics | 3090 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R3160F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 316 | 1 | Details | Yes | - | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | ±100(ppm/°C) | Metal Film | 316(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | Not Required(mm) | RoHS Compliant |


Product
Brand
Articles
Tools