- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/4DCT52R1781F KOA Speer Electronics | 8754 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R1781F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 1.78K | 4.14 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | - | 100 PPM / C | Semi-Precision | 1.78 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R33R2F KOA Speer Electronics | 4794 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R33R2F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 33.2 | 1.02 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 33.2 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() SPR1/2CT52A330J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.25 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.6 | 24 | - | - | - | - | - | 200 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 33 | - | - | - | - | - | ±350 | - | 70 to 235 | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4 C 471 J KOA Speer Electronics | 1335 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | No | 8533.21.00.30 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CF1/4C471J | +155°C | - | 300 | KOA Speer Electronics, Inc. | -55°C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | Active | AEC-Q200 | 470 | 1.52 | Details | Yes | KOA CF Series Axial Carbon Film Fixed Resistor 470u03a9 u00b15% 0.25W -450 u2192 +350ppm/u00b0C | - | -450 to 350 | - | - | Not Formed | - | 0.008466 oz | - | 300 V | -55°C ~ 155°C | Bulk | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Unconfirmed | 2 | - | - | -450 → +350ppm/°C | Standard | 470Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 0.25W | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R1330F KOA Speer Electronics | 4607 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R1330F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 133 | 4.14 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 133 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() MF1/4DCU9091F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 9.09K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Box | - | - | 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | - | ||
![]() MF1/4DCT52R2322F KOA Speer Electronics | 10104 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52R2322F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 23.2K | 0.98 | - | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 23.2 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() MO2CT521A131J KOA Speer Electronics | In Stock | - | - | - | Axial | - | - | - | - | Axial | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | Cylindrical | - | - | - | - | 6 | Last Time Buy | - | 130 | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | -55°C ~ 200°C | Ammo | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | - | - | NRND | 2 | - | - | ±200ppm/°C | - | 130 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 2 | 18 | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CT52R472J KOA Speer Electronics | 4546 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | 0.15 | CFS1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | Not Required(mm) | - | KOA Speer | CFS1/4CT52R472J | + 155 C | 155 | 250 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 1.7 | Active | - | 4.7K | 1.01 | Details | Yes | Carbon Film Resistors - Through Hole 4.7K OHM 5% 1/4W | - | -450 to 350 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.005291 oz | - | 250V | -55°C ~ 155°C | Tape and Reel | CF | 0.067 Dia x 0.126 L (1.70mm x 3.20mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 4700(ohm) | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250mW | TR | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 250 V | Not Required | 0.45 mm | 70 °C | Carbon Film Resistors | ± 5% | - | - | Carbon Film Resistors - Through Hole | 3.2mm | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | 3.2 mm | Not Required(mm) | RoHS Compliant | - | ||
![]() MF1/4CCT52R2700F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | - | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 270 | - | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R5493F KOA Speer Electronics | 2275 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R5493F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 549K | 4.72 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | - | 100 PPM / C | Semi-Precision | 549 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | - | ||
![]() CF1/2CT52R680J KOA Speer Electronics | 4793 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | - | - | KOA Speer | CF1/2CT52R680J | + 155 C | 155 | 400 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | - | - | 3 | - | AEC-Q200 | 68 | 1.35 | Details | Yes | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.011993 oz | - | 400 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | NRND | - | - | EAR99 | - 450 PPM / C, + 350 PPM / C | Standard | 68 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Flameproof | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | 30 mm | 400 V | - | 0.7 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | 8.5 mm | - | RoHS Compliant | - | ||
![]() CF1/4CS393J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.16 | - | - | Ceramic | - | EAR99 | - | No | No | - | - | - | - | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 39K | - | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS Compliant | - | ||
![]() MOX2CT521R3R3J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | 200 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 3.3 | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 15.5 | - | - | - | - | RoHS Compliant | - | ||
![]() CF1/4C390J KOA Speer Electronics | 576 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | 2 | - | - | KOA Speer | - | - | EAR99 | 1000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CF1/4C390J | + 155 C | - | 300 | - | - 55 C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 39 | 1.56 | Details | Yes | - | 8533100070/8533100070/8533100070/8533100070/8533100070 | -450 to 350 | - | - | Not Formed | - | 0.008466 oz | 250 V | 300 V | - | Bulk | CF | - | 5% | e2 | Yes | Unconfirmed | - | Axial | - | - 450 PPM / C, + 350 PPM / C | Standard | 39 Ohms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | - | Resistors | 250 mW (1/4 W) | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | - | RoHS Compliant | Lead Free | ||
![]() CF1/2CT52R224J KOA Speer Electronics | 6048 |
| - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | - | - | KOA Speer | CF1/2CT52R224J | + 155 C | 155 | 400 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | - | - | 3 | - | AEC-Q200 | 220K | 1.35 | Details | Yes | - | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | -700 to 0 | - | 70 to 155 | Not Formed | - | 0.011993 oz | - | 400 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Unconfirmed | - | Axial | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 220 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | - | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Flameproof | FIXED RESISTOR | compliant | Not | - | Axial | 0.5 W | 30 mm | 400 V | - | 0.7 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | 8.5 mm | - | RoHS Compliant | - | ||
![]() CFS1/4C105J KOA Speer Electronics | 7817 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | 2 | 0.08 | - | KOA Speer | Conformal Coated | - | EAR99 | 2000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | - | ±0.2 | KOA Speer | CFS1/4C105J | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | - | - | 1.7 | - | AEC-Q200 | 1M | 1.06 | Details | Yes | - | - | -1300 to 0 | - | 70 to 155 | Not Formed | - | 0.005291 oz | - | 250 V | - | Box | CF | - | 5% | e2 | - | Unconfirmed | - | Axial | - | - 1300 PPM / C, 0 PPM / C | Standard | 1 MOhms | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | Carbon Film | - | - | - | Resistors | 250 mW (1/4 W) | Box | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | 3.2 mm | - | RoHS Compliant | Lead Free | ||
![]() MF1/2DCT52R4122F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.36 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 41.2K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/2DCT52R7501F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 7.5K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DLT52R1653F KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer Electronics Inc | MF1/4DLT52R1653F | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.3 mm | Cylindrical | Axial | Obsolete | - | - | 2.3 | - | - | 165K | 5.92 | - | No | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | e0 | - | Unconfirmed | - | - | EAR99 | 100 ppm/°C | - | 165000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | Cylindrical | FIXED RESISTOR | not_compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS non-compliant | - |


Product
Brand
Articles
Tools