- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS1/4CT52R623J KOA Speer Electronics | 9664 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.15 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | - | - | KOA Speer | CFS1/4CT52R623J | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | - | Active | - | - | 1.7 | - | AEC-Q200 | 62K | 1.09 | Details | Yes | - | -700 to 0 | - | 70 to 155 | - | Not Formed | - | 0.005291 oz | 250 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Active | - | - | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 62 kOhms | Tin/Copper (Sn/Cu) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | 3.2 mm | - | RoHS Compliant | ||
![]() MOS1CVTPA3011F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.11 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | - | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 3 | - | - | 3.01K | - | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() CF1/4LT52R621J KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer Electronics Inc | CF1/4LT52R621J | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.25 mm | 6.5 mm | Cylindrical | Axial | - | Not Recommended | - | - | 2.3 | - | - | 620 | 5.19 | - | No | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | e0 | No | Unconfirmed | - | - | - | 450 ppm/°C | - | 620 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | - | Flameproof | FIXED RESISTOR | not_compliant | - | - | Axial | 0.25 W | 30 mm | 300 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | RoHS non-compliant | ||
![]() MF1/4D C T52R 3570 F KOA Speer Electronics | 10980 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R3570F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | - | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 357 | 1.02 | Details | Yes | - | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.007584 oz | 250V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | ±100(ppm/°C) | Metal Film | 357(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250mW | TR | - | Cylindrical | Semi-Precision | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.3mm | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | Not Required(mm) | RoHS Compliant | ||
![]() CFS1/2CT52R475J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.29 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 20 | - | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 2.85 | - | - | 4.7M | - | - | - | - | -1300 to 0 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() SPR1CT52A122J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.5 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | - | 200 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 3.5 | - | - | 1.2K | - | - | - | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | RoHS Compliant | ||
![]() MOS1CT528R620J KOA Speer Electronics | 582 | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | - | - | KOA Speer | MOS1CT528R620J | - | + 200 C | 200 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 235 °C | -55 °C | - | Axial, | 3 mm | 9 mm | Cylindrical | Axial | - | Active | - | - | 3 | - | - | 62 | 4.11 | Details | Yes | - | ±300 | - | 70 to 235 | - | Not Formed | - | 0.012346 oz | - | - | - | MOS | - | 5% | e2 | Yes | Active | - | - | EAR99 | 300 PPM / C | - | 62 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | FALME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 1 W | - | 7.874 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - | - | - | - | Metal Oxide Resistors | - | - | 1 | 9 | 3 mm | - | 9 mm | - | RoHS Compliant | ||
![]() Z25YCT52R KOA Speer Electronics | 17854 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.30 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | Not Required(mm) | - | KOA Speer | Z25YCT52R | - | + 155 C | 155 | - | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | AXIAL LEADED | 2.2 mm | 6.1 mm | Cylindrical | Axial | Z25YCT52A | Active | Not Required(W) | Not Required(mm) | 2.2 | - | - | 0 | 1.32 | Details | Yes | - | - | 70 TO 155 | 70 to 155 | - | Not Formed | Not Required | 0.007055 oz | - | - | Tape and Reel | Z | - | - | e2 | Yes | Active | - | - | EAR99 | Not Required(ppm/°C) | Zero-Ohm | 00(ohm) | Tin/Copper (Sn/Cu) | - | - | - | - | RATED CURRENT: 15A | 8533.21.00.90 | Resistors | - | TR | Carbon Film | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | - | - | - | Not Required | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | - | 7.1 | 2.2 mm | - | 5.8 mm | Not Required(mm) | RoHS Compliant | ||
![]() MO2CT521R222J KOA Speer Electronics | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | 1.35 | - | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | KOA Speer | - | - | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | Bulk | - | - | - | Cylindrical | - | - | - | - | - | 6 | Last Time Buy | - | 2.2K | - | Details | - | - | ±200 | - | 70 to 235 | - | Not Formed | - | 0.049384 oz | - | -55°C ~ 200°C | Tape and Reel | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | - | - | NRND | 2 | - | - | 200 PPM / C | - | 2.2 kOhms | - | - | - | Metal Oxide Film | 2W | - | - | Resistors | 2 W | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | Metal Oxide Film Resistors | Flame Retardant Coating, Moisture Resistant, Safety | Metal Oxide Resistors | - | - | 2 | 15.5 | 6 mm | - | 15.5 mm | - | RoHS Compliant | ||
![]() MF1/4DCT52R5233F KOA Speer Electronics | 3436 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R5233F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | - | Active | - | - | 2.3 | - | AEC-Q200 | 523K | 4.15 | Details | Yes | - | ±100 | - | 70 to 155 | - | Not Formed | - | 0.007584 oz | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 523 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | ||
![]() MF1/2CCT52R3000F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.36 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 3.5 | - | - | 300 | - | - | - | - | ±50 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | ||
![]() SPR2CT52R181J KOA Speer Electronics | 3610 |
| - | - | - | - | - | - | - | 2 | 0.8 | - | KOA Speer | Conformal Coated | - | EAR99 | 2000 | No | Yes | 8533.10.00.65 | - | 0.8 | 24 | - | - | KOA Speer | - | - | + 200 C | 200 | 500 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 4.2 | - | AEC-Q200 | 180 | - | Details | - | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | 500 V | - | Tape and Reel | SPR | - | 5% | - | - | Active | - | - | - | 350 PPM / C | Power Carbon Film Leaded Resistor | 180 Ohms | - | - | - | - | - | - | - | Resistors | 2 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 2 | 12 | 4.2 mm | - | 12 mm | - | RoHS Compliant | ||
![]() MF1/4CCT52R4991B KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer | MF1/4CCT52R4991B | MF | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | - | Active | - | - | 2.3 | - | AEC-Q200 | 4.99K | 5.24 | Details | Yes | - | ±50 | - | 70 to 155 | - | Not Formed | - | - | 250 V | - | Tape and Reel | MF | - | 0.1% | e2 | Yes | Active | - | - | - | 50 PPM / C | Semi-Precision | 4.99 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | - | Cylindrical | FIXED RESISTOR | compliant | - | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 7.1 mm | - | RoHS Compliant | ||
![]() MFS1/2DCT52R101G KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 2.3 | - | - | 100 | - | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 2% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | - | ||
![]() MF1/4CCT52R16R5F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 2.3 | - | - | 16.5 | - | - | - | - | ±50 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() CF1/4CT52R394J KOA Speer Electronics | 4485 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | - | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | - | - | KOA Speer | CF1/4CT52R394J | - | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | - | Active | - | - | 2.3 | Active | AEC-Q200 | 390K | 0.89 | Details | Yes | - | -1000 to 0 | - | 70 to 155 | - | Not Formed | - | 0.008466 oz | 300 V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | - 1000 PPM / C, 0 PPM / C | Standard | 390 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | 6.1 mm | - | RoHS Compliant | ||
![]() CFS1/2CT52R155J KOA Speer Electronics | 4358 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.29 | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CFS1/2CT52R155J | - | + 155 C | 155 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.85 mm | 6.3 mm | Cylindrical | Axial | - | Active | - | - | 2.85 | - | AEC-Q200 | 1.5M | 4.21 | Details | Yes | - | -1000 to 0 | - | 70 to 155 | - | Not Formed | - | - | 350 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Active | - | - | EAR99 | - 1000 PPM / C, 0 PPM / C | Standard | 1.5 MOhms | Tin/Copper (Sn/Cu) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | - | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 6.3 | 2.85 mm | - | 6.3 mm | - | RoHS Compliant | ||
![]() CF1/2CT52R473J KOA Speer Electronics | 15176 |
| - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | CF1/2 | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | Not Required(mm) | - | KOA Speer | CF1/2CT52R473J | - | + 155 C | 155 | 400 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | - | Active | 0.5 (1/2)(W) | Not Required(mm) | 3 | Active | AEC-Q200 | 47K | 1.34 | Details | Yes | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | -450 to 350 | 70 TO 155 | 70 to 155 | - | Not Formed | 5% | 0.011993 oz | 400 V | -55°C ~ 155°C | Tape and Reel | CF | 0.118 Dia x 0.335 L (3.00mm x 8.50mm) | 5% | e2 | Yes | Active | 2 | Axial | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 47000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.5W, 1/2W | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.5 W | 30 mm | 400 V | Not Required | 0.7 mm | 70 °C | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | 8.5 mm | Not Required(mm) | RoHS Compliant | ||
![]() MFS1/4DLT52R2323F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.45 | 30 | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | 1.7 | - | - | 232K | - | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS non-compliant | ||
![]() MF1/4CLT52R1004F KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer Electronics Inc | MF1/4CLT52R1004F | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.3 mm | Cylindrical | Axial | - | Obsolete | - | - | 2.3 | - | - | 1M | 5.91 | - | No | - | ±50 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | e0 | - | Unconfirmed | - | - | EAR99 | 50 ppm/°C | - | 1000000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | - | Cylindrical | FIXED RESISTOR | not_compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS non-compliant |


Product
Brand
Articles
Tools