- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RK1/4DCT52R3324F KOA Speer Electronics | 6017 |
| - | - | - | - | - | - | - | 2 | 0.25 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | - | - | 0.6 | 24 | Not Required(mm) | - | KOA Speer | - | + 155 C | 155 | 500 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | - | - | - | - | - | - | Cylindrical | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 3.32M | - | Details | - | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.008818 oz | 500 V | - | Tape and Reel | RK | - | 1% | - | - | Active | - | - | - | ±100(ppm/°C) | Metal Film | 3320000(ohm) | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Cylindrical | - | - | Not Required | - | Axial | - | - | - | Not Required | - | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | Not Required(mm) | Yes with exemptions | ||
![]() MOS1/2CVTPR1621F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.74 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | - | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 1.62K | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MO2CT521A132J KOA Speer Electronics | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | - | KOA Speer Electronics Inc | MO2CT521A132J | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | - | 6 | Last Time Buy | - | 1.3K | 5.32 | - | Yes | ±200 | - | 70 to 235 | - | Not Formed | - | - | - | -55°C ~ 200°C | Ammo | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | - | EAR99 | ±200ppm/°C | - | 1.3 kOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | - | - | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 2 | 18 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1CT52R1000F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | 24 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 100 | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1CT528R103J KOA Speer Electronics | 1031 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | MOS1CT528 | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | - | - | KOA Speer | MOS1CT528R103J | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 235 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | - | - | 3 | Active | - | 10K | 4.08 | Details | Yes | ±300 | - | 70 to 235 | - | Not Formed | - | 0.012346 oz | - | -55°C ~ 200°C | - | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | 300 PPM / C | - | 10 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 1W | FALME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 1 W | - | 100 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | - | - | 1 | 9 | 3 mm | - | - | 9 mm | - | - | RoHS Compliant | ||
![]() CF1/4CT52R683J KOA Speer Electronics | 13289 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R683J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | - | 68K | 0.92 | Details | Yes | -450 to 350 | 70 TO 155 | 70 to 155 | - | Not Formed | 5% | 0.007055 oz | 300V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 68000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250mW | TR | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | Carbon Film Resistors | ± 5% | - | - | Carbon Film Resistors - Through Hole | 6.1mm | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | - | 6.1 mm | - | Not Required(mm) | RoHS Compliant | ||
![]() MOS3CL25A823J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.46 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.30 | - | 0.8 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 82K | - | - | - | ±300 | - | 70 to 235 | - | Formed | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 18 | - | - | - | - | - | - | RoHS Compliant | ||
![]() CFS1/2CT52R681J KOA Speer Electronics | 23 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.29 | CFS1/2 | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer Electronics Inc | CFS1/2CT52R681J | - | 155 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | 155 °C | -55 °C | Tape & Reel (TR) | Axial, | 2.85 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.85 | Active | - | 680 | 5.17 | - | Yes | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | -55°C ~ 155°C | Tape and Reel | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450/ +350ppm/°C | - | 680 Ohms | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.5W, 1/2W | FLAME PROOF | 8533.10.00.65 | - | - | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1CT528R391J KOA Speer Electronics | 4910 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | MOS1CT528 | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | - | - | KOA Speer | MOS1CT528R391J | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 235 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | - | - | 3 | Active | - | 390 | 1 | Details | Yes | ±300 | - | 70 to 235 | - | Not Formed | - | 0.012346 oz | - | -55°C ~ 200°C | - | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | 300 PPM / C | - | 390 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 1W | FALME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 1 W | - | 19.7484 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | - | - | 1 | 9 | 3 mm | - | - | 9 mm | - | - | RoHS Compliant | ||
![]() MOS1CT52R8660F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 866 | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | RoHS Compliant | ||
![]() 94236953 KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.08 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.65 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | - | 1.5K | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CF1/4CT52A154J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 14 | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 150K | - | - | - | -700 to 0 | - | 70 to 155 | - | Not Formed | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4ECT52R2610B KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 261 | - | - | - | ±25 | - | 70 to 155 | - | Not Formed | - | - | - | - | Tape and Reel | - | - | 0.1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1/2CT52A470J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | - | 24 | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 47 | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/2LCT52R102J KOA Speer Electronics, Inc. | In Stock | - | - | Through Hole | Metal | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e2 | yes | Discontinued | 2 | Axial | EAR99 | 200 ppm/°C | - | 1kOhm | Tin/Copper (Sn/Cu) | 155°C | -55°C | Metal Film | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | - | 500mW | TR | Cylindrical | FIXED RESISTOR | - | - | MIL-R-22684 | - | 0.5W | 30mm | 350V | - | 0.8 mm | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | 9.5mm | - | - | RoHS Compliant | ||
![]() BPR58CR12J KOA Speer Electronics, Inc. | 227 |
| - | Through Hole | - | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e2 | yes | - | 2 | Radial | EAR99 | 350 ppm/°C | - | 120mOhm | Tin/Copper (Sn/Cu) | 200°C | -40°C | - | - | FLAME PROOF | 8533.21.00.90 | - | 5W | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5W | 9mm | - | - | 800 μm | 70°C | - | - | - | - | - | - | - | - | - | - | 18mm | - | 14mm | 5mm | - | RoHS Compliant | ||
![]() MF1/4D C T52R 4873 F KOA Speer Electronics | 4643 |
| - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52R4873F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | Axial, | - | - | Cylindrical | - | Active | - | - | 2.3 | - | - | 487K | - | - | Yes | ±100 | - | 70 to 155 | - | Not Formed | - | - | 250 V | - | Tape and Reel | - | - | 1% | - | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 487 kOhms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | compliant | - | - | Axial | - | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | - | RoHS Compliant | ||
![]() MOS1CT528R242J KOA Speer Electronics | 4593 |
| - | - | Axial | - | - | - | Axial | 2 | - | MOS1CT528 | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | - | 0.8 | 24 | - | - | KOA Speer | - | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Cylindrical | - | - | - | - | 3 | Active | - | 2.4K | - | Details | - | ±300 | - | 70 to 235 | - | Not Formed | - | 0.290411 oz | - | -55°C ~ 200°C | - | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | - | - | Active | 2 | - | - | 300 PPM / C | - | 2.4 kOhms | - | - | - | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | - | - | 1 | 9 | 3 mm | - | - | 9 mm | - | - | RoHS Compliant | ||
![]() MFS1/4CCT52A1001F KOA Speer Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.12 | - | - | - | +0.4|-0.1 | EAR99 | - | No | No | - | KOA SPEER ELECTRONICS INC | 0.45 | 28 | - | -0.2|+0.5 | KOA Speer Electronics Inc | MFS1/4CCT52A1001F | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | - | - | 1.7 | - | - | 1K | 5.26 | - | Yes | ±50 | - | 70 to 155 | - | Not Formed | - | - | - | - | Ammo | - | - | 1% | e2 | Yes | Active | - | - | EAR99 | 50 ppm/°C | - | 1000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | - | - | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | - | RoHS Compliant | ||
![]() MFS1/4DCT52A4750F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.12 | - | - | - | +0.4|-0.1 | EAR99 | - | No | No | - | - | 0.45 | 28 | - | -0.2|+0.5 | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 475 | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | - | RoHS Compliant |


Product
Brand
Articles
Tools