- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4CT52R136J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.6 | 14 | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 13M | - | - | - | - | - | - | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | - | RoHS Compliant | ||
![]() CF1/2CT52R2R2J KOA Speer Electronics | 2213 |
| - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | - | - | KOA Speer | CF1/2CT52R2R2J | + 155 C | 155 | 400 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | - | - | 3 | - | AEC-Q200 | 2.2 | 1.33 | Details | Yes | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.011993 oz | - | 400 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Unconfirmed | - | Axial | EAR99 | - 450 PPM / C, + 350 PPM / C | Standard | 2.2 Ohms | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | Carbon Film | - | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Flameproof | FIXED RESISTOR | compliant | Not | - | Axial | 0.5 W | 30 mm | 400 V | - | 0.7 mm | 70 °C | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | - | 8.5 mm | - | RoHS Compliant | ||
![]() MO2CT521R563J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 56K | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 15.5 | - | - | - | - | - | RoHS Compliant | ||
![]() CFS1/4CT52R205J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | - | 0.45 | 14 | - | - | KOA Speer | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | AEC-Q200 | 2M | - | Details | - | - | - | - | - | 70 to 155 | Not Formed | - | 0.005291 oz | - | 250 V | - | Tape and Reel | CF | - | 5% | - | - | Active | - | - | - | - 1000 PPM / C, 0 PPM / C | Standard | 2 MOhms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | - | 3.2 mm | - | RoHS Compliant | ||
![]() MFS1/4DLT52R1000F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.45 | 30 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 100 | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | RoHS non-compliant | ||
![]() CF1/4 C T52R 364 J KOA Speer Electronics | 3118 |
| - | Production (Last Updated: 2 years ago) | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R364J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR) | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | AEC-Q200 | 360K | 5.2 | Details | Yes | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | - | -1000 to 0 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.007408 oz | 250 V | 300 V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | Axial | EAR99 | -1000 to 0(ppm/°C) | Carbon Film | 360000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | 300 V | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | 2.6 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant | ||
![]() SPR1CT52A222J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.5 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | 200 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 2.2K | - | - | - | - | - | ±350 | - | 70 to 235 | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | RoHS Compliant | ||
![]() CFS1/2CT26A222J KOA Speer Electronics | 3498 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.29 | - | KOA Speer | Conformal Coated | - | EAR99 | 2000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CFS1/2CT26A222J | + 155 C | 155 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.85 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.85 | - | AEC-Q200 | 2.2K | 3.96 | Details | Yes | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.010229 oz | - | 350 V | - | Ammo | CF | - | 5% | e2 | Yes | Active | - | - | EAR99 | - 450 PPM / C, + 350 PPM / C | Standard | 2.2 kOhms | Tin/Copper (Sn/Cu) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 6.3 | 2.85 mm | - | - | 6.3 mm | - | RoHS Compliant | ||
![]() MF1/4ECT52R2003B KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 200K | - | - | - | - | - | ±25 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 0.1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4DLT52R1301F KOA Speer Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer Electronics Inc | MF1/4DLT52R1301F | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 1.3K | 5.23 | - | No | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | e0 | No | Unconfirmed | - | - | EAR99 | 100 ppm/°C | - | 1300 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.90 | Fixed Resistors | - | TR | Cylindrical | FIXED RESISTOR | not_compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | RoHS non-compliant | ||
![]() CFS1/4CT52R392J KOA Speer Electronics | 6980 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.15 | CFS1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.45 | 14 | - | - | KOA Speer | CFS1/4CT52R392J | + 155 C | 155 | 250 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | - | - | 1.7 | Active | AEC-Q200 | 3.9K | 1.04 | Details | Yes | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | 0.005291 oz | - | 250 V | -55°C ~ 155°C | Tape and Reel | CF | 0.067 Dia x 0.126 L (1.70mm x 3.20mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | - 450 PPM / C, 350 PPM / C | Standard | 3.9 kOhms | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | - | 3.2 mm | - | RoHS Compliant | ||
![]() MO2CT521R183J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 18K | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 15.5 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4DCT52R6190F KOA Speer Electronics | 4354 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R6190F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 619 | 0.96 | Details | Yes | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 100 PPM / C | Semi-Precision | 619 Ohms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | Not | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | RoHS Compliant | ||
![]() MFS1/2DCT52R9312F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 93.1K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4DCT52R3240F KOA Speer Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R3240F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 324 | 4.15 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 324 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 7.1 mm | - | RoHS Compliant | ||
![]() CF1/4CT52A391J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.24 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.6 | 14 | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 390 | - | - | - | - | - | -450 to 350 | - | 70 to 155 | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4DCT52A4531F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | - | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 4.53K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | - | - | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4D C T52R 7681 F KOA Speer Electronics | 5408 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R7681F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 7.68K | 0.98 | Details | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 7.68 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | RoHS Compliant | ||
![]() CF1/4CT52R222J KOA Speer Electronics | 8373 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | Yes | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | -0.5|+0.7 | KOA Speer | CF1/4CT52R222J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | - | 2.2K | 0.87 | Details | Yes | - | Moisture Resistant | -450 to 350 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.007055 oz | - | 300V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 2200(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250mW | TR | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | - | Carbon Film Resistors | ± 5% | - | - | Carbon Film Resistors - Through Hole | 6.1mm | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | - | 6.1 mm | Not Required(mm) | RoHS Compliant | ||
![]() CF1/4CT52R275J KOA Speer Electronics | 12999 |
| - | Production (Last Updated: 2 years ago) | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R275J | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | Active | AEC-Q200 | 2.7M | 0.9 | Details | Yes | 8533100070, 8533100070/8533100070, 8533100070/8533100070/8533100070, 8533100070/8533100070/8533100070/8533100070 | - | -1300 to 0 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.008466 oz | 250 V | 300 V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Active | 2 | Axial | EAR99 | -1300 to 0(ppm/°C) | Carbon Film | 2700000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.25W, 1/4W | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | 300 V | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | 2.6 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant |


Product
Brand
Articles
Tools