- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF1/4LT52R102J KOA Speer Electronics | 903 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.25 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | ±0.5 | KOA Speer | CF1/4LT52R102J | + 155 C | 155 | 300 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.25 mm | 6.5 mm | Cylindrical | Axial | Not Recommended | - | - | 2.3 | - | AEC-Q200 | 1K | 7.28 | N | No | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.007408 oz | - | 300 V | - | Tape and Reel | CF | - | 5% | e0 | No | Unconfirmed | - | - | - | - 450 PPM / C, + 350 PPM / C | Standard | 1 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Flameproof | FIXED RESISTOR | not_compliant | - | - | Axial | 0.25 W | 30 mm | 300 V | - | 0.6 mm | 70 °C | - | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.1 | 2.3 mm | - | - | 6.1 mm | - | RoHS non-compliant | ||
![]() MOS1CT528R5602F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | - | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | - | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1/2CVTPA121J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.74 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | - | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 120 | - | - | - | - | ±300 | - | 70 to 235 | 5 | Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | - | - | - | - | - | - | RoHS Compliant | ||
![]() MOS1/2CT52R1001F KOA Speer Electronics | 50 |
| - | - | - | - | - | - | - | - | 2 | 0.25 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | 24 | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 1K | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | - | RoHS Compliant | ||
![]() CF1/2CT52R560J KOA Speer Electronics | 7189 |
| - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | CF1/2 | KOA Speer | Conformal Coated | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.7 | 20 | - | - | KOA Speer | CF1/2CT52R560J | + 155 C | 155 | 400 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | AXIAL LEADED, ROHS COMPLIANT | 3 mm | 8.5 mm | Cylindrical | Axial | Active | - | - | 3 | Active | AEC-Q200 | 56 | 4.45 | Details | Yes | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.011993 oz | - | 400 V | -55°C ~ 155°C | Tape and Reel | CF | 0.118 Dia x 0.335 L (3.00mm x 8.50mm) | 5% | e2 | Yes | Unconfirmed | 2 | Axial | EAR99 | - 450 PPM / C, 350 PPM / C | Standard | 56 Ohms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.5W, 1/2W | - | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Flameproof | FIXED RESISTOR | compliant | Not | - | Axial | 0.5 W | 30 mm | 400 V | - | 0.7 mm | 70 °C | - | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.5 (1/2) | 8.5 | 3 mm | - | - | 8.5 mm | - | RoHS Compliant | ||
![]() CFS1/4LT52R393J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.15 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.10.00.65 | - | 0.45 | 20 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 39K | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | RoHS non-compliant | ||
![]() BWR5CN331J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 6.6 | - | - | Ceramic | - | EAR99 | - | No | No | - | - | 0.8 | 4.5 | - | - | - | - | - | 155 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | Rectangular | - | - | - | 9 | - | - | - | 330 | - | - | - | - | ±100 | - | 70 to 275 | 5 | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 13 | - | - | - | - | 25.5 | RoHS Compliant | ||
![]() CF1/4CT52R220J KOA Speer Electronics | 4842 |
| - | Production (Last Updated: 2 years ago) | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.24 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | Not Required(mm) | - | KOA Speer | CF1/4CT52R220J | + 155 C | 155 | 300 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | - | 22 | 0.9 | Details | Yes | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | -450 to 350 | 70 TO 155 | 70 to 155 | - | Not Formed | 5% | 0.008466 oz | 250 V | 300V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Active | - | Axial | EAR99 | -450 to 350(ppm/°C) | Carbon Film | 22(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250mW | TR | Cylindrical | General Purpose | compliant | Not Required | - | Axial | 0.25 W | - | 300 V | Not Required | 0.6 mm | 70 °C | 300 V | Carbon Film Resistors | - | ± 5% | - | - | Carbon Film Resistors - Through Hole | 6.1mm | - | 0.25 (1/4) | 6.1 | 2.3 mm | 2.6 mm | - | 6.1 mm | Not Required(mm) | RoHS Compliant | ||
![]() MF1/4DCT52R6810F KOA Speer Electronics | 2960 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52R6810F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 681 | 0.97 | - | Yes | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | 250 V | - | Tape and Reel | - | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 681 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | - | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | RoHS Compliant | ||
![]() CFS1/4CT52R624J KOA Speer Electronics | 3398 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.15 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | - | KOA SPEER ELECTRONICS INC | 0.45 | 14 | - | - | KOA Speer | CFS1/4CT52R624J | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | Cylindrical | Axial | Active | - | - | 1.7 | - | AEC-Q200 | 620K | 4.21 | Details | Yes | - | -1300 to 0 | - | 70 to 155 | - | Not Formed | - | 0.005291 oz | - | 250 V | - | Tape and Reel | CF | - | 5% | e2 | Yes | Active | - | - | EAR99 | -1300,0 ppm/°C | Standard | 620 kOhms | Tin/Copper (Sn/Cu) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.25 W | - | 250 V | - | 0.45 mm | 70 °C | - | Carbon Film Resistors | - | - | - | - | Carbon Film Resistors - Through Hole | - | - | 0.25 (1/4) | 3.2 | 1.7 mm | - | - | 3.2 mm | - | RoHS Compliant | ||
![]() MF1/4D C T52R 1870 F KOA Speer Electronics | 235 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | - | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R1870F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 187 | 5.23 | Details | Yes | - | ±100 | - | 70 to 155 | - | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 187 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 7.1 mm | - | RoHS Compliant | ||
![]() MO2CT631R681J KOA Speer Electronics | 157 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 1.4 | - | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | Yes | 8533.21.00.40 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | - | KOA Speer | MO2CT631R681J | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | - | 6 | Last Time Buy | - | 680 | 7.39 | Details | Yes | - | ±200 | - | 70 to 235 | - | Not Formed | - | 0.049384 oz | - | - | -55°C ~ 200°C | Tape and Reel | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | Axial | EAR99 | 200 PPM / C | - | 680 Ohms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | Metal Oxide | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | Not | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - 55 C to + 200 C | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | - | 2 | 15.5 | 6 mm | - | - | 15.5 mm | - | RoHS Compliant | ||
![]() MFS1/2DCT52R1331F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | - | - | 0.6 | 28 | - | ±0.5 | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 1.33K | - | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | - | RoHS Compliant | ||
![]() MF1/4D C T52R 1502 F KOA Speer Electronics | 9765 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.50 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R1502F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 15K | 0.95 | Details | Yes | - | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.007584 oz | - | 250V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | ±100(ppm/°C) | Metal Film | 15000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250mW | TR | Cylindrical | Semi-Precision | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.6 mm | 70 °C | - | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.3mm | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | Not Required(mm) | RoHS Compliant | ||
![]() MF1/4DCT52R17R4F KOA Speer Electronics | 3208 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4DCT52R17R4F | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 17.4 | 5.22 | Details | Yes | - | ±100 | - | 70 to 155 | - | Not Formed | - | 0.007584 oz | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 PPM / C | Semi-Precision | 17.4 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | - | RoHS Compliant | ||
![]() MF1/4CCT52R4993B KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 499K | - | - | - | - | ±50 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 0.1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | RoHS Compliant | ||
![]() SPR1CT52A390J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.5 | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | 200 | - | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 39 | - | - | - | - | ±350 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | RoHS Compliant | ||
![]() CFP1/4CT52A103J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.10.00.65 | - | 0.6 | 20 | - | - | - | - | - | 155 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 10K | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.1 | - | - | - | - | - | - | ||
![]() RCR50CT52R823J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.52 | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.7 | 20 | - | - | - | - | - | 155 | 2000 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 82K | - | - | - | - | ±500 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9.5 | - | - | - | - | - | Yes with exemptions | ||
![]() MF1/4DCVTEA1001F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.75 | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.6 | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | - | - | - | 1K | - | - | - | - | ±100 | - | 70 to 155 | 5 | Formed | - | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | - | - | - | - | - | - | RoHS Compliant |


Product
Brand
Articles
Tools