- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Schedule B | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Terminal Pitch (mm) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Product | Features | Product Category | Power Rating (W) | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOS2CT521R151J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.8 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.20 | - | 0.6 | 24 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | - | 150 | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 2 | 12 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DCT52R5112F KOA Speer Electronics | 17556 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | ±0.3 | EAR99 | 5000 | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | Not Required(mm) | ±0.5 | KOA Speer | MF1/4DCT52R5112F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 51.1K | 1 | Details | Yes | 8533210090, 8533210090/8533210090/8533210090/8533210090/8533210090 | ±100 | 70 TO 155 | 70 to 155 | - | Not Formed | 1% | 0.007584 oz | 250 V | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | ±100(ppm/°C) | Metal Film | 51100(ohm) | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | AEC-Q200 | Axial | 0.25 W | - | 250 V | Not Required | 0.6 mm | 70 °C | - | Metal Film Resistors | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | - | 6.3 mm | Not Required(mm) | - | RoHS Compliant | - | ||
![]() CF1/4 C 100 J KOA Speer Electronics | 2278 |
| - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | CF1/4 | KOA Speer | - | - | EAR99 | 1000 | No | No | 8533.10.00.60 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CF1/4C100J | - | +155°C | - | 300 | KOA Speer Electronics, Inc. | -55°C | - | Through Hole | PCB Mount | - | 155 °C | -55 °C | Bulk | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | Active | AEC-Q200 | 10 | 1.55 | Details | Yes | - | -450 to 350 | - | - | - | Not Formed | - | 0.008466 oz | 250 V | 300 V | -55°C ~ 155°C | Bulk | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e2 | Yes | Unconfirmed | 2 | Axial | - | -450 → +350ppm/°C | Standard | 10Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.25W, 1/4W | - | - | Resistors | 0.25W | BULK | Cylindrical | FIXED RESISTOR | compliant | - | IEC60115-2 | Axial | 0.25 W | 20 mm | 300 V | - | 0.6 mm | 70 °C | - | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 0.25 (1/4) | 6.1 | 2.3 mm | - | - | 6.1 mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MO2CT521A102J KOA Speer Electronics | In Stock | - | - | - | - | Axial | - | - | - | Axial | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | Cylindrical | - | - | - | - | 6 | Last Time Buy | - | 1K | - | - | - | - | ±200 | - | 70 to 235 | - | Not Formed | - | - | - | - | -55°C ~ 200°C | Ammo | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | - | - | NRND | 2 | - | - | ±200ppm/°C | - | 1 kOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 2 | 15.5 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MFS1/2DCT52R3922F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 39.2K | - | - | - | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS1CT528R102J KOA Speer Electronics | 1742 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | MOS1CT528 | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | Not Required(mm) | - | KOA Speer | MOS1CT528R102J | - | + 200 C | 200 | - | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 200C | 235 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | 1(W) | Not Required(mm) | 3 | Active | - | 1K | 0.96 | Details | Yes | - | ±300 | 70 TO 235 | 70 to 235 | - | Not Formed | 5% | 0.012346 oz | - | - | -55°C ~ 200°C | Tape and Reel | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | ±300(ppm/°C) | Metal Oxide | 1000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 1W | FALME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 1 W | - | 31.6228 V | Not Required | 0.8 mm | 70 °C | - | Metal Oxide Resistors | - | - | Metal Oxide Resistors | 1 | 9 | 3 mm | - | - | 9 mm | Not Required(mm) | - | RoHS Compliant | - | ||
![]() CFS1/2 C T52R 103 J KOA Speer Electronics | 6565 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.29 | CFS1/2 | KOA Speer | - | - | EAR99 | 4000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 20 | - | - | KOA Speer | CFS1/2CT52R103J | - | + 155 C | 155 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 2.85 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.85 | Active | AEC-Q200 | 10K | 0.85 | Details | Yes | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.010229 oz | - | 350 V | -55°C ~ 155°C | Tape and Reel | CF | 0.112 Dia x 0.248 L (2.85mm x 6.30mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | - 450 PPM / C, 350 PPM / C | Standard | 10 kOhms | Tin/Copper (Sn/Cu) | - | - | Carbon Film | 0.5W, 1/2W | FLAME PROOF | 8533.10.00.65 | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | - | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 0.5 (1/2) | 6.3 | 2.85 mm | - | - | 6.3 mm | - | - | RoHS Compliant | - | ||
![]() MO1/2CT52R470J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.7 | 24 | - | - | - | - | - | - | 200 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.2 | - | - | 47 | - | - | - | - | ±200 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 11.1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS2CL20A820J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.71 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.8 | - | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 4 | - | - | 82 | - | - | - | - | ±300 | - | 70 to 235 | - | Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 2 | 15 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS1CT528A123J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 12K | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CFB1/2CT52A121J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.52 | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.7 | 20 | - | - | - | - | - | - | 155 | 400 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 120 | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CFS1/4CS222J KOA Speer Electronics | 601 |
| - | - | - | - | - | - | - | - | 2 | 0.08 | - | - | Ceramic | - | EAR99 | - | No | No | - | - | - | - | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 2.2K | - | - | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS3CT521R473J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 47K | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 3 | 15.5 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MF1/4DLT52R7871F KOA Speer Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | - | - | KOA Speer Electronics Inc | MF1/4DLT52R7871F | MF | - | 155 | 250 | - | - | -55 | Through Hole | - | - | 155 °C | -55 °C | - | AXIAL LEADED | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 7.87K | 5.05 | - | No | - | ±100 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Tape and Reel | MF1/4(100PPM,F TOL) | - | 1% | e0 | No | Active | - | - | EAR99 | 100 ppm/°C | - | 7870 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | Fixed Resistors | - | TR | Cylindrical | FIXED RESISTOR | not_compliant | - | MIL-R-10509 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() CFS1/4CT52R470J KOA Speer Electronics | 8242 |
| - | - | - | - | - | - | - | - | 2 | 0.15 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.21.00.30 | - | 0.45 | 14 | - | - | KOA Speer | - | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | AEC-Q200 | 47 | - | Details | - | - | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.005291 oz | - | 250 V | - | Tape and Reel | CF | - | 5% | - | - | Active | - | - | - | - 450 PPM / C, 350 PPM / C | Standard | 47 Ohms | - | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 0.25 (1/4) | 3.2 | 1.7 mm | - | - | 3.2 mm | - | - | RoHS Compliant | - | ||
![]() RF50CT52A330J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0.31 | - | - | Conformal Coated | - | EAR99 | - | No | No | - | - | 0.6 | 30 | - | - | - | - | - | - | 155 | - | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3 | - | - | 33 | - | - | - | - | ±350 | - | 70 to 155 | - | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 8.5 | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() CFPS1/4CMHTA330J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.6 | - | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 33 | - | - | - | - | -450 to 350 | - | 70 to 155 | 5 | Not Formed | - | - | - | - | - | Ammo | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS1CT528R362J KOA Speer Electronics | 2963 |
| - | - | - | Axial | - | - | - | Axial | 2 | - | MOS1CT528 | - | - | - | EAR99 | - | No | Yes | - | - | 0.8 | 24 | - | - | - | - | - | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Cylindrical | - | - | - | - | 3 | Active | - | 3.6K | - | - | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | - | - | - | -55°C ~ 200°C | - | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | - | - | Active | 2 | - | - | ±300ppm/°C | - | 3.6 kOhms | - | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1 | 9 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MOS1CT528R241J KOA Speer Electronics | 9604 |
| - | - | - | Axial | - | - | - | Axial | 2 | 0.35 | MOS1CT528 | KOA Speer | Conformal Coated | ±0.5 | EAR99 | 4000 | No | Yes | 8533.21.00.90 | - | 0.8 | 24 | - | ±1 | KOA Speer | - | - | + 200 C | 200 | - | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | Cylindrical | - | - | - | - | 3 | Active | - | 240 | - | Details | - | - | ±300 | - | 70 to 235 | - | Not Formed | - | 0.012346 oz | - | - | -55°C ~ 200°C | - | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | - | - | Active | 2 | - | - | 300 PPM / C | - | 240 Ohms | - | - | - | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | Metal Oxide Resistors | - | - | Metal Oxide Resistors | 1 | 9 | 3 mm | - | - | 9 mm | - | - | RoHS Compliant | - | ||
![]() CF1/4CT52R111J KOA Speer Electronics | 2567 |
| - | Production (Last Updated: 2 years ago) | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 0.24 | CF1/4 | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.65 | KOA SPEER ELECTRONICS INC | 0.6 | 14 | - | - | KOA Speer | CF1/4CT52R111J | - | + 155 C | 155 | 300 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Axial, | 2.3 mm | 6.1 mm | Cylindrical | Axial | Active | - | - | 2.3 | Active | AEC-Q200 | 110 | 0.87 | Details | Yes | 8533100070, 8533100070/8533100070/8533100070/8533100070/8533100070 | -450 to 350 | - | 70 to 155 | - | Not Formed | - | 0.007055 oz | 250 V | 300 V | -55°C ~ 155°C | Tape and Reel | CF | 0.091 Dia x 0.240 L (2.30mm x 6.10mm) | 5% | e3 | Yes | Active | 2 | Axial | - | - 450 PPM / C, + 350 PPM / C | Standard | 110 Ohms | Tin (Sn) - hot dipped | 155 °C | -55 °C | Carbon Film | 0.25W, 1/4W | FLAME PROOF | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | Not | - | Axial | 0.25 W | - | 300 V | - | 0.6 mm | 70 °C | 300 V | Carbon Film Resistors | - | - | Carbon Film Resistors - Through Hole | 0.25 (1/4) | 6.1 | 2.3 mm | 2.6 mm | - | 6.1 mm | - | - | RoHS Compliant | - |


Product
Brand
Articles
Tools