- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Product Weight (g) | Base Product Number | Brand | Case Style | Diameter Tolerance (mm) | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Fail Safe Fusible Resistor | Flame-Proof Support | HTS | Ihs Manufacturer | Lead Diameter (mm) | Lead Length (mm) | Lead Spacing (nom) | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Special Features | Temperature Coefficient (ppm/°C) | Temperature Range @ Derated Power | Temperature Range @ Derated Power (°C) | Termination Forming | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Power Rating (W) | Product Length (mm) | Diameter | Height Seated (Max) | Length | Product Height (mm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/4CCT52R1022F KOA Speer Electronics | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | - | ±0.3 | EAR99 | 5000 | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer | MF1/4CCT52R1022F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | AEC-Q200 | 10.2K | 4.07 | Details | Yes | - | - | ±50 | - | 70 to 155 | Not Formed | - | 0.007584 oz | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | Axial | EAR99 | 50 PPM / C | Semi-Precision | 10.2 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | ||
![]() BSR5CN302J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Molded | - | EAR99 | - | No | No | 8533.21.00.90 | - | - | - | - | - | - | - | - | - | 155 | 350 | - | - | -40 | Through Hole | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | 3K | - | - | - | - | - | ±300 | - | 70 to 275 | Not Formed | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | RoHS Compliant | ||
![]() MO2CT521R823J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 82K | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 2 | 18 | - | - | - | - | RoHS Compliant | ||
![]() MF1/2DCT52A2211F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.36 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | - | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 3.5 | - | - | 2.21K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 9 | - | - | - | - | RoHS Compliant | ||
![]() MOS3CT521R101J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | + 200 C | 200 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 100 | - | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | MOS | - | 5% | - | - | Active | - | - | - | 300 PPM / C | - | 100 Ohms | - | - | - | - | - | - | - | Resistors | 3 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Metal Oxide Resistors | - | - | - | - | 3 | 15.5 | 6 mm | - | 15.5 mm | - | RoHS Compliant | ||
![]() 184697-Q19 KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | - | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 330 | - | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 3 | 15.5 | - | - | - | - | RoHS Compliant | ||
![]() MOS1CT528R102J KOA Speer Electronics | 1742 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | MOS1CT528 | KOA Speer | - | - | EAR99 | 4000 | No | Yes | - | KOA SPEER ELECTRONICS INC | 0.8 | 24 | Not Required(mm) | - | KOA Speer | MOS1CT528R102J | - | + 200 C | 200 | - | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | -55C to 200C | 235 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | Axial, | 3 mm | 9 mm | Cylindrical | Axial | Active | 1(W) | Not Required(mm) | 3 | Active | - | 1K | 0.96 | Details | Yes | - | - | ±300 | 70 TO 235 | 70 to 235 | Not Formed | 5% | 0.012346 oz | - | -55°C ~ 200°C | Tape and Reel | MOS | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | 5% | e2 | Yes | Active | 2 | - | EAR99 | ±300(ppm/°C) | Metal Oxide | 1000(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | Metal Oxide Film | 1W | FALME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | - | Axial | 1 W | - | 31.6228 V | Not Required | 0.8 mm | 70 °C | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | 1 | 9 | 3 mm | - | 9 mm | Not Required(mm) | RoHS Compliant | ||
![]() MF1/4DLT52R2494F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 30 | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 2.49M | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 6.3 | - | - | - | - | RoHS non-compliant | ||
![]() MF1/4L C T52R 221 J KOA Speer Electronics | 5344 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | KOA Speer | Conformal Coated | - | EAR99 | 5000 | No | No | 8533.10.00.20 | KOA SPEER ELECTRONICS INC | 0.6 | 30 | Not Required(mm) | - | KOA Speer | MF1/4LCT52R221J | MF | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.3 | - | AEC-Q200 | 220 | 1.18 | Details | Yes | Metal Film Resistors - Through Hole 1/4 WATT 220 OHM 5% | - | ±200 | 70 TO 155 | 70 to 155 | Not Formed | 5% | 0.007584 oz | 250 V | - | Tape and Reel | MF | - | 5% | e2 | Yes | Active | - | - | EAR99 | ±200(ppm/°C) | Metal Film | 220(ohm) | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | Not Required | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | Not Required | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | Not Required(mm) | RoHS Compliant | ||
![]() MF1/4DCT52R9762F KOA Speer Electronics | 4044 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.6 | 28 | - | ±0.5 | KOA Speer Electronics Inc | MF1/4DCT52R9762F | - | + 155 C | 155 | 250 | - | - 55 C | -55 | Through Hole | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | Cylindrical | Axial | Active | - | - | 2.3 | - | - | 97.6K | 1.01 | - | Yes | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | 250 V | - | Tape and Reel | MF | - | 1% | e2 | Yes | Active | - | - | EAR99 | 100 ppm/°C | Semi-Precision | 97600 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 0.25 (1/4) | 6.3 | 2.3 mm | - | 6.3 mm | - | RoHS Compliant | ||
![]() MOS1/2CT52R1470F KOA Speer Electronics | 45 |
| - | - | - | - | - | - | - | 2 | 0.25 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | 24 | - | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 147 | - | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant | ||
![]() MO2CT521A102J KOA Speer Electronics | In Stock | - | - | - | Axial | - | - | - | Axial | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | KOA Speer Electronics, Inc. | - | -55 | Through Hole | - | - | - | - | Bulk | - | - | - | Cylindrical | - | - | - | - | 6 | Last Time Buy | - | 1K | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | -55°C ~ 200°C | Ammo | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | - | - | NRND | 2 | - | - | ±200ppm/°C | - | 1 kOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 2 | 15.5 | - | - | - | - | RoHS Compliant | ||
![]() MFS1/2DCT52R3922F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | 8533.21.00.90 | - | 0.6 | 28 | - | ±0.5 | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 39.2K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() MO2CT521R471J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.35 | - | KOA Speer | Conformal Coated | ±1 | EAR99 | 1000 | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | ±1 | KOA Speer | - | - | + 200 C | 200 | 350 | - | - 55 C | -55 | Through Hole | PCB Mount | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 470 | - | Details | - | - | High Reliability|Moisture Resistance | ±200 | - | 70 to 235 | Not Formed | - | 0.040565 oz | - | - | Tape and Reel | MO | - | 5% | - | - | NRND | - | - | - | 200 PPM / C | - | 470 Ohms | - | - | - | - | - | - | - | Resistors | 2 W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 2 | 15.5 | 6 mm | - | 15.5 mm | - | RoHS Compliant | ||
![]() MO2CT521R163J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 16K | - | - | - | - | - | ±200 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | NRND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 2 | 15.5 | - | - | - | - | RoHS Compliant | ||
![]() MOS3CT521R683J KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 1.35 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.8 | 30 | - | - | - | - | - | - | 200 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 6 | - | - | 68K | - | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 3 | 15.5 | - | - | - | - | RoHS Compliant | ||
![]() MO2CT631R243J KOA Speer Electronics | 397 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | 1.4 | - | KOA Speer | Conformal Coated | - | EAR99 | 1000 | No | Yes | 8533.21.00.90 | KOA SPEER ELECTRONICS INC | 0.8 | 30 | - | - | KOA Speer | MO2CT631R243J | - | + 200 C | 200 | 350 | KOA Speer Electronics, Inc. | - 55 C | -55 | Through Hole | PCB Mount | - | 200 °C | -55 °C | Bulk | Axial, | 6 mm | 15.5 mm | Cylindrical | Axial | Not Recommended | - | - | 6 | Last Time Buy | - | 24K | 7.95 | Details | Yes | - | - | ±200 | - | 70 to 235 | Not Formed | - | 0.049384 oz | - | -55°C ~ 200°C | Tape and Reel | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5% | e2 | Yes | NRND | 2 | - | EAR99 | 200 PPM / C | - | 24 kOhms | Tin/Copper (Sn/Cu) | - | - | Metal Oxide Film | 2W | FLAME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Tubular | FIXED RESISTOR | compliant | - | - | Axial | 2 W | - | 350 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 2 | 15.5 | 6 mm | - | 15.5 mm | - | RoHS Compliant | ||
![]() MFS1/2DCT52A2202F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.215 | - | - | - | ±0.3 | EAR99 | - | No | No | - | - | 0.6 | 28 | - | ±0.5 | - | - | - | - | 155 | 350 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.3 | - | - | 22K | - | - | - | - | - | ±100 | - | 70 to 155 | Not Formed | - | - | - | - | Ammo | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.3 | - | - | - | - | RoHS Compliant | ||
![]() MFS1/4CCT52R3480F KOA Speer Electronics | In Stock | - | - | - | - | - | - | - | - | 2 | 0.12 | - | - | Conformal Coated | - | EAR99 | - | No | No | 8533.21.00.70 | - | 0.45 | 28 | - | - | - | - | - | - | 155 | 250 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 1.7 | - | - | 348 | - | - | - | - | - | ±50 | - | 70 to 155 | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 3.2 | - | - | - | - | RoHS Compliant | ||
![]() MOS1/2CT52R24R3F KOA Speer Electronics | 10 |
| - | - | - | - | - | - | - | 2 | 0.25 | - | - | Conformal Coated | - | EAR99 | - | No | Yes | 8533.21.00.90 | - | 0.6 | 24 | - | - | - | - | - | - | 200 | 300 | - | - | -55 | Through Hole | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | - | 2.5 | - | - | 24.3 | - | - | - | - | - | ±300 | - | 70 to 235 | Not Formed | - | - | - | - | Tape and Reel | - | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | 0.5 (1/2) | 6.2 | - | - | - | - | RoHS Compliant |


Product
Brand
Articles
Tools