- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/4DL44R2F KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 44.2 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | - | ||
![]() MOSX1CT52RR36J KOA Speer | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MOSX1CT52RR36J | - | - | - | 235 °C | -55 °C | Axial, | 3 mm | 9 mm | Axial | Active | - | 4.87 | - | Yes | - | - | - | - | 5% | e2 | Yes | EAR99 | 300 ppm/°C | - | 0.36 Ω | Tin/Copper (Sn/Cu) | FLAME PROOF | 8533.21.00.90 | - | - | TR | METAL FILM | Tubular | FIXED RESISTOR | compliant | IEC60115-4 | - | 1 W | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() MO2CT631R131J KOA Speer | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MO2CT631R131J | - | - | - | 200 °C | -55 °C | Axial, | 6 mm | 15.5 mm | Axial | Not Recommended | - | 5.35 | - | Yes | - | - | - | - | 5% | e2 | Yes | EAR99 | 200 ppm/°C | - | 130 Ω | Tin/Copper (Sn/Cu) | FLAME PROOF | 8533.21.00.90 | - | - | TR | METAL OXIDE FILM | Tubular | FIXED RESISTOR | compliant | - | - | 2 W | 350 V | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() MOS1CT52R561J KOA Speer | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MOS1CT52R561J | - | - | - | 235 °C | -55 °C | Axial, | 3 mm | 9 mm | Axial | Active | - | 5.23 | - | Yes | - | - | - | - | 5% | e2 | Yes | EAR99 | 300 ppm/°C | - | 560 Ω | Tin/Copper (Sn/Cu) - hot dipped | FALME PROOF | 8533.21.00.90 | - | - | TR | METAL OXIDE FILM | Tubular | FIXED RESISTOR | compliant | - | - | 1 W | 23.6643 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | ||
![]() MF1/4DL1620F KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 162 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | - | 7.1 mm | - | ||
![]() MF1/2DC1213F KOA Speer | 173 |
| - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.012699 oz | 350 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 121 kOhms | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | - | Axial | - | - | 30 mm | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 9 mm | - | ||
![]() CFPB1/2CT52A181J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Carbon Film | - | - | - | - | Axial | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | - | ||
![]() MF1/4DCT26A8662F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MF | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | ||
![]() MOS1C82001F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOS | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | - | - | - | - | ||
![]() PCF1C181K KOA Speer | 21 |
| - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 500 V | Bulk | PCF | 10 % | - | - | - | - 1200 PPM / C | - | 180 Ohms | - | - | - | Resistors | 1 W | - | Ceramic Comp | - | - | - | - | Axial | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | Ceramic Composition Resistors | 5.5 mm | - | 16.5 mm | - | ||
![]() MF1/2DC30R1F KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 700 V | Bulk | MF | 1 % | - | - | - | 100 PPM / C | Semi-Precision | 30.1 Ohms | - | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | - | Axial | - | - | 30 mm | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | 11.1 mm | - | ||
![]() TPR1CTA3R0J KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 320 V | Ammo Pack | TPR | 5 % | - | - | - | - | Fusing Resistors | 3 Ohms | - | - | - | Resistors | 1 W | - | Wirewound | - | - | - | - | Radial | - | - | - | - | - | Wirewound Resistors | - 40 C to + 150 C | - | - | Wirewound Resistors - Through Hole | - | 10 mm | 9 mm | 5 mm | ||
![]() SPR1L912J KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 4000 | - | KOA Speer | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 500 V | Reel | SPR | 5 % | - | - | - | 350 PPM / C | Power Carbon Film Leaded Resistor | 9.1 kOhms | - | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | - | Axial | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | 9 mm | - | ||
![]() MF1/4CCT52R4530F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MF | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | ||
![]() MF1/4DCT52A44R2F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | 100 PPM / C | - | 44.2 Ohms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | - | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 2.3 mm | - | 6.3 mm | - | ||
![]() MF1/4DCT52A2204F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | 100 PPM / C | - | 2.2 MOhms | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | - | 2.3 mm | - | 6.3 mm | - | ||
![]() MO1L391J KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | + 200 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | MO | 5 % | - | - | - | 200 PPM / C | - | 390 Ohms | - | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | 12 mm | - | ||
![]() MOX2CT521R8R2J KOA Speer | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOX2CT521R8R2J | + 200 C | - 55 C | PCB Mount | 200 °C | -55 °C | Axial, | 6 mm | 15.5 mm | Axial | Not Recommended | - | 5.35 | Details | Yes | 0.040565 oz | - | Cut Tape | MOX | 5 % | e2 | Yes | EAR99 | 200 PPM / C | - | 8.2 Ohms | Tin/Copper (Sn/Cu) | FALME PROOF | 8533.21.00.90 | Resistors | 2 W | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | Axial | 2 W | 4.0497 V | - | 0.8 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 6 mm | - | 15.5 mm | - | ||
![]() TPR1CTA151J KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 320 V | Ammo Pack | TPR | 5 % | - | - | - | - | Fusing Resistors | 150 Ohms | - | - | - | Resistors | 1 W | - | Wirewound | - | - | - | - | Radial | - | - | - | - | - | Wirewound Resistors | - 40 C to + 150 C | - | - | Wirewound Resistors - Through Hole | - | 10 mm | 9 mm | 5 mm | ||
![]() TPR1CTA122J KOA Speer | In Stock | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 150 C | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 320 V | Ammo Pack | TPR | 5 % | - | - | - | - | Fusing Resistors | 1.2 kOhms | - | - | - | Resistors | 1 W | - | Wirewound | - | - | - | - | Radial | - | - | - | - | - | Wirewound Resistors | - 40 C to + 150 C | - | - | Wirewound Resistors - Through Hole | - | 10 mm | 9 mm | 5 mm |


Product
Brand
Articles
Tools