- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/4CCT52R7320F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4CCT52R7320F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1 % | e2 | Yes | - | EAR99 | 50 PPM / C | Semi-Precision | 732 Ohms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 7.1 mm | ||
![]() MF1/2DCT52R9093F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/2DCT52R9093F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.37 | Details | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 100 PPM / C | Semi-Precision | 909 kOhms | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Metal Film | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | 9 mm | ||
![]() MF1/4CCT52R2371F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4CCT52R2371F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.21 | Details | Yes | - | 250 V | Cut Tape | MF | 1 % | e2 | Yes | - | EAR99 | 50 PPM / C | Semi-Precision | 2.37 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 7.1 mm | ||
![]() MF1/4DLT52R2744F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MF1/4DLT52R2744F | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.81 | Non-Compliant | No | - | - | - | - | 1 % | - | No | Axial | - | 100 ppm/°C | - | 2.74 MΩ | - | 155 °C | -55 °C | Metal Film | - | - | - | 250 mW | - | - | - | - | not_compliant | - | - | - | 30 mm | - | - | - | - | - | - | - | - | - | - | 2.3 mm | 7.1 mm | ||
![]() MOSX1/2CT52R2R0J KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOSX1/2CT52R2R0J | - | + 200 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 5.7 | Compliant | Yes | - | - | Cut Tape | MOSX | 5 % | e2 | Yes | Axial | EAR99 | 300 ppm/°C | - | 2 Ω | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | - | FLAME PROOF | - | Resistors | 500 mW | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | IEC60115-4 | Axial | 0.5 W | - | - | - | - | 0.6 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 2.5 mm | 6.2 mm | ||
![]() MF1/2DCT52R7151F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/2DCT52R7151F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.42 | Details | Yes | - | 350 V | Cut Tape | MF | 1 % | e2 | Yes | - | EAR99 | 100 PPM / C | Semi-Precision | 7.15 kOhms | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Metal Film | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | 11.1 mm | ||
![]() MF1/2ECT52R3402B KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MF1/2ECT52R3402B | MF | - | - | - | 155 °C | -55 °C | AXIAL LEADED | 3.5 mm | 9 mm | TUBULAR PACKAGE | Axial | Active | - | 5.31 | - | Yes | - | - | - | MF | 0.1% | e2 | Yes | - | EAR99 | 25 ppm/°C | - | 34000 Ω | Tin/Copper (Sn/Cu) | - | - | - | MIL-R-10509 | - | Fixed Resistors | - | TR | METAL FILM | Cylindrical | FIXED RESISTOR | compliant | - | - | 0.5 W | - | 30 mm | 350 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | ||
![]() MF1/4DCT26A3833F KOA Speer | 2973 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4DCT26A3833F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.14 | Details | Yes | 0.007584 oz | 250 V | Ammo Pack | MF | 1 % | e2 | Yes | - | EAR99 | 100 PPM / C | Semi-Precision | 383 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 6.3 mm | ||
![]() MF1/4DCT26A1023F KOA Speer | 1641 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4DCT26A1023F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.15 | Details | Yes | 0.007584 oz | 250 V | Ammo Pack | MF | 1 % | e2 | Yes | - | EAR99 | 100 PPM / C | Semi-Precision | 102 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Metal Film | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | - | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 6.3 mm | ||
![]() MF1/2DCT52R7152F KOA Speer | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/2DCT52R7152F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.39 | Details | Yes | - | 350 V | Cut Tape | MF | 1 % | e2 | Yes | Axial | EAR99 | 100 PPM / C | Semi-Precision | 71.5 kOhms | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | Metal Film | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Metal Film | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | 30 mm | - | 350 V | 30 mm | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | 11.1 mm | ||
![]() MF1/4DCT52R2840F KOA Speer | 4041 |
| - | - | - | - | - | - | KOA Speer | 5000 | - | KOA Speer | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.007584 oz | 250 V | Cut Tape | MF | 1 % | - | - | - | - | 100 PPM / C | Semi-Precision | 284 Ohms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 6.3 mm | ||
![]() MOSX1CT52R2R21F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MOSX1CT52R2R21F | - | + 200 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 3 mm | 9 mm | TUBULAR PACKAGE | Axial | Active | - | 5.73 | - | Yes | - | - | - | - | 1 % | e2 | Yes | - | EAR99 | 300 PPM / C | - | 2.21 Ohms | Tin/Copper (Sn/Cu) | - | - | - | FLAME PROOF | 8533.21.00.90 | Resistors | 1 W | TR | Metal Oxide | Cylindrical | FIXED RESISTOR | compliant | IEC60115-4 | Axial | 1 W | - | - | - | - | 0.6 mm | 70 °C | Metal Oxide Resistors | - | Metal Oxide Film Resistors | - | - | 3 mm | 9 mm | ||
![]() MOS1/2CT52R393J KOA Speer | 7459 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MOS1/2CT52R393J | - | + 200 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | - | Axial | Active | - | 1.1 | Details | Yes | 0.008818 oz | - | Cut Tape | MOS | 5 % | e2 | Yes | Axial | EAR99 | 300 PPM / C | - | 39 kOhms | Tin/Copper (Sn/Cu) | 200 °C | -55 °C | - | FALME PROOF | - | Resistors | 500 mW (1/2 W) | TR | Metal Oxide | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | - | 139.6424 V | - | 0.6 mm | 70 °C | Metal Oxide Resistors | - 55 C to + 200 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 2.5 mm | 6.2 mm | ||
![]() MF1/4DCT52R5421F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF1/4DL7322F KOA Speer | In Stock | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | AEC-Q200 | - | No -RoHS Version Available | - | - | 250 V | Bulk | MF | 1 % | - | - | - | - | 100 PPM / C | Semi-Precision | 73.2 kOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 6.3 mm | ||
![]() MF1/2LCT52R561G KOA Speer | 3239 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/2LCT52R561G | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 8.08 | Details | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 2 % | e2 | Yes | - | EAR99 | 200 PPM / C | Semi-Precision | 560 Ohms | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Metal Film | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.5 W | - | 30 mm | 350 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | 9 mm | ||
![]() MF1/4LCT52R132G KOA Speer | 11163 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4LCT52R132G | MF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 4.3 | Details | Yes | 0.007584 oz | 250 V | Cut Tape | MF | 2 % | e2 | Yes | - | EAR99 | 200 PPM / C | Semi-Precision | 1.3 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Metal Film | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | - | 30 mm | 250 V | - | 0.6 mm | 70 °C | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.3 mm | 6.3 mm | ||
![]() MF1/2LCT52R820J KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MF1/2LCT52R820J | - | - | - | - | 155 °C | -55 °C | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 8.08 | - | Yes | - | - | - | - | 5% | e2 | Yes | - | EAR99 | 200 ppm/°C | - | 82 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Fixed Resistors | - | TR | METAL FILM | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | - | 0.5 W | - | 30 mm | 350 V | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | ||
![]() MF1/2LCT52R6R8J KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MF1/2LCT52R6R8J | - | - | - | - | 155 °C | -55 °C | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.84 | - | Yes | - | - | - | - | 5% | e2 | Yes | - | EAR99 | 200 ppm/°C | - | 6.8 Ω | Tin/Copper (Sn/Cu) | - | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Fixed Resistors | - | TR | METAL FILM | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | - | 0.5 W | - | 30 mm | 350 V | - | 0.8 mm | 70 °C | - | - | - | - | - | - | - | ||
![]() MOS1CT52R18R2F KOA Speer | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | KOA Speer Electronics Inc | MOS1CT52R18R2F | - | - | - | - | 235 °C | -55 °C | Axial, | 3 mm | 9 mm | - | Axial | Active | - | 5.23 | - | Yes | - | - | - | - | 1% | e2 | Yes | - | EAR99 | 300 ppm/°C | - | 18.2 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | FALME PROOF | 8533.21.00.90 | - | - | TR | METAL OXIDE FILM | Tubular | FIXED RESISTOR | compliant | - | - | 1 W | - | - | 4.2661 V | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools