- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Max Voltage Rating (DC) | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Diameter | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF1/4DCT26A6812F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | MF1/4DCT26A6812F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.23 | Details | Yes | - | 250 V | Ammo Pack | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 68100 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MFS1/2DCT52R2873F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MFS1/2DCT52R2873F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 1.08 | Compliant | Yes | 0.007584 oz | 350 V | Cut Tape | MFS | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 287000 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2DCT52R2103F KOA Speer Electronics, Inc. | 552 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/2DCT52R2103F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.87 | - | Yes | - | 350 V | - | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 210000 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | 8533.21.00.90 | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | - | - | - | 3.5 mm | 9 mm | ||
![]() MOSX1/2CT52R8R66F KOA Speer Electronics, Inc. | 5229 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MOSX1/2CT52R8R66F | - | + 200 C | - 55 C | PCB Mount | 235 °C | -55 °C | Axial, | 2.5 mm | 6.2 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 4.86 | Details | Yes | 0.008818 oz | - | Cut Tape | MOSX | 1% | e2 | Yes | - | EAR99 | 300 ppm/°C | - | 8.66 Ω | Tin/Copper (Sn/Cu) | - | - | FLAME PROOF | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | - | - | 0.6 mm | 70 °C | - | Metal Oxide Resistors | - 55 C to + 200 C | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | - | 2.5 mm | 6.2 mm | ||
![]() MF1/2CCT52R5101F KOA Speer Electronics, Inc. | 5069 |
| - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R5101F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.36 | Compliant | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 50 ppm/°C | Semi-Precision | 5100 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 9 mm | ||
![]() MF1/2CCT52R2210F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R2210F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.35 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 221 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4CCT52R2214F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R2214F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 2210000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/4CCT52R2943F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R2943F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.21 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | - | 50 ppm/°C | Semi-Precision | 294000 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/4CCT52R7680F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R7680F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.22 | Details | Yes | - | 250 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 768 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | TR | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R6813F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R6813F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.35 | Details | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 681000 Ω | Tin/Copper (Sn/Cu) | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4DCT52A1072F KOA Speer Electronics, Inc. | 4530 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52A1072F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.15 | Details | Yes | 0.007584 oz | 250V | Ammo Pack | MF | 1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 10700 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | 8533.21.00.90 | Resistors | 250mW | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | ± 1% | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 6.3mm | - | 2.3 mm | 6.3 mm | ||
![]() MF1/4CCT52R4531B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4CCT52R4531B | MF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 5.24 | Details | Yes | - | 250 V | Reel | MF1/4(C,B TOL) | 0.1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 4530 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/4DCT26A2370F KOA Speer Electronics, Inc. | In Stock | - | - | Production (Last Updated: 2 years ago) | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 2000 | KOA SPEER ELECTRONICS INC | MF1/4DCT26A2370F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 5.25 | Details | Yes | - | 250 V | Ammo Pack | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 237 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | 250 V | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2DCT52R2802F KOA Speer Electronics, Inc. | In Stock | - | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R2802F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.39 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 28000 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/4DCT52R1742B KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52R1742B | MF | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.3 mm | 6.3 mm | TUBULAR PACKAGE | Axial | Active | AEC-Q200 | 5.36 | Details | Yes | - | 250 V | Reel | MF1/4(D,B TOL) | 0.1% | e2 | Yes | - | EAR99 | 100 ppm/°C | Semi-Precision | 17400 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI-PRECISION | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | compliant | MIL-R-22684 | Axial | 0.25 W | 30 mm | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 7.1 mm | ||
![]() MF1/2CCT52R61R9F KOA Speer Electronics, Inc. | 2280 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2CCT52R61R9F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 4.97 | Details | Yes | 0.012699 oz | 350 V | Cut Tape | MF | 1% | e2 | Yes | - | EAR99 | 50 ppm/°C | Semi-Precision | 61.9 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 9 mm | ||
![]() MF1/2DCT52R54R9F KOA Speer Electronics, Inc. | 4721 |
| - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | KOA SPEER ELECTRONICS INC | MF1/2DCT52R54R9F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.42 | Compliant | Yes | - | - | - | - | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 54.9 Ω | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | - | - | - | 3.5 mm | 9 mm | ||
![]() MF1/4DCT52A4752F KOA Speer Electronics, Inc. | 11987 |
| - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 5000 | KOA SPEER ELECTRONICS INC | MF1/4DCT52A4752F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 2.3 mm | 6.3 mm | - | Axial | Active | AEC-Q200 | 4.09 | Details | Yes | 0.007584 oz | 250 V | Ammo Pack | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 47500 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION | - | Resistors | 250 mW (1/4 W) | AMMO PACK | Tubular | FIXED RESISTOR | compliant | AEC-Q200 | Axial | 0.25 W | - | 250 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 2.3 mm | 6.3 mm | ||
![]() MF1/2DCT52R6652F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R6652F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.39 | Details | Yes | - | 350 V | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 66500 Ω | Tin/Copper (Sn/Cu) | 155 °C | -55 °C | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | 30 mm | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 11.1 mm | ||
![]() MF1/2DCT52R3240F KOA Speer Electronics, Inc. | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | KOA Speer | 4000 | KOA SPEER ELECTRONICS INC | MF1/2DCT52R3240F | - | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | Axial, | 3.5 mm | 9 mm | - | Axial | Active | - | 5.39 | Details | Yes | - | - | Cut Tape | MF | 1% | e2 | Yes | Axial | EAR99 | 100 ppm/°C | Semi-Precision | 324 Ω | Tin/Copper (Sn/Cu) - hot dipped | - | - | SEMI PRECISION, STANDARD: MIL-R-22684 | - | Resistors | 500 mW (1/2 W) | TR | Tubular | FIXED RESISTOR | compliant | - | Axial | 0.5 W | - | 350 V | - | 0.6 mm | 70 °C | - | Metal Film Resistors | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | - | 3.5 mm | 9 mm |


Product
Brand
Articles
Tools