- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Case Style | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Primary Material | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Max Power Dissipation | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Frequency | Military Standard | Shell Finish | Reference Standard | Shell Size - Insert | Termination Style | Function | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Interface | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Operating Supply Current | Shell Size, MIL | Viewing Angle | Cable Opening | Reset | Number of Voltages Monitored | Reset Timeout | Test Current | Forward Voltage | Product Type | Min Reset Threshold Voltage | Operating Temperature Range | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Color Rendering Index (CRI) | Product | Features | Product Category | Product Length (mm) | Diameter | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX2CR22J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.040565 oz | - | - | - | Bulk | MOX | - | 5 % | - | - | - | - | 200 PPM / C | - | - | 220 mOhms | - | - | - | - | - | - | - | - | - | - | Resistors | 2 W | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - 55 C to + 200 C | - | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | 6 mm | - | 15.5 mm | - | - | - | - | ||
![]() MF1/2CC8252F KOA Speer | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | KOA Speer | - | - | - | 1000 | KOA SPEER ELECTRONICS INC | - | KOA Speer | MF1/2CC8252F | - | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 3.5 mm | 9 mm | CYLINDRICAL PACKAGE | Axial | Active | - | - | - | - | - | 5.39 | Details | Yes | - | - | 700 V | - | - | Bulk | MF | - | 1 % | e2 | - | - | - | 50 PPM / C | - | Semi-Precision | 82.5 kOhms | - | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | SEMI PRECISION | - | Resistors | 500 mW (1/2 W) | - | Bulk | - | Metal Film | - | - | - | Tubular | FIXED RESISTOR | compliant | - | - | - | - | - | Axial | - | 0.5 W | - | - | 350 V | - | 30 mm | 0.6 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 3.5 mm | - | 11.1 mm | - | - | - | - | ||
![]() MO1C681J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 2000 | - | - | KOA Speer | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | MO | - | 5 % | - | - | - | - | 200 PPM / C | - | - | 680 Ohms | - | - | - | - | - | - | - | - | - | - | Resistors | 1 W | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - 55 C to + 200 C | - | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | 4 mm | - | 12 mm | - | - | - | - | ||
![]() MO2C154J KOA Speer | In Stock | - | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | - | 0.049384 oz | - | - | -55°C ~ 200°C | Bulk | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5 % | - | - | 2 | - | 200 PPM / C | - | - | 150 kOhms | - | - | - | - | Metal Oxide Film | - | - | 2W | - | - | Resistors | 2 W | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - 55 C to + 200 C | - | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | 6 mm | - | 15.5 mm | - | - | - | - | ||
![]() MO1C360J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFPS1/2CT52R221J KOA Speer | In Stock | - | - | - | Panel Mount | - | - | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | - | - | M83723/74 | - | - | Gold | Copper Alloy | - | - | - | - | - | - | + 155 C | Amphenol Aerospace Operations | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | 5 % | - | - | - | Crimp | - 450 PPM / C, + 350 PPM / C | Receptacle, Male Pins | Standard | 220 Ohms | 43 (Power) | - | - | - | - | Silver | Automotive, Military | - | - | Bayonet Lock | Resistors | 500 mW (1/2 W) | 7.5A, 13A | - | - | Carbon Film | Y | Unshielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | - | 24-43 | Axial | - | - | - | - | - | - | - | 0.45 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 mm | - | 6.3 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() HPC1/2C681K KOA Speer | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 3000 | - | - | KOA Speer | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | Bulk | HPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | ||
![]() HPC1/2C101K KOA Speer | 40000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 3000 | - | - | KOA Speer | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.017637 oz | 200 V | - | - | Bulk | HPC | - | 10 % | - | - | - | - | - 900 PPM / C | - | Fixed Ceramic Lead Resistor | 100 Ohms | - | - | - | - | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | 3.5 mm | - | 11 mm | - | - | - | - | ||
![]() HPC5C270K KOA Speer | 26 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 500 | - | - | KOA Speer | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Compliant | - | - | - | 550 V | - | - | Tape & Reel (TR) | HPC | - | 10 % | - | - | - | - | - 900 PPM / C | - | - | 27 Ohms | - | - | - | - | - | White | - | - | - | - | Resistors | 5 W | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 1 mm | - | - | - | - | 2.4 A | - | - | 120 ° | - | - | - | - | 1.05 A | 12 V | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | 70 | - | - | Ceramic Composition Resistors | - | 7.5 mm | - | 44 mm | - | - | - | - | ||
![]() HPC4C393K KOA Speer | 26 |
| - | Surface Mount | - | - | - | - | - | 5 | - | - | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Compliant | - | - | - | - | Yes | - | Tape & Reel (TR) | HPC | - | - | - | - | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Resistors | - | - | - | 571 mW | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.1 V | - | 7 µA | - | - | - | Active Low | 1 | 40 ms | - | - | Ceramic Composition Resistors | 3.315 V | - | 3.485 V | 3.4 V | 3.315 V | 3.485 V | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | Lead Free | ||
![]() HPC3C121K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Non-Compliant | - | - | - | 450 V | - | - | Bulk | HPC | - | 10 % | - | - | - | Axial | -1200 ppm/°C | - | - | 120 Ω | - | - | 200 °C | -40 °C | Ceramic | - | - | - | - | - | Resistors | 3 W | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 800 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | 6 mm | - | 26 mm | - | - | - | - | ||
![]() HPC3L180K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | + 200 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 450 V | - | - | Bulk | HPC | - | 10 % | - | - | - | - | - 900 PPM / C | - | Leaded Resistors Ceramic Resistors for Anti Pulse, Surge | 18 Ohms | - | - | - | - | - | - | - | - | - | - | Resistors | 3 W | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | 6 mm | - | 26 mm | - | - | - | - | ||
![]() Z25YL KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lantronix, Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | G520 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | Ethernet, LAN, RJ-45, USB, WAN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LTE | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOS1CVTD8A4530F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF1/2DCT52R4020F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conformal | - | - | - | - | Not Required mm | - | - | - | - | - | - | - | -55C to 155C | - | - | - | - | - | - | - | - | - | 1/2 W | - | Not Required mm | - | - | - | - | - | 1% | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | �100 ppm/�C | - | Metal Film | 402 ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | Not Required | - | - | - | Axial | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | - | - | - | Not Required mm | - | - | ||
![]() MF1/4CC2500F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | 50 ppm/°C | - | - | 250 Ω | - | - | 200 °C | -55 °C | Metal Film | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 mm | - | 6.3 mm | - | - | - | Lead Free | ||
![]() MOS1C820J KOA Speer | 245 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR75CT52A224J KOA Speer | 943 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF1/2DC6812F KOA Speer | 782 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | - | - | - | 1000 | - | - | KOA Speer | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.012699 oz | 700 V | - | - | Bulk | MF | - | 1 % | - | - | - | Axial | 100 ppm/°C | - | Semi-Precision | 68.1 kΩ | - | - | 155 °C | -55 °C | Metal Film | - | - | - | - | - | Resistors | 500 mW | - | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | 30 mm | - | - | - | 30 mm | 600 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 3.5 mm | - | 9.5 mm | - | - | - | - | ||
![]() MFS1/4CCT52R7502F KOA Speer | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | 2 | - | - | KOA Speer | - | - | - | 5000 | KOA SPEER ELECTRONICS INC | - | KOA Speer | MFS1/4CCT52R7502F | MFS | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 1.7 mm | 3.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | AEC-Q200 | 5.19 | Details | Yes | - | - | 250 V | - | - | Cut Tape | MFS | - | 1 % | e2 | Yes | - | - | 50 PPM / C | - | Semi-Precision | 75 kOhms | - | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | - | - | SEMI-PRECISION | - | Resistors | 250 mW (1/4 W) | - | TR | - | Metal Film | - | - | - | Cylindrical | FIXED RESISTOR | compliant | - | - | - | AEC-Q200 | - | Axial | - | 0.25 W | - | 30 mm | 250 V | - | - | 0.45 mm | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 1.7 mm | - | 3.4 mm | - | - | - | - |


Product
Brand
Articles
Tools