- Tolerance
- Resistance
- Temperature Coefficient
- Termination Style
- Series
- Power Rating
- Product Type
- Mounting Styles
- Features
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
Attribute column
Manufacturer
KOA Speer Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Number of Terminals | Actuator Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Technology | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Actuator Type | Circuit | Working Voltage | Failure Rate | Switch Function | Lead Spacing | Lead Diameter | Illumination Voltage (Nominal) | Illumination Type, Color | Rated Temperature | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Max Voltage Rating (DC) | Mechanical Life | Operating Force | Product Type | Operating Temperature Range | Actuator Orientation | Screening Level | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Actuator Length, Right Angle | Product Height (mm) | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MO2C620J KOA Speer | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | 0.040565 oz | - | - | -55°C ~ 200°C | Bulk | MO | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5 % | - | - | 2 | - | 200 PPM / C | - | 62 Ohms | - | - | - | Metal Oxide Film | 2W | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | 6 mm | - | - | 15.5 mm | - | - | - | - | - | ||
![]() MF1/4CC1822F KOA Speer | 780 |
| - | - | Through Hole | Surface Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 2 | Polyamide (PA), Nylon | - | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4CC1822F | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | CYLINDRICAL PACKAGE | Axial | Active | - | - | AEC-Q200 | 1.53 | Details | Yes | 0.007584 oz | - | 250 V | -25°C ~ 70°C | Bulk | ADTS | - | 1 % | e2 | Active | - | Axial | 50 PPM / C | Semi-Precision | 18.2 kOhms | Tin/Copper (Sn/Cu) - hot dipped | 155 °C | -55 °C | Metal Film | - | SEMI PRECISION | Resistors | 250 mW (1/4 W) | BULK | Metal Film | -- | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Gull Wing | 0.25 W | 30 mm | Standard | SPST-NO | 250 V | - | Off-Mom | - | 0.6 mm | -- | -- | 70 °C | - | - | - | Non-Illuminated | - | -- | 100gf | Metal Film Resistors | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | Metal Film Resistors General Purpose | Tactile Feedback | Metal Film Resistors - Through Hole | - | 2.3 mm | - | - | 6.3 mm | - | -- | - | Lead Free | - | ||
![]() SPR2CVTPA242J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | pushPIN™ | - | 5 % | - | Active | - | - | 350 PPM / C | Top Mount | 2.4 kOhms | - | - | - | - | - | - | Resistors | 2 W | - | Carbon Film | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | Push Pin | 0.590 (15.00mm) | 12.12°C/W @ 100 LFM | - | - | - | - | Carbon Film Resistors | - | - | - | - | - | - | - | -- | -- | - | - | - | - | -- | - | - | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | - | - | ||
![]() MOX2CR51J KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | Axial | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | Surface Mount | -40C to 85C | - | - | Bulk | - | - | - | - | - | - | 3.2(mm) | Last Time Buy | - | - | Details | - | 0.049384 oz | Industrial grade | - | -55°C ~ 200°C | Bulk | MOX | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | 5 % | - | - | 2 | - | 200 PPM / C | - | 510 mOhms | - | - | - | Metal Oxide Film | 2W | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | 4 | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | Industrial | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5(mm) | 6 mm | - | - | 15.5 mm | - | - | 0.75(mm) | - | - | ||
![]() MOX2C3R6J KOA Speer | 394 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Last Time Buy | - | - | Details | - | 0.049384 oz | - | - | -55°C ~ 200°C | Bulk | MOX | 0.236 Dia x 0.610 L (6.00mm x 15.50mm) | ±5% | - | - | 2 | - | ±200ppm/°C | - | 3.6 Ohms | - | - | - | Metal Oxide Film | 2W | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | Flame Retardant Coating, Moisture Resistant, Safety | Metal Oxide Resistors | - | 6 mm | - | - | 15.5 mm | - | - | - | - | - | ||
![]() MOX2CR33J KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.040565 oz | - | - | - | Bulk | MOX | - | 5 % | - | - | - | Axial | 200 PPM / C | - | 330 mOhms | - | 200 °C | -55 °C | - | - | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | - | 6 mm | - | - | 15.5 mm | - | - | - | - | - | ||
![]() MF1/2DC7151F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 700 V | - | Bulk | MF | - | 1 % | - | - | - | Axial | 100 ppm/°C | Semi-Precision | 7.15 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 500 mW | - | Metal Film | - | - | - | - | - | - | Axial | - | 30 mm | - | - | - | - | - | 30 mm | 600 µm | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 3.5 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() MF1/4CC5901F KOA Speer | 922 |
| - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 2 | - | - | KOA Speer | 1000 | KOA SPEER ELECTRONICS INC | KOA Speer | MF1/4CC5901F | + 155 C | - | - 55 C | PCB Mount | - | 155 °C | -55 °C | - | Axial, | 2.3 mm | 6.3 mm | CYLINDRICAL PACKAGE | Axial | Active | - | - | AEC-Q200 | 1.53 | Details | Yes | 0.007584 oz | - | 250 V | - | Bulk | MF | - | 1 % | e2 | - | - | - | 50 PPM / C | Semi-Precision | 5.9 kOhms | Tin/Copper (Sn/Cu) - hot dipped | - | - | - | - | SEMI PRECISION | Resistors | 250 mW (1/4 W) | BULK | Metal Film | - | Tubular | FIXED RESISTOR | compliant | - | AEC-Q200 | Axial | 0.25 W | - | - | - | 250 V | - | - | - | 0.6 mm | - | - | 70 °C | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | - | 2.3 mm | - | - | 6.3 mm | - | - | - | - | - | ||
![]() MF1/2DC5361F KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - | - 55 C | Surface Mount | -40C to 105C | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | Compliant | - | - | Industrial grade | 700 V | - | Bulk | MF | - | 1 % | - | - | - | Axial | 100 ppm/°C | Semi-Precision | 5.36 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 500 mW | - | Metal Film | - | - | - | - | 4 | - | Axial | - | 30 mm | - | - | - | - | - | 30 mm | 600 µm | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Industrial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.2(mm) | 3.5 mm | - | - | 9.5 mm | - | - | 0.75(mm) | - | - | ||
![]() MF1/2DC5761F KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - | - 55 C | Surface Mount | -40C to 105C | - | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | Compliant | - | - | Industrial grade | 700 V | - | Bulk | MF | - | 1 % | - | - | - | Axial | 100 ppm/°C | Semi-Precision | 5.76 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 500 mW | - | Metal Film | - | - | - | - | 4 | - | Axial | - | 30 mm | - | - | - | - | - | 30 mm | 600 µm | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Industrial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 7(mm) | 3.5 mm | - | - | 9.5 mm | - | - | 0.9(mm) | - | - | ||
![]() MF1/2DC5902F KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - | - 55 C | Surface Mount | -40C to 105C | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | Compliant | - | - | Industrial grade | 700 V | - | Bulk | MF | - | 1 % | - | - | - | Axial | 100 ppm/°C | Semi-Precision | 59 kΩ | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 500 mW | - | Metal Film | - | - | - | - | 4 | - | Axial | - | 30 mm | - | - | - | - | - | 30 mm | 600 µm | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Industrial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2(mm) | 3.5 mm | - | - | 9.5 mm | - | - | 0.75(mm) | - | - | ||
![]() MF1/2CC5761F KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 1000 | - | KOA Speer | - | + 155 C | - | - 55 C | Surface Mount | -40C to 105C | - | - | - | - | - | - | - | - | - | 2.5(mm) | - | - | - | Details | - | - | Industrial grade | 700 V | - | Bulk | MF | - | 1 % | - | - | - | Axial | 50 PPM / C | Semi-Precision | 5.76 kOhms | - | 155 °C | -55 °C | Metal Film | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | - | 4 | - | Axial | - | 30 mm | - | - | - | - | - | 30 mm | 0.6 mm | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Industrial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.2(mm) | 3.5 mm | - | - | 11.1 mm | - | - | 0.75(mm) | - | - | ||
![]() RCR50CT52A5102F KOA Speer | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 2000 | - | KOA Speer | - | - | - | - | Surface Mount | -20C to 70C | - | - | - | - | - | - | - | - | - | 5(mm) | - | AEC-Q200 | - | Details | - | - | Commercial grade | - | - | Bulk | RCR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Film | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | Commercial | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | ||
![]() HPC5C180K KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer | 500 | - | KOA Speer | - | + 200 C | KYOCERA AVX | - 40 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 550 V | - | Bulk | * | - | 10 % | - | - | - | Axial | - 900 PPM / C | - | 18 Ohms | - | 200 °C | -40 °C | Ceramic | - | - | Resistors | 5 W | - | Ceramic Comp | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | 7.5 mm | - | - | 44 mm | - | - | - | - | - | ||
![]() MOS2CVTPA1801F KOA Speer | 1472 |
| - | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | - | - | RS73G1ERT | KOA Speer | 1000 | - | KOA Speer | - | + 200 C | KOA Speer Electronics, Inc. | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Details | - | 0.028219 oz | - | - | -55°C ~ 155°C | Cut Tape | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | - | 2 | Radial | ±50ppm/°C | - | 430 Ohms | - | 200 °C | -55 °C | Thick Film | 0.125W, 1/8W | - | Resistors | 2 W | - | Metal Oxide | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 200 C | - | - | - | - | - | - | - | - | Metal Oxide Film Resistors | Automotive AEC-Q200 | Metal Oxide Resistors | - | 4 mm | - | 0.016 (0.40mm) | 12 mm | - | - | - | - | AEC-Q200 | ||
![]() MFS1/4CC49R9F KOA Speer | 2892 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MFS | - | ±1% | - | - | - | - | ±50ppm/°C | - | 49.9Ω | - | - | - | - | - | - | - | 0.25W | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCR60C685J KOA Speer | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +155°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | ±5% | - | - | - | Axial | ±350ppm/°C | - | 6.8MΩ | - | 155 °C | -55 °C | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | 9.5 mm | - | - | - | - | - | ||
![]() CFS1/4CT26A333J KOA Speer | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | - | 33 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 mm | - | 3.2 mm | 1.7 mm | - | - | - | - | ||
![]() MOS1CT52A39R0F KOA Speer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | - | - | - | ±300ppm/°C | - | 39Ω | - | - | - | - | - | - | - | 1W | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFS1/4CT26A330J KOA Speer | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | - | Active | 2 | - | ±100ppm/°C | - | 1.4 MOhms | - | 155 °C | -55 °C | Metal Film | 0.25W, 1/4W | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 1.9 mm | -- | 3.2 mm | 1.7 mm | - | - | - | - |


Product
Brand
Articles
Tools