- Case Code (Imperial)
- Case Code (Metric)
- Current Rating
- Depth
- Factory Lead Time
- Height
- Length
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
KOA Speer Test Points
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RCUCTE KOA Speer Electronics, Inc. | 106970 | - | Datasheet | 8 Weeks | - | Surface Mount | Metal | 2009 | RC | 0.063Lx0.032W 1.60mmx0.80mm | Active | 1 (Unlimited) | SMD/SMT | PC Test Point | 0Ohm | 125°C | -55°C | 800μm | 2A | Not | 1608 | 0603 | 0.045 1.15mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() RCWCTE KOA Speer Electronics, Inc. | 2000 |
| - | 8 Weeks | Surface Mount | Surface Mount | 1206 | 2013 | RC | 0.126Lx0.063W 3.20mmx1.60mm | Active | 1 (Unlimited) | SMD/SMT | PC Test Point | 0Ohm | 125°C | -55°C | 1.6mm | 2A | Not | 3216 | 1206 | 0.079 2.00mm | 3.2mm | 1.6mm | ROHS3 Compliant | - |


Product
Brand
Articles
Tools