- Series
- Connector Type
- Contact Materials
- Housing Material
- Mounting Type
- Gender
- Actual Diameter
- Body Color
- Contact Material - Plating
- Industry Recognized Mating Diameter
- Internal Switch(s)
- Number of Positions/Contacts
Attribute column
Manufacturer
Kycon Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Body Material | Contact Material - Plating | Base Product Number | Brand | Center Pin Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Option | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Insulation Color | Termination Style | Number of Contacts | Contact Gender | Insulation Resistance | Body/Shell Style | Termination Type | Number of Ports | Contact Finish Termination | Thread Size | Product Type | Number of Positions/Contacts | Includes | Internal Switch(s) | Rated Voltage | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Product | Mounting Angle | Features | Pin Diameter | Rated Current (Power) | Inside Contact Diameter | Outside Contact Diameter | Product Category | IP Rating | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KLDX-SMT3-0202-ATR Kycon | In Stock | - | - | - | Silver | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | 200 | KYCON INC | - | KLDX-SMT3-0202-ATR | KLDX-SMT3-0202 | + 85 C | - | - 25 C | SMD/SMT | - | - | Obsolete | - | 8.5 | - | - | 0.573177 oz | - | 24 VDC | - | MouseReel | - | KLDX | - | - | - | - | EAR99 | DC Power Jacks | Black | - | 8536.69.40.20 | - | - | - | - | - | - | - | - | - | - | unknown | 3.5 A | - | SMD/SMT | - | Female | 50 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jacks | Right Angle | - | - | - | 2 mm | 6.3 mm | - | - | - | - | - | UL 94 V-0 | ||
![]() KLDX-0202-AC Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Tin | - | - | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | KLDX | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Unshielded | - | - | 3.5A | - | - | 2 | Female | 100MOhm | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() KLDX-0202-A-2P Kycon | In Stock | - | - | - | Nickel | - | BOARD | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | NICKEL AND TIN | Copper Alloy | 500 | KYCON INC | - | KLDX-0202-A2P | - | + 85 C | - | - 25 C | Panel | - | ROHS COMPLIANT | Obsolete | - | 5.84 | Details | - | - | - | 24 VDC | - | - | - | KLDX | e3 | - | - | - | - | CIRCULAR DC POWER CONENCTOR | Black | - | - | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | unknown | 3.5 A | - | Solder Lug | - | Pin (Male) | 100 MOhms | JACK | SOLDER | - | TIN OVER NICKEL | - | - | - | - | - | 24 V | - | - | - | - | Jacks | Right Angle | - | 2 mm | 3.5 A | 2 mm | 6.4 mm | - | - | - | - | - | UL 94 V-0 | ||
![]() KLDX-0202-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Tin | - | - | - | NOT SPECIFIED | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | KLDX | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Unshielded | - | - | 3.5A | - | - | 2 | Female | 100MOhm | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() KLDX-0202-BC Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Tin | - | - | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | KLDX | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Unshielded | - | - | 3.5A | - | - | 2 | Female | 100MOhm | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() KLDVX-0202-A Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Tin | - | - | - | - | Brass; Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | KLDVX | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | - | 3.5A | - | - | 3 | Female | - | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | - | - | - | - | 2 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() KLDX-SMT2-0202-ATR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Silver | - | - | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tape & Reel (TR) | 2006 | KLDX-SMT2 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | Male | 8536.69.40.20 | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Unshielded | - | - | 3.5A | - | - | 1 | Female | 100MOhm | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.256 (6.50mm OD) | - | - | - | Board Guide | 2 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() KLDX-SMT-0201L-BTR Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Silver | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | KLDVX-SMT | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | 3A | Right Angle | Unshielded | - | - | 2.5A | - | - | 3 | Female | 100MOhm | - | - | 1 | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.154 (3.90mm OD) | - | - | - | Board Guide | - | 3A | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() KLDX-0202-A Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Tin | - | - | - | TIN | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | KLDX | e3 | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Right Angle | Unshielded | - | - | 3.5A | - | - | 2 | Female | 100MOhm | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | 0.079 (2.00mm ID), 0.252 (6.40mm OD) | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() KLDVX-0202-B Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | - | Gold, Tin | - | - | - | - | Brass, Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | KLDVX | - | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Jack | - | Male | - | - | 24V | NO | NO | NO | GENERAL PURPOSE | - | Straight | Unshielded | - | - | 3.5A | - | - | 3 | Female | - | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | - | - | - | 2.5 mm | - | - | - | - | - | UL94 V-0 | No | RoHS Compliant | - | ||
![]() KLDX-0202-B-O Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KPPX-H Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | KPPX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLDHCX-0202-BC-1 Kycon | In Stock | - | - | - | Tin | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | Tin | - | - | 2.5 mm | - | Brass, Phosphor Bronze | 500 | - | - | - | - | - | Kycon, Inc. | - | Through Hole | Bag | - | - | Active | - | Details | - | 0.076243 oz | 24VDC | 24 VDC | - | - | - | KLDHCX | - | - | - | Kinked Pin, Solder | - | DC Power Jack | Black | Male | - | - | - | - | - | - | - | 5 A | - | Unshielded | - | - | 5 A | - | Solder | - | Female | 50 MOhms | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | - | Jacks | Right Angle | - | - | - | 2.5 mm | 6.4 mm | - | - | UL94 V-0 | - | - | UL 94 V-0 | ||
![]() KLDX-0201-ACHT-1 Kycon | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | Thermoplastic | - | Tin | - | - | - | - | Brass, Phosphor Bronze | 400 | - | - | - | - | - | Kycon, Inc. | - | Through Hole | - | - | - | Active | - | Details | - | 0.338401 oz | 24VDC | 24 VDC | -25°C ~ 85°C | - | - | KLDX | - | - | - | Kinked Pin, Solder | - | Jack | - | Male | - | - | - | - | - | - | - | 2.5 A | - | Unshielded | - | - | 2.5 A | Black | - | - | - | - | - | - | - | - | - | - | 2 Conductors, 3 Contacts | - | Single Switch, Normally Closed | - | Black | 1.00mm ID (0.039), 3.50mm OD (0.138) | 0.039 (1.00mm ID), 0.165 (4.20mm OD) | - | Jacks | Right Angle | - | - | - | 1 mm | 4.2 mm | - | - | UL94 V-0 | - | - | - | ||
![]() KLDLX-P-0202-A-M8 Kycon | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT) | - | - | KLDLX-P | - | - | - | - | 50 | - | - | - | - | - | Kycon, Inc. | - | Cable | Tray | - | - | Active | - | Details | - | - | 24VDC | 24 VDC | - | Tray | - | KLDLX | - | - | - | Solder | - | Plug | - | Female | - | - | - | - | - | - | - | 3 A | - | Unshielded | - | - | 3 A | Black | Solder | - | Pin (Male) | - | - | - | - | - | M8x0.75 | - | 2 Conductors | - | Does Not Contain Switch | - | Black | 2.00mm ID (0.079), 5.50mm OD (0.217) | - | - | Plugs | Straight | - | - | - | 2 mm | 5.3 mm | - | - | - | - | - | UL 94 V-0 | ||
![]() KLDX-SMT3-0202-BTR Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYCON INC | Kycon Inc | KLDX-SMT3-0202-BTR | KLDX-SMT3-0202 | - | - | - | - | - | - | Obsolete | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIRCULAR DC POWER CONENCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLDX-0202-ACHT Kycon | In Stock | - | - | - | Nickel | - | BOARD | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | NOT SPECIFIED | Copper Alloy | 500 | KYCON INC | - | KLDX-0202-ACHT | - | + 85 C | - | - 25 C | Panel | - | ROHS COMPLIANT | Active | - | 5.13 | Details | Yes | - | - | 24 VDC | - | Bulk | - | KLDX | e3 | - | - | - | EAR99 | CIRCULAR DC POWER CONENCTOR | Black | - | 8536.69.40.20 | - | - | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | compliant | 3.5 A | - | Solder Lug | - | Pin (Male) | 100 MOhms | JACK | SOLDER | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 24 V | - | - | - | - | Jacks | Right Angle | - | 2 mm | 3.5 A | 2 mm | 6.4 mm | - | - | - | - | - | UL 94 V-0 | ||
![]() KLDPX-0207-B-1 Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kycon, Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLDX-0202-B-TR Kycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kycon | - | - | - | 100000 | - | Kycon | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | KLDX | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Power Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Power Connectors | - | - | - | - | - | ||
![]() KLDLX-0202-B Kycon | In Stock | - | - | - | Tin | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polybutylene Terephthalate (PBT) | Brass | Nickel | KLDLX-02 | - | - | - | Brass | 500 | - | - | - | - | + 70 C | Kycon, Inc. | - 25 C | Panel | Bag | - | - | Active | - | Details | - | - | 24VDC | 24 VDC | -25°C ~ 70°C | Bulk | - | KLDX | - | - | - | Solder | - | Jack | Black | Male | - | - | - | - | - | - | - | 3 A | - | Unshielded | - | - | 3 A | - | Solder Lug | - | Pin (Male) | - | - | - | - | - | M8x0.75 | - | 2 Conductors, 3 Contacts | 3 pcs - 1 Connector, 1 Nut, 1 Washer | Single Switch | - | Silver, Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.224 (5.70mm OD) | - | Jacks | Right Angle | Mounting Hardware, Thread Lock | - | - | 2.5 mm | 5.7 mm | - | - | UL94 V-0 | - | - | UL 94 V-0 |