- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Contact Pattern
- Contact Resistance
- Contact Style
Attribute column
Manufacturer
Kycon Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | ECCN Code | Connector Type | Number of Positions | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product | Mounting Angle | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KHDSX-120-G Kycon | In Stock | - | - | BOARD | LOCKING | PEG | 3.34 inch | NOT SPECIFIED | NOT SPECIFIED | 100 | KYCON INC | - | KHDSX-120-G | - | Through Hole | ONE | 2 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | Tray | KHDSX | EAR99 | CARD EDGE CONNECTOR | 120 Position | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 120 | 1.27 mm | compliant | UL | COMMERCIAL | 4 | STAGGERED | 0.35 inch | FEMALE | 94V-0 | 0.61 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | 500VAC V | 2.54 mm | 100 Cycles | RECTANGULAR | 2.224 N | .278 N | WHITE | Receptacles | Vertical | 0.118 inch | FLASH inch | ||
![]() KSLX-98-BR Kycon | In Stock | - | - | BOARD | LOCKING | - | 5.462 inch | NOT SPECIFIED | COPPER ALLOY | 2560 | KYCON INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | KSLX-98-BR | KSLX | Through Hole | ONE | 2 | 105 °C | -55 °C | ROHS COMPLIANT | Active | 5.77 | Details | - | - | KSLX | EAR99 | CARD EDGE CONNECTOR | 98 Position | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 98 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.362 inch | FEMALE | - | 0.594 inch | 3 A | BELLOWED TYPE | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | 1400VAC V | 5.08 mm | 150 Cycles | RECTANGULAR | - | - | BLACK | Without Flanges | - | 0.129 inch | FLASH inch |