- Body Depth
- Connector Type
- Contact Materials
- Dielectric Withstanding Voltage
- Gender
- Insulation Resistance
- Number of Positions
- Pitch
- Rated Current (Signal)
- Reliability
- Series
- Total Number of Contacts
Attribute column
Manufacturer
Kycon Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Board Mounting Option | Contact Materials | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Depth | Rated Current (Signal) | Contact Resistance | Card Type | Read Out | Insulation Resistance | Flange Feature | Body/Shell Style | Dielectric Withstanding Voltage | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KPCIEX-T64-3BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 64 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | ONE | - | Gold | COMMERCIAL | 1.535 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T230-3BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 230 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T164-3BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 164 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | ONE | - | Gold | COMMERCIAL | 3.504 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T280-3BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 280 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 280 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T36-3BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | ONE | - | Gold | COMMERCIAL | 0.984 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T280-3BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 280 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 280 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T230-1BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 230 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T230-2BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 230 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T230-1BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 230 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T164-1BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 164 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | ONE | - | Gold | COMMERCIAL | 3.504 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T98-2BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 98 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T64-2BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 64 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | ONE | - | Gold | COMMERCIAL | 1.535 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T164-3BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 164 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | ONE | - | Gold | COMMERCIAL | 3.504 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T280-1BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 280 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 280 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T98-1BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2013 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 98 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | ONE | - | Gold | COMMERCIAL | - | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-SM3-98BK Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Board Edge, Straddle Mount | Thermoplastic, Glass Filled | EDGE MOUNT | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 98 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 98 | ONE | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.404 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | Straddle Mount Opening, Unthreaded, 0.079 (2.00mm) | - | 500VDC V | Cap, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T36-2BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2014 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | ONE | - | Gold | COMMERCIAL | 0.984 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-SM3-164BK Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | Board Edge, Straddle Mount | Thermoplastic, Glass Filled | EDGE MOUNT | Phosphor Bronze | Tray | 2012 | KPCIEX | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 164 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | ONE | UL | Gold | COMMERCIAL | 3.504 inch | 2 | RECTANGULAR | 0.404 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | Straddle Mount Opening, Unthreaded, 0.079 (2.00mm) | - | 500VDC V | Cap, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T164-1BK Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2013 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 164 | Black | 2 | Female | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | ONE | - | Gold | COMMERCIAL | 3.504 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | RoHS Compliant | ||
![]() KPCIEX-T36-1BK30 Kycon, Inc. | In Stock | - | - | 20 Weeks | Through Hole | Thermoplastic | PEG | Phosphor Bronze | Tray | 2013 | KPCIEX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 36 | Black | 2 | Female | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | ONE | - | Gold | COMMERCIAL | 0.984 inch | 4 | STAGGERED | 0.443 inch | 1.1A | 30mOhm | PCI Express™ | Dual | 1000000000Ohm | - | PLUG | 700VAC V | Board Guide, Locking Ramp | 30.0μin 0.76μm | 30μin | 0.062 1.57mm | RoHS Compliant |